location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EMP-TWD3 1200 ANSI lumens LCD VGA (640x480)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EMP-TWD3
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H248040LP
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 80795
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Jan 2020 15:27:16
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EMP-TWD3 1200 ANSI lumens LCD VGA (640x480)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home cinema
  • - LCD 1200 ANSI lumens
  • - Lamp 2000 h
  • - VGA (640x480) 1000:1
  • - Number of colours: 16.78 million colours
  • - 70 W
More>>>
Projector
Projector brightness *
1200 ANSI lumens
Projection technology *
LCD
Projector native resolution *
VGA (640x480)
Contrast ratio (typical) *
1000:1
Number of colours
16.78 million colours
Horizontal scan range
15 - 92 kHz
Vertical scan range
50 - 85 Hz
Keystone correction, vertical
-15 - 15°
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Lamp type
UHE
Lamp power
135 W
Ports & interfaces
S-Video inputs quantity
1
Audio (L/R) out
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
1
Composite video in *
1
Ports & interfaces
Component video (YPbPr/YCbCr) in *
1
Multimedia
Number of built-in speakers
2
Design
Market positioning *
Home cinema
Power
Power consumption (typical) *
70 W
Power consumption (standby) *
9 W
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Weight *
7 kg
Other features
Aspect ratio
4:3, 16:9
Dimensions (WxDxH)
310 x 340 x 180 mm
Power supply
220 W
Audio system
DTS, Dolby 5.1
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2011-09-26 07:06:53
Uk has collected 6 expert reviews for Epson EMP-TWD3 1200 ANSI lumens LCD VGA (640x480) and the average expert rating is 68 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
68%
Source Review comments Score
digitalversus.com
Updated:
2011-09-26 07:06:53
The EMP-TWD1 makes way for the TWD3, a new arrival in the world of multifunction projectors with an added DVD player and speakers. On the outside, except for its gray body (more elegant than the sterile white) and the added VGA input for the connectio...
Good Combined DVD player projector, VGA plug to connect your game console and PC, More neutral presettings than the previous version...
Bad Glowinthedark buttons on the remote instead of back lit, No digital input, Very noisy except in the Cinema mode...
60%