location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP G5G04AA#ABB tablet case 20.3 cm (8") Flip case Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G5G04AA#ABB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G5G04AA#ABB
Category:
Protective cases for tablets such as the iPad.
Tablet Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 119668
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP G5G04AA#ABB tablet case 20.3 cm (8") Flip case Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Flip case 20.3 cm (8") Black
  • - Microfibre, Polyurethane
  • - Stand mode
  • - Scratch resistant
  • - 110 g
More>>>
Features
Compatibility *
HP 8 1401 HP 8 1401sn
Maximum screen size *
20.3 cm (8")
Case type *
Flip case
Material *
Microfibre, Polyurethane
Product main colour *
Black
Brand compatibility *
HP
Stand mode *
Yes
Protection features
Scratch resistant
Weight & dimensions
Width
203 mm
Depth
140 mm
Height
13 mm
Weight
110 g
Packaging data
Package width
215 mm
Package depth
155 mm
Package height
20 mm
Package weight
160 g