location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Parasol T0443 ink cartridge Original Magenta

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Parasol
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
T0443
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C13T044340LR
Category:
Ink cartridges for inkjet printers.
Ink Cartridges Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81240
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Aug 2021 17:50:30
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Parasol T0443 ink cartridge Original Magenta
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Print technology: Inkjet printing
  • - Printing colours: Magenta
  • - Colour ink type: Pigment-based ink
More>>>
Features
Colour ink type
Pigment-based ink
Print technology
Inkjet printing
Compatibility *
- Epson Stylus CX6400/CX6600 - Epson Stylus C84 and C86 Photo Edition - Epson Stylus C86
Type *
Original
Ink type
Pigment-based ink
Printing colours *
Magenta
Colour
Yes
Weight & dimensions
Width
246 mm
Depth
116 mm
Height
145 mm
Weight
59 g
Other features
Print cartridge volume (metric)
13.0 ml
Brand Image Product code Product Stock Price from
Greenman ET444 ink cartridge 1 pc(s) Yellow Greenman ET444 ink cartridge 1 pc(s) Yellow
(show image)
ET444 ET444 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET443 ink cartridge 1 pc(s) Magenta Greenman ET443 ink cartridge 1 pc(s) Magenta
(show image)
ET443 ET443 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET442 ink cartridge 1 pc(s) Cyan Greenman ET442 ink cartridge 1 pc(s) Cyan
(show image)
ET442 ET442 0.00
(excl. VAT)
0 (incl. VAT)
Greenman ET441 ink cartridge 1 pc(s) Black Greenman ET441 ink cartridge 1 pc(s) Black
(show image)
ET441 ET441 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol T0442 ink cartridge Original Cyan Epson Parasol T0442 ink cartridge Original Cyan
(show image)
C13T044240LB T0442 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Black T0441 DURABrite Ink Epson Parasol Singlepack Black T0441 DURABrite Ink
(show image)
C13T04414010 Singlepack Black T0441 DURABrite Ink 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity Epson Parasol Singlepack Cyan T0442 DURABrite Ink High Capacity
(show image)
C13T04424010 Singlepack Cyan T0442 DURABrite Ink High Capacity 0.00
(excl. VAT)
0 (incl. VAT)
Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity Epson Parasol Singlepack Yellow T0444 DURABrite Ink High Capacity
(show image)
C13T04444010 Singlepack Yellow T0444 DURABrite Ink High Capacity 0.00
(excl. VAT)
0 (incl. VAT)