- - Cable
- - Bluetooth
- - Black
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Jabra GN 1200 CC
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
88011-99

Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0706487002031

Category:
Accessories for headphones/headsets such as speakers, conenctors and cables.
Headphone/Headset Accessories

Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
399908
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
15 Jul 2025 04:37:31
The date of the most recent change of this product data-sheet in Icecat.
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
More>>>
Easy to deploy
Jabra GN1200 Series audio processor cords make it possible to connect virtually any deskphone with Jabra’s Quick Disconnect corded headsets. Even though the headset and deskphone may be plug compatible, the wiring is determined by the individual telephone manufacturer. The Jabra GN1200 series cords feature eight separate wiring schemes – including three with built-in microphone amplification. Just connect the cord and the headset through the Quick Disconnect plug and flick the slider from one position to the next until a dial tone is heard. It’s as simple as that!
Microphone amplification
The Jabra GN1200 series cords feature eight microphone volume settings to ensure that the volume of all outgoing calls is at the same user-defined comfortable level.
Features
Product type
*
Cable
Brand compatibility
*
Jabra
Compatibility
STD
Product colour
Black
Coiled cable

Weight & dimensions
Cable length
0.7 m
Coiled cable length
2 m
Height
20000 mm
Ports & interfaces
Connector 1
QD
Connector 2
RJ10
Bluetooth

Packaging content
Quantity per pack
1 pc(s)
Power
USB charging

Packaging data
Package width
10 mm
Package depth
10 mm
Package height
30 mm
Package weight
30 g
Logistics data
Harmonized System (HS) code
85189000
Master (outer) case width
450 mm
Master (outer) case length
180 mm
Master (outer) case height
680 mm
Master (outer) case gross weight
8.4 kg
Products per master (outer) case
225 pc(s)
Country of origin
China
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
88001-99 | Jabra GN1200 |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
1
Country | Distributor |
---|---|
![]() |
7 distributor(s) |
![]() |
3 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
2 distributor(s) |
![]() |
4 distributor(s) |
![]() |
7 distributor(s) |
![]() |
5 distributor(s) |
![]() |
4 distributor(s) |
![]() |
5 distributor(s) |
![]() |
1 distributor(s) |
![]() |
2 distributor(s) |
![]() |
1 distributor(s) |
![]() |
3 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.