location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1 m (3 ft.) Lightning to USB Cable - iPhone / iPad / iPod Charger Cable - High Speed Charging Lightning to USB Cable - Apple MFi Certified - Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1 m (3 ft.) Lightning to USB Cable - iPhone / iPad / iPod Charger Cable - High Speed Charging Lightning to USB Cable - Apple MFi Certified - Blue
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBLT1MBL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030855815 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 177416
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:37:26
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 1 m (3 ft.) Lightning to USB Cable - iPhone / iPad / iPod Charger Cable - High Speed Charging Lightning to USB Cable - Apple MFi Certified - Blue
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - Lightning Straight Male
  • - USB A Straight Male
  • - Connector contacts plating: Nickel
  • - USB 2.0 480 Mbit/s
  • - Blue
  • - 1 pc(s)
More>>>
Features
Cable length *
1 m
Connector 1 *
Lightning
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Product colour *
Blue
USB version
USB 2.0
Maximum data transfer rate
480 Mbit/s
Jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Certificates
Compliance certificates
RoHS
Certificates
Certification
CE, REACH
Weight & dimensions
Weight
18 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
152 mm
Package depth
203 mm
Package height
22 mm
Package weight
63 g
Logistics data
Master (outer) case width
342 mm
Master (outer) case length
356 mm
Master (outer) case height
325 mm
Products per master (outer) case
60 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad StarTech.com 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad
(show image)
USBLT1MGN 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
Sverige 1 distributor(s)
Suomi 1 distributor(s)
United States 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)