location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1m (3ft) Yellow Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m (3ft) Yellow Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBLT1MYL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030855846 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 104991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:39:48
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 1m (3ft) Yellow Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - Lightning Straight
  • - USB A Straight
  • - Connector contacts plating: Nickel
  • - USB 2.0
  • - Yellow
  • - 1 pc(s)
More>>>
Features
Cable length *
1 m
Connector 1 *
Lightning
Connector 2 *
USB A
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Product colour *
Yellow
USB version
USB 2.0
Jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Certificates
Compliance certificates
RoHS
Weight & dimensions
Weight
21.4 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
1521 mm
Package depth
202 mm
Package height
21 mm
Package weight
68.4 g
Brand Image Product code Product Stock Price from
StarTech.com 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad StarTech.com 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad
(show image)
USBLT1MGN 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
United States 1 distributor(s)