location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC MultiSync EA244UHD LED display 60.5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
MultiSync
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EA244UHD
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003683 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695110892
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘NEC’ global rank show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 68830
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 Dec 2024 17:23:51
The date of the most recent change of this product data-sheet in Icecat.
EU Energy Label (0.3 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points NEC MultiSync EA244UHD LED display 60.5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - 4K Ultra HD 3840 x 2160 pixels 16:9
  • - 5 ms 350 cd/m² 1000:1
  • - 52 W
More>>>
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
3840 x 2160 pixels
HD type *
4K Ultra HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Backlight type
W-LED
Touchscreen *
No
Display brightness (typical)
350 cd/m²
Response time *
5 ms
Screen shape *
Flat
Supported graphics resolutions
720 x 400, 832 x 624, 1280 x 960, 2560 x 1440, 3840 x 2160, 1024 x 768 (XGA), 1920 x 1080 (HD 1080), 2560 x 1600 (WQXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Aspect ratio
16:9
Contrast ratio (typical) *
1000:1
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
1.073 billion colours
Pixel pitch
0.14 x 0.14 mm
Horizontal scan range
31.5 - 134 kHz
Vertical scan range
30 - 75 Hz
DDC/CI
Yes
3D
No
Multimedia
Number of speakers
2
RMS rated power
2 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black
Ports & interfaces
Built-in USB hub *
Yes
USB hub version
3.2 Gen 1 (3.1 Gen 1)
Number of upstream ports
3
USB Type-A downstream ports quantity
1
DVI port
Yes
DVI-D ports quantity
2
HDMI ports quantity
2
DisplayPorts quantity
2
Headphone out *
Yes
Headphone outputs
1
Mobile High-Definition Link (MHL)
Yes
Card reader integrated
No
Network
Wi-Fi
No
Bluetooth
No
Ethernet LAN
No
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Cable lock slot *
Yes
Ergonomics
Cable lock slot type
Kensington
Height adjustment *
Yes
Adjustable height (max)
13 cm
Pivot
Yes
Pivot angle
0 - 90°
Swivelling
Yes
Swivel angle range
-170 - 170°
Tilt adjustment
Yes
Tilt angle range
-5 - 30°
On Screen Display (OSD)
Yes
Plug and Play
Yes
LED indicators
Power
Power
Power consumption (typical) *
52 W
Power consumption (max)
79 W
Power consumption (PowerSave)
0.32 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Annual energy consumption
76 kWh
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Weight & dimensions
Width (with stand)
558.2 mm
Depth (with stand)
218 mm
Height (with stand)
516.7 mm
Weight (with stand)
7 kg
Width (without stand)
558.2 mm
Bezel width (side)
1.48 cm
Bezel width (top)
1.81 cm
Bezel width (bottom)
1.81 cm
Packaging content
Manual
Yes
Sustainability
Sustainability certificates
EPEAT Gold, ENERGY STAR
Other features
Display
LED
On/off switch
Yes
TV tuner integrated
No
Power consumption (economy mode)
41 W
ECO mode
Yes
Light sensor
Yes
Energy efficiency class (old)
C
Certification
CE; EAC; Energy Star 6.0; FCC Class B; ISO 9241-307 (pixel failure class I); MPR II/ MPR III; RoHS; TCO 6.0; TÜV Ergonomics; TÜV GS; UL/C-UL or CSA
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2022-10-17 18:56:23
Uk has collected 17 expert reviews for NEC MultiSync EA244UHD LED display 60.5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD Black and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
trustedreviews.com
Updated:
2022-10-17 18:56:23
What is the NEC Multisync EA244UHD? The NEC EA244UHD is a high-end professional monitor that packs a whopping 4K resolution into a modest 24in screen size. It's ideal for imaging professionals looking to get maximum screen real estate but in a more compac...
Good Exceptional colour accuracy, Incredibly sharp 4k resolution, Compact yet feature-packed, Has every feature a pro could want...
Bad Input lag a little high for gaming, Colour and brightness uniformity could be better, High resolution not that useful for desktop work...
Bottom line If you're looking to upgrade the monitor in your professional image editing rig, there can be few features as eye-catching as a move to a 4K resolution. The NEC EA244UHD delivers this in a compact 24in package and still has the image quality and masses o...
90%
tomshardware.co.uk
Updated:
2022-10-17 18:56:23
Users seeking maximum pixel density need look no further than a 24-inch Ultra HD screen. A few months back we looked at Dell's UP2414Q. Today we're testing NEC's EA244UHD. It's part of their business-class line but offers much more than its stablemates...
Good Out-of-box performance, bright saturated image, excellent clarity, high pixel density, PA-series features at an EA-series price...
Bad Pricier than Dell's UP2414Q, could use a little more contrast...
Bottom line Color performance is pretty much perfect without calibration. Just unpack, plug in, set brightness to taste and go. In terms of accuracy, it can't get much better than the EA244UHD.Review$1362.32 Amazon...
0%
alphr.com
Updated:
2022-10-17 18:56:23
NEC's MultiSync EA244UHD looks like a deceptively ordinary monitor. However, it's anything but. NEC has packed the compact, 24in chassis with a 4K panel and oodles of high-end features. We thought the 28in 4K monitors we've reviewed – the Dell P2815Q and...
Bottom line The first professional-class 4K monitor to grace PC Pro's labs, the MultiSync EA244UHD shows just how good 4K can be...
83%
tomshardware.com
Updated:
2022-10-17 18:56:23
Users seeking maximum pixel density need look no further than a 24-inch Ultra HD screen. We recently looked at Dell's UP2414Q. Today we're testing NEC's EA244UHD. It's part of the company's business-class line but offers much more than its stablemates...
Bottom line Color performance is pretty much perfect without calibration. Just unpack, plug in, set brightness to taste and go. In terms of accuracy, it can't get much better than the EA244UHD...
0%
macworld.com
Updated:
2022-10-17 18:56:23
The NEC MultiSync EA244UHD is a 24-inch, 4K desktop monitor. Priced around $1350, the EA244UHD may be expensive, but when connected to a new Mac Pro over Mini DisplayPort, its pixel-doubled resolution can provide you the desktop “retina display” experienc...
Good Wide color gamut, Looks great in pixeldoubled mode...
Bad Gets warm during operation, Pinkish cast when viewed offangle...
Bottom line For those looking for a 4K desktop display, the NEC EA244UHD is definitely worth considering. It has a wide color gamut and looks great in its default pixel-doubled resolution. Its the smallest 4K display we've seen, which makes the screen elements even...
80%
pcmag.com
Updated:
2022-10-17 18:56:23
The MultiSync EA244UHD ($1,349 list) marks NEC's entry into the 4K desktop monitor arena, and it's a winner out of the gate. Sporting a 24-inch Advanced High Performance In-Plane Switching (AH-IPS) panel with a maximum resolution of 3,840 by 2,160 pixels...
Good Excellent color and grayscale performance. Tons of I/O ports. Fully adjustable stand. Extensive image and management settings.
Bad Expensive. No auto-rotate option...
Bottom line The NEC MultiSync EA244UHD is a 24-inch 4K monitor that delivers outstanding color and gray-scale performance, crisp UHD imagery, and numerous connectivity options for its high price...
90%
anandtech.com
Updated:
2022-10-17 18:56:23
The NEC EA244UHD is the first UltraHD (UHD) monitor from NEC. While it's not from their professional line, it has many of the features we've come to expect in their monitors: uniformity compensation, a wider color gamut but also sRGB and AdobeRGB support...
Bottom line Is a 24” UltraHD display worth it? Yes, you get a lot of pixels but they're almost impossible to use at native resolution. I know many commenters have said they are fine with a 24” UHD display, but I can't use it without scaling. I don't think many people...
0%
hothardware.com
Updated:
2022-10-17 18:56:23
While you were busy blinking, a new development was fast tracking its way onto the monitor scene. We're talking about the transition to 4K, otherwise known as Ultra High Definition (UHD). No matter what you want to call it, the technology shift treats you...
Good 4K without the fuss, Excellent black, white, and gray level performance, Comes to life with a little bit of tweaking, Loaded with features, Six input options, Ergonomic stand even supports rotate...
Bad Pricey...
Bottom line Find the NEC MultiSync EA244UHD @ Amazon.com It's been difficult for us to wholeheartedly recommend jumping into 4K monitor territory up to this point because of the early issues that marred the user experience. Ultimately, 4K is not a fully mature techno...
0%
Brand Image Product code Product Stock Price from
NEC MultiSync EA244UHD LED display 60.5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD White NEC MultiSync EA244UHD LED display 60.5 cm (23.8") 3840 x 2160 pixels 4K Ultra HD White
(show image)
60003684 EA244UHD 0.00
(excl. VAT)
0 (incl. VAT)