location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC M362W Standard throw projector 3600 ANSI lumens WXGA (1280x800) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
M362W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003577
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695610736
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 100104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC M362W Standard throw projector 3600 ANSI lumens WXGA (1280x800) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Standard throw projector White
  • - 3600 ANSI lumens
  • - Lamp 5500 h
  • - WXGA (1280x800) 16:10 10000:1
  • - Screen size compatibility: 762 - 7620 mm (30 - 300")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 20 W
  • - 3D
  • - AC 244 W
More>>>
Projector
Supported aspect ratios
16:10, 16:9
Screen size compatibility *
762 - 7620 mm (30 - 300")
Projection distance
0.76 - 13.53 m
Projector brightness *
3600 ANSI lumens
Projector native resolution *
WXGA (1280x800)
Contrast ratio (typical) *
10000:1
Native aspect ratio *
16:10
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Keystone correction, horizontal
-25 - 25°
Keystone correction, vertical
-30 - 30°
Light source
Light source type *
Lamp
Service life of light source *
5500 h
Service life of light source (economic mode)
8000 h
Lamp power
250 W
Lamp power (economic mode)
150 W
Lens system
Focus *
Manual
Focal length range
17.09 - 29.05 mm
Aperture range (F-F)
2.4 - 3.1
Zoom capability
Yes
Zoom type
Manual
Throw ratio
1.2 - 2.04:1
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, SECAM
Full HD *
No
3D *
Yes
3D Ready
Yes
Supported graphics resolutions
720 x 480, 720 x 576, 832 x 624, 1152 x 870, 1280 x 800, 1280 x 960, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1360 x 768 (WXGA), 1366 x 768, 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p
Ports & interfaces
USB 2.0 ports quantity
2
Audio (L/R) in *
1
Headphone outputs
1
Microphone in
Yes
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
USB connector type
USB Type-A, USB Type-B
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Wi-Fi *
No
Bluetooth
No
Features
Noise level (economic mode)
33 dB
On Screen Display (OSD)
Yes
Noise level *
33 dB
Plug and Play
Yes
Password protection
Yes
Certification
CE; EAC; Gost-R; RoHS
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
20 W
Number of built-in speakers
1
Design
Market positioning *
Portable
Product type *
Standard throw projector
Product colour *
White
Placement
Desktop
Cable lock slot
Yes
Cable lock slot type
Kensington
Power
Power source *
AC
Power consumption (typical) *
244 W
Power consumption (standby) *
0.4 W
Power consumption (max)
315 W
Power consumption (network standby)
2.9 W
Power consumption (economy mode)
224 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Auto power off
Yes
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-10 - 50 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
367.9 mm
Depth
285.9 mm
Height
97.5 mm
Weight *
3.6 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
AC, VGA
Carrying case
Yes
Quick start guide
Yes
Manual
Yes
Other features
RS-232 ports
1
Brand Image Product code Product Stock Price from
NEC U321Hi-MT Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White NEC U321Hi-MT Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) White
(show image)
60003945 U321Hi-MT 0.00
(excl. VAT)
0 (incl. VAT)
NEC M322H Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White NEC M322H Standard throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003888 M322H 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM301Wi Interactive Multi-Pen Whiteboard Kit NEC UM301Wi Interactive Multi-Pen Whiteboard Kit
(show image)
40000901 UM301Wi Interactive Multi-Pen Whiteboard Kit 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM351Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White NEC UM351Wi-MP Ultra short throw projector 3500 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003910 UM351Wi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC P401W Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White NEC P401W Standard throw projector 3300 ANSI lumens 3LCD WXGA (1280x800) White
(show image)
60003693 P401W 0.00
(excl. VAT)
0 (incl. VAT)
NEC PH1400U Large venue projector 135000 ANSI lumens DLP WUXGA (1920x1200) 3D Black NEC PH1400U Large venue projector 135000 ANSI lumens DLP WUXGA (1920x1200) 3D Black
(show image)
60003442 PH1400U 0.00
(excl. VAT)
0 (incl. VAT)
NEC M271X Standard throw projector 2160 ANSI lumens 3LCD XGA (1024x768) White NEC M271X Standard throw projector 2160 ANSI lumens 3LCD XGA (1024x768) White
(show image)
60003404 M271X 0.00
(excl. VAT)
0 (incl. VAT)
NEC V230X Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) 3D White NEC V230X Standard throw projector 2300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003177 V230X 0.00
(excl. VAT)
0 (incl. VAT)
NEC V260 Standard throw projector 2600 ANSI lumens DLP SVGA (800x600) White NEC V260 Standard throw projector 2600 ANSI lumens DLP SVGA (800x600) White
(show image)
60003176 V260 0.00
(excl. VAT)
0 (incl. VAT)