location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Jabra GN9350 Headset Wireless Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Jabra Check ‘Jabra’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GN9350
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
93501-01
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Jabra: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 55956
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Mar 2025 12:04:50
The date of the most recent change of this product data-sheet in Icecat.
Performance
Product type *
Headset
Headset type
Monaural
Product colour *
Black, Silver
Ports & interfaces
Connectivity technology *
Wireless
Wireless range
100 m
Other features
Compatibility
Multi
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 19:04:01
Uk has collected 4 expert reviews for Jabra GN9350 Headset Wireless Black, Silver and the average expert rating is 50 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
50%
Source Review comments Score
Zdnet.com.au
Updated:
2011-11-07 19:11:50
The answer could lie in a new solution by headset provider GN Netcom -- a wireless headset suited for both VoIP (Voice over IP) and conventional telephones.
0%
DigitalReviews.net
Updated:
2016-12-29 19:00:59
Still hot on the topic of Microsoft Office Communications Server 2007 certified products, the Jabra GN9350 gets a workout at DigitalReviews.net. To recap, Jabra is one of three vendors (including GN Netcom entity) who has Microsoft Office Communicator...
Bottom line In short the Jabra GN9350 is a compact unit with great sound quality. It is excellent for a desk-based user vis-a-vis a road warrior. There were some minor gripes but at the asking price, a handset lifter would certainly would not have gone astray.Th...
0%
Laptopmag.com
Updated:
2016-12-29 19:00:59
Designed for office use, this headset leaves us wanting more in terms of voice quality and design.
Good Clear sound quality on the recipient’s end, Up to 300-foot range, 64-bit encryption...
Bad Expensive, Dated design, Weak volume, Callers sound distant and garbled...
Bottom line Of the headsets in this roundup, Jabra’s $349 GN9350 is first and foremost meant for office use: Users can pair it with PCs and landlines, as well as hold multi-unit conferences. But we wish it offered a sleeker design and clearer voice quality.The...
50%
Computerpoweruser.com
Updated:
2016-12-29 19:00:59
The new GN 9350 wireless headset connects to traditional and IP telephones. GN 9350 $349 • GN Netcom • www.gnnetcom.com If you spend the majority of your day on the phone, you know just how important a headset can be. Not only does a headset hel...
0%