location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Plustek Check ‘Plustek’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
SmartOffice
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PS283
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
0220UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054533587045 show
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Plustek’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Plustek: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 125991
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Jan 2023 09:56:35
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.5 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: ADF scanner 600 x 600 DPI
  • - Colour scanning
  • - A4 Scanning media types supported: Business Card
  • - Maximum scan size: 216 x 356 mm Sensor type: CIS
  • - USB port
More>>>
Scanning
Maximum scan size *
216 x 356 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
No
Input colour depth
48 bit
Output colour depth
24 bit
Output greyscale depth
8 bit
Output monochrome depth
1 bit
Film scanning
No
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
5 ppm
Black/white scanning colour modes
Grayscale, Monochrome
Design
Scanner type *
ADF scanner
Product colour *
White
Built-in display *
No
Performance
Sensor type *
CIS
Light source
LED
Scan file formats
JPG, PDF, TIFF
Daily duty cycle (max) *
1500 pages
Scan to
Cloud, File
Button functions
Scan
Scan drivers
TWAIN
Input capacity
Auto document feeder (ADF) input capacity
50 sheets
Paper handling
Scanning media types supported
Business Card
Paper handling
Maximum ISO A-series paper size *
A4
Letter
Yes
Auto Document Feeder (ADF) media weight
50 - 105 g/m²
Maximum scan area (ADF)
216 x 356 mm
Minimum scan area (ADF)
13.2 x 13.2 mm
Ports & interfaces
USB port *
Yes
USB version
2.0
Standard interfaces
USB 2.0
Power
Input voltage
24 V
Current
0.75 A
Weight & dimensions
Width
263 mm
Depth
127.5 mm
Height
148 mm
Weight
1.66 kg
Packaging content
Bundled software
Plustek DocAction Plustek DocTWAIN ABBYY FineReader Sprint NewSoft Presto! BizCard 6
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Minimum storage drive space
2000 MB
Minimum RAM
1024 MB
Minimum processor
Pentium IV 2.4 GHz
Windows operating systems supported
Yes
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2014-09-21 02:57:04
Uk has collected 1 expert review for Plustek SmartOffice PS283 ADF scanner 600 x 600 DPI A4 White and the rating is 79 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
79%
Brand Image Product code Product Stock Price from
Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Grey, White Plustek SmartOffice PS406U Plus ADF scanner 600 x 600 DPI A4 Grey, White
(show image)
PS406U PLUS PS406U Plus 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 2 distributor(s)
United Kingdom 3 distributor(s)