location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP E5H53AA computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
E5H53AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
E5H53AA#ABB
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 376536
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:14:48
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP E5H53AA computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 60.5 cm (23.8") LED IPS
  • - Full HD 1920 x 1080 pixels 16:9
  • - 7 ms 300 cd/m² 10000:1
More>>>
Display
Display diagonal *
60.5 cm (23.8")
Display resolution *
1920 x 1080 pixels
HD type *
Full HD
Native aspect ratio *
16:9
Display technology *
LED
Panel type *
IPS
Touchscreen *
No
Display brightness (typical)
300 cd/m²
Response time *
7 ms
Supported graphics resolutions
1920 x 1080 (HD 1080)
Aspect ratio
16:9
Contrast ratio (typical) *
10000:1
Contrast ratio (dynamic)
10000000:1
Display number of colours *
16.78 million colours
Pixel pitch
0.2745 x 0.2745 mm
Horizontal scan range
0 - 80 kHz
Vertical scan range
0 - 76 Hz
3D
No
Multimedia
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Product colour *
Black, White
Ports & interfaces
VGA (D-Sub) ports quantity
1
DVI port
No
HDMI ports quantity
1
Audio input
Yes
HDCP
Yes
Ports & interfaces
DC-in jack
Yes
Mobile High-Definition Link (MHL)
Yes
Ergonomics
Cable lock slot *
No
Height adjustment *
No
Tilt adjustment
Yes
Tilt angle range
-5 - 25°
LED indicators
Power
Power
Power consumption (standby) *
0.5 W
Power consumption (max)
54 W
Weight & dimensions
Width (without stand)
539.4 mm
Depth (without stand)
160.7 mm
Height (without stand)
428.5 mm
Weight (without stand)
5.15 kg
Packaging content
Cables included
Audio (3.5mm), HDMI, MHL, VGA
Sustainability
Sustainability certificates
ENERGY STAR
Other features
Country of origin
China
Display
LCD
On/off switch
Yes
TV tuner integrated
No
Certification
TUV NOM CCC CEL VCCI EAC S-mark c-Tick PSB ISC BSMI KC/KCC FCC CSA CE TCO
Thin Client
Thin client installed
No
Source Testseek summary Average rating
Reviews
Updated:
2019-12-02 02:36:52
Uk has collected 2 expert reviews for HP E5H53AA computer monitor 60.5 cm (23.8") 1920 x 1080 pixels Full HD LED Black, White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
techbuyersguru.com
Updated:
2019-12-02 02:36:52
Thank you to HP and Newegg for providing this review sample.The majority of PC enthusiasts, along with many casual home office PC users, often forget how important a quality monitor can be. It's the component we literally must look at no matter what we're...
Good Unmatched industrial design, nearly bezel-less, excellent built-in Beats speakers...
Bad Expensive, power brick emits buzzing sound, even in standby, no height adjustment...
Bottom line We like the HP Envy 24. A lot. But not for the typical reasons one might like a monitor. Sure, it has a crisp, clean picture, but that's expected at its price-point. The reason we really like the HP Envy 24 is because it looks so darn good, good enough to...
80%