location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP G0H96AA portable/party speaker Stereo portable speaker Black 15 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
G0H96AA
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G0H96AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888182402528 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99578
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 09 Mar 2024 14:26:42
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 22 Mar 2016
Product end of life date
Bullet Points HP G0H96AA portable/party speaker Stereo portable speaker Black 15 W
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Stereo portable speaker 15 W Black
  • - 80 - 16000 Hz
  • - Wired & Wireless Bluetooth 3.5 mm connector
  • - Built-in battery Lithium-Ion (Li-Ion) 12 h
More>>>
Loudspeakers
Number of speakers *
1
Audio
RMS rated power *
15 W
Frequency range
80 - 16000 Hz
Ports & interfaces
Connectivity technology *
Wired & Wireless
Bluetooth *
Yes
Bluetooth range
10 m
3.5 mm connector *
Yes
Design
Product type *
Stereo portable speaker
Product colour *
Black
Performance
Recommended usage *
Universal
Power
Power source type
Battery
Battery type *
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Power
Battery life (max)
12 h
Weight & dimensions
Width
188 mm
Depth
78 mm
Height
74 mm
Weight *
530 g
Packaging data
Package width
212 mm
Package depth
108 mm
Package height
142 mm
Package weight
1.27 kg
Packaging content
Cables included
USB
Warranty card
Yes
Logistics data
Country of origin
China
Other features
Travel pouch
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 21:22:54
Uk has collected 1 expert review for HP G0H96AA portable/party speaker Stereo portable speaker Black 15 W but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Polska 1 distributor(s)