location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 7-Port USB 3.0 Hub - Desktop~7-Port USB 3.0 Hub (5Gbps) - Desktop

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7-Port USB 3.0 Hub - Desktop~7-Port USB 3.0 Hub (5Gbps) - Desktop
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST7300USB3B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030855594 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 430656
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:03
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com ST7300USB3B user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 7-Port USB 3.0 Hub - Desktop~7-Port USB 3.0 Hub (5Gbps) - Desktop
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 3.2 Gen 1 (3.1 Gen 1) Type-B
  • - Hub interfaces: USB 3.2 Gen 1 (3.1 Gen 1) Type-A
  • - Ports quantity: 7
  • - 5000 Mbit/s
  • - Black Plastic
More>>>
Ports & interfaces
Host interface *
USB 3.2 Gen 1 (3.1 Gen 1) Type-B
Hub interfaces *
USB 3.2 Gen 1 (3.1 Gen 1) Type-A
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity
7
Ports quantity *
7
DC-in jack
Yes
Features
Data transfer rate *
5000 Mbit/s
Product colour
Black
Housing material
Plastic
LED indicators
Yes
Power
Power supply type
DC
Input voltage
100 - 240 V
Input current
1.3 A
AC input frequency
50 - 60 Hz
Output voltage
12 V
Output current
3 A
Power plug type
Type M
Weight & dimensions
Width
70 mm
Depth
172 mm
Height
23 mm
Weight
148 g
Packaging data
Package width
148 mm
Package depth
209 mm
Packaging data
Package height
63 mm
Package weight
556 g
Packaging content
AC adapter included
Yes
Included power plug types
AU, EU, NA, UK
Cables included
USB
Manual
Yes
Operational conditions
Operating temperature (T-T)
-2 - 52 °C
Storage temperature (T-T)
-20 - 56 °C
Operating relative humidity (H-H)
5 - 95%
Performance
Mean time between failures (MTBF)
43977.72 h
Sustainability
Sustainability compliance
Yes
Logistics data
Master (outer) case width
332 mm
Master (outer) case length
432 mm
Master (outer) case height
326 mm
Products per master (outer) case
20 pc(s)
Harmonized System (HS) code
84719000
Technical details
Compliance certificates
CE, RoHS
Other features
Chipset
VLI - VL812
Brand Image Product code Product Stock Price from
StarTech.com 4-Port USB Hub, USB A to 4x USB-A Ports, USB 5Gbps, Rugged Design, Bus-Powered, Portable Laptop USB 3.0 Hub StarTech.com 4-Port USB Hub, USB A to 4x USB-A Ports, USB 5Gbps, Rugged Design, Bus-Powered, Portable Laptop USB 3.0 Hub
(show image)
ST43004UA 4-Port USB Hub, USB A to 4x USB-A Ports, USB 5Gbps, Rugged Design, Bus-Powered, Portable Laptop USB 3.0 Hub 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3-Port USB 3.0 Hub for Laptops & Windows Based Tablets + Fast-Charge Port & Device Stand - Black StarTech.com 3-Port USB 3.0 Hub for Laptops & Windows Based Tablets + Fast-Charge Port & Device Stand - Black
(show image)
ST4300U3C1B 3-Port USB 3.0 Hub for Laptops & Windows Based Tablets + Fast-Charge Port & Device Stand - Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 3-Port USB 3.0 Hub for Laptops & Windows Based Tablets + Fast-Charge Port & Device Stand StarTech.com 3-Port USB 3.0 Hub for Laptops & Windows Based Tablets + Fast-Charge Port & Device Stand
(show image)
ST4300U3C1 3-Port USB 3.0 Hub for Laptops & Windows Based Tablets + Fast-Charge Port & Device Stand 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port USB 3.0 Hub plus 3 Dedicated USB Charging Ports (2 x 1A & 1 x 2A) - Wall Mountable Metal Enclosure~4 Port USB 3.0 Hub (5Gbps) plus 3 Dedicated USB Charging Ports (2 x 1A & 1 x 2A) - Wall Mountable Metal Enclosure StarTech.com 4 Port USB 3.0 Hub plus 3 Dedicated USB Charging Ports (2 x 1A & 1 x 2A) - Wall Mountable Metal Enclosure~4 Port USB 3.0 Hub (5Gbps) plus 3 Dedicated USB Charging Ports (2 x 1A & 1 x 2A) - Wall Mountable Metal Enclosure
(show image)
ST4300U3C3 4 Port USB 3.0 Hub plus 3 Dedicated USB Charging Ports (2 x 1A & 1 x 2A) - Wall Mountable Metal Enclosure~4 Port USB 3.0 Hub (5Gbps) plus 3 Dedicated USB Charging Ports (2 x 1A & 1 x 2A) - Wall Mountable Metal Enclosure 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable StarTech.com 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable
(show image)
ST4300USBMS 4 Port Metal Industrial SuperSpeed USB 3.0 Hub with Surge Protection - Mountable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 4 Port Portable SuperSpeed USB 3.0 Hub with Built-in Cable~4 Port Portable SuperSpeed USB 3.0 Hub with Built-in Cable - 5Gbps StarTech.com 4 Port Portable SuperSpeed USB 3.0 Hub with Built-in Cable~4 Port Portable SuperSpeed USB 3.0 Hub with Built-in Cable - 5Gbps
(show image)
ST4300PBU3 4 Port Portable SuperSpeed USB 3.0 Hub with Built-in Cable~4 Port Portable SuperSpeed USB 3.0 Hub with Built-in Cable - 5Gbps 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - White~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - White StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - White~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - White
(show image)
ST4300MINU3W Portable 4 Port SuperSpeed Mini USB 3.0 Hub - White~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - White 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black StarTech.com Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black
(show image)
ST4300MINU3B Portable 4 Port SuperSpeed Mini USB 3.0 Hub - Black~Portable 4 Port SuperSpeed Mini USB 3.0 Hub - 5Gbps - Black 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 7 Port Metal Industrial SuperSpeed USB 3.0 Hub – Mountable StarTech.com 7 Port Metal Industrial SuperSpeed USB 3.0 Hub – Mountable
(show image)
ST7300USBM 7 Port Metal Industrial SuperSpeed USB 3.0 Hub – Mountable 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com 6 Port USB 3.0 / USB 2.0 Combo Hub with 2A Charging Port – 2x USB 3.0 & 4x USB 2.0 StarTech.com 6 Port USB 3.0 / USB 2.0 Combo Hub with 2A Charging Port – 2x USB 3.0 & 4x USB 2.0
(show image)
ST7320USBC 6 Port USB 3.0 / USB 2.0 Combo Hub with 2A Charging Port – 2x USB 3.0 & 4x USB 2.0 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)