location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-S 10-18mm f/4.5-5.6 IS STM Lens

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-S 10-18mm f/4.5-5.6 IS STM Lens
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9519B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292010152
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 182504
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 13 Nov 2023 08:34:18
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF-S 10-18mm f/4.5-5.6 IS STM Lens
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Ultra-wide lens Black
  • - Lens structure (elements/groups): 14/11
  • - Maximum aperture number: 29
  • - Closest focusing distance: 0.22 m
More>>>
Lens system
Component for *
SLR
Lens type *
Ultra-wide lens
Lens structure (elements/groups) *
14/11
Focal length range
10 - 18 mm
Minimum aperture number *
22
Number of diaphragm blades
7
Closest focusing distance *
0.22 m
Maximum aperture number *
29
Lens mount interface *
Canon EF-S
Lens system
Image stabilizer
Yes
Performance
Camera brands compatibility *
Canon
Maximum magnification
0.15x
Design
Product colour
Black
Weight & dimensions
Length
72 mm
Weight
240 g
Diameter *
7.46 cm
Filter size *
67 mm
Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 19:55:26
Uk has collected 29 expert reviews for Canon EF-S 10-18mm f/4.5-5.6 IS STM Lens and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
dxomark.com
Updated:
2016-11-14 19:55:26
Canon has introduced an accessibly priced stabilized ultra wide-angle zoom complete with a stepper motor that should appeal to stills photographers and budding movie-makers alike. Read on to see how well this new model performs.Designed to accommodate the...
Bottom line This lens isn't a replacement for the existing, near pro-level EF-S 10-22mm f3.5-4.5 USM; it doesn't match the range, speed (or build-quality) but with a similar optical performance, lower price and quiet STM AF motor this lens certainly has its place in...
0%
whatdigitalcamera.com
Updated:
2016-11-14 19:55:26
For many years – ten, to be precise – Canon has satisfied the ultra-wideangle needs of APS-C users with the classic EF-S 10-22mm f/3.5-4.5 USM lens. After seeing the popularity of this lens take off on cameras such as the EOS 300D, 350D, 20D and 30D, riva...
92%
pcmag.com
Updated:
2016-11-14 19:55:26
The Canon EF-S 10-18mm f/4.5-5.6 IS STM ($299.99) may feel like a budget lens thanks to plastic construction (including its lens mount), but its feature set and the images it captures tell a different story. The lens, compatible with APS-C Canon came...
Good Sharp throughout range. Affordably priced. Ultra-wide angle field of view. Optically stabilized. STM focus motor.
Bad Plastic lens mount. Lots of barrel distortion at 10mm. Some color fringing. Lens hood not included. Narrow aperture...
Bottom line The Canon EF-S 10-18mm f/4.5-5.6 IS STM is an affordable ultra-wide lens that includes images stabilization and an STM focus motor, both useful for video...
80%
lenstip.com
Updated:
2016-11-14 19:55:26
As you see, we had to wait for the next interesting EF-S device almost five years! In May 2014 Canon announced the EF-S 10–18 mm f/4.5–5.6 IS STM model. It is a very important, really attention-grabbing launch. The EF-S 10–22 mm f/3.5–4.5 USM, currently o...
Good excellent image quality in the frame centre at all focal lengths, decent image quality on the edge of the frame, low longitudinal chromatic aberration, lack of problems with spherical aberration, proper distortion control, slight coma, good astigmatism co...
Bad plastic casing and mount, high vignetting, weak performance against bright light.
Bottom line I admit I am a huge proponent of ultra-wide angle lenses. I can't imagine a holiday trip without such a device in my bag. The fact that the Canon enlarged its offer by another wide angle lens aimed at amateur photographers is, in my opinion, an excellent...
0%
Kenrockwell.com
Updated:
2016-11-14 19:55:26
Canon EF-S 10-18mm ReviewCanon EF 16-35mm f/2.8 L II ReviewJust for fun, let's compare the $300 APS-C Canon 10-18mm to Canon's flagship $1,700 full-frame EF 16-35mm f/2.8 L II.To make it even more interesting, let's shoot the 16-35mm f/2.8 L II on Canon's...
0%
The-digital-picture.com
Updated:
2016-11-14 19:55:26
Completing a full Canon EF-S 10-18mm f/4.5-5.6 IS STM Lens review will be a high priority for me when this lens becomes available...
Bottom line With the EF-S 10-18 STM IS in its lineup, Canon is certain to significantly increase its ultra-wide angle zoom lens sales. This lens is not the perfect/ultimate ultra-wide angle APS-C zoom lens, but I'm still waiting to find that lens. What the Canon EF-S...
0%
Slrgear.com
Updated:
2016-11-14 19:55:26
Canon already released an APS-C ultra wide-angle zoom lens -- the EF-S 10-22mm ƒ/3.5–4.5 USM -- back in 2004, and earned a lot of praise for its image quality. However, it's significantly larger, heavier and pricier than this new 10-18mm lens, albeit a li...
Bottom line With various other options from other manufactures, as well as another entry from Canon, APS-C shooters are certainly not without options for ultra wide-angle zoom lenses. The latest entry into this the category -- the Canon EF-S 10-18mm ƒ/4.5-5.6 IS STM...
0%
Kenrockwell.com
Updated:
2016-11-14 19:55:26
The Canon 10-18mm IS STM is the world's first reasonably-priced ultrawide lens. It works only on . It adds Image Stabilization (IS) as well as Canon's Stepper Autofocus Motor (STM) for faster AF with video. It's supe...
0%
cameralabs.com
Updated:
2017-09-01 01:19:25
The Canon EF-S 10-18mm IS STM is a compact and light-weight ultra-wide zoom for Canon's cropped-frame DSLRs with APSC sensors. Announced in May 2014, it provides a smaller and more affordable alternative to the earlier EF-S 10-22mm USM, which previously w...
Bottom line Canon's EF-S 10-18mm IS STM is a lightweight and affordable ultra-wide zoom for its cropped-frame / APSC format DSLRs. The coverage takes over where most kit lenses start, but zooms so much wider, capturing vast landscapes, huge buildings, or just large g...
0%
shutterbug.com
Updated:
2018-01-25 01:27:47
Professional photographers live by their lenses—they know they're one of the keys to capturing high-quality images. That's why they often spend thousands of dollars for a lens that's optimized for their type of shooting, or gives them an edge over their c...
0%
digitalcameraworld.com
Updated:
2020-06-06 06:18:04
Carrying around additional lenses for your DSLR is no fun when they're quite hefty. If you're the type to travel light, you'll want to consider this relatively new offering from Canon – the EF-S 10-18mm f/4.5-5.6 IS STM. It's refreshingly small for a wide...
Good Great quality for the price, Extremely light, Includes image stabilisation...
Bad Hood sold separately...
Bottom line Blending a lightweight build with an affordable price and surprisingly solid optical performance, the Canon EF-S 10-18mm f/4.5-5.6 IS STM ticks a lot of boxes for Canon users and makes for a great option for a step up from a kit lens. Explore wide-angle p...
80%
shutterbug.com
Updated:
2020-06-06 06:18:04
This image was shot with a Canon EOS 60D converted to infrared by LifePixel using the predecessor to Tamron's 10-24mm f/3.5-4.5 Di II VC HLD lens, my AF 11-18mm f/4.5-5.6 Di-II SP LD Aspherical IF. It was shot at 11mm with an exposure of 1/160 second at f...
0%
Country Distributor
Nederland 1 distributor(s)
Magyarország 2 distributor(s)
United Kingdom 4 distributor(s)
Danmark 4 distributor(s)
Deutschland 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)