location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 2530-48G Managed L2 Gigabit Ethernet (10/100/1000) 1U Grey

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
2530-48G
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J9775A#ACC B2B - NEW RETAIL
Category:
A switch is a device with which it is possible to connect computers into a (local area) network, provided your computers all have an appropriate networking device installed. Switches can be daisy chained to form larger networks and come in managed and unmanaged variaties. The unmanaged versions generally cannot filter data and will forward any data that is fed into them, so they are better suited for small networks. Switches are easy to set up (just plug in the network cables) and allow you to share printers, storage space and other network resources with your entire home or office network.
Network Switches Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 69638
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP 2530-48G Managed L2 Gigabit Ethernet (10/100/1000) 1U Grey
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Managed L2 Web-based management
  • - Quality of Service (QoS) support
  • - Basic switching RJ-45 Ethernet ports quantity: 48
  • - MAC address table: 16000 entries Switching capacity: 104 Gbit/s
  • - Access Control List (ACL)
  • - 1U Rack mounting Stackable
More>>>
Management features
Switch type *
Managed
Switch layer
L2
Quality of Service (QoS) support
Yes
Web-based management
Yes
MIB support
Yes
Ports & interfaces
Basic switching RJ-45 Ethernet ports quantity *
48
Basic switching RJ-45 Ethernet ports type *
Gigabit Ethernet (10/100/1000)
SFP module slots quantity
4
Network
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3u
10G support *
No
Port mirroring
Yes
Full duplex
Yes
Flow control support
Yes
Link aggregation
Yes
Rate limiting
Yes
Auto MDI/MDI-X
Yes
Spanning tree protocol
Yes
Auto-sensing
Yes
VLAN support
Yes
Data transmission
Switching capacity *
104 Gbit/s
Throughput
77.3 Mpps
MAC address table *
16000 entries
Latency (10-100 Mbps)
7.4 µs
Latency (1 Gbps)
2.3 µs
Jumbo frames support
Yes
Data transmission
Packet buffer memory
3 MB
Security
Access Control List (ACL)
Yes
SSH/SSL support
Yes
Multicast features
Multicast support
Yes
Design
Rack mounting *
Yes
Stackable *
Yes
Form factor
1U
Product colour
Grey
Performance
Built-in processor
Yes
Processor model
ARM9
Processor frequency
800 MHz
Memory type
DDR3-SDRAM
Internal memory
256 MB
Flash memory
128 MB
Power
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Power consumption (typical)
59.5 W
Power over Ethernet (PoE)
Power over Ethernet (PoE) *
No
Operational conditions
Heat dissipation
203 BTU/h
Weight & dimensions
Width
443 mm
Depth
254 mm
Height
44.5 mm
Weight
3.08 kg