More>>>
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
D-Link

Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DCH-M225
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DCH-M225

Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality:
created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by D-Link: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views:
209342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on:
14 Mar 2024 19:19:28
The date of the most recent change of this product data-sheet in Icecat.
Features
Type
*
AV transmitter
LED indicators

Security algorithms
128-bit WEP, 64-bit WEP, WPA, WPA2, WPS
Antenna type
Internal
Product colour
White
Certification
FCC
IC
Wi-Fi Certified
CE
Compatible products
DLNA, AirPlay
Ports & interfaces
Wi-Fi

Audio input
1
Power
AC input voltage
110-125 V
Power
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
0 - 40 °C
Storage temperature (T-T)
-20 - 65 °C
Operating relative humidity (H-H)
10 - 90%
Weight & dimensions
Dimensions (WxDxH)
54.1 x 41.9 x 54.61 mm
Weight
81.6 g
Technical details
Frequency
2400 MHz
Connector(s)
3.5mm Audio
Source | Testseek summary | Average rating | |||
---|---|---|---|---|---|
Uk has collected 12 expert reviews for D-Link DCH-M225 AV extender AV transmitter White and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
|
80%
|
Source | Review comments | Score |
---|---|---|
T3.com
Updated:
2014-12-21 03:05:39 |
Range extenders that simply sit in a mains socket and boost your wireless signal in the farther flung reaches of your home or office are handy if you suffer from Wi-Fi black spots. But what happens when you add a minijack, DLNA and AirPlay connectivity? Y...
![]() ![]() |
80%
|
trustedreviews.com
Updated:
2015-01-16 02:43:08 |
What is the D-Link mydlink Home Music Everywhere? As its name suggests, the D-Link mydlink Home Music Everywhere (DCH-M225) is a device for sharing your music around the home. It plugs into any mains outlet, then uses its Wi-Fi connection and audio jack t...
![]() ![]() ![]() |
70%
|
cravingtech.com
Updated:
2015-02-17 01:52:13 |
D-Link Wi-Fi Audio Extender (DCH-M225) Review – That title sounds too good to be true, but I wasn't lying. D-Link Wi-Fi Audio Extender is a portable gadget with a size of a slightly-oversized power adapter lets you stream all your music from a smartphone...
![]() |
0%
|
macworld.com.au
Updated:
2015-10-07 01:09:41 |
If you don't have a home Wi-Fi network, the D-Link can generate its own network, but there's no Ethernet port so you can't connect it to your broadband modem and offer wireless internet access.The D-Link is designed to hang from a power socket, but it's m...
![]() ![]() ![]() |
70%
|
futurefive.co.nz
Updated:
2016-02-26 03:48:34 |
With the D-Link DCH-M225 Wi-Fi Audio Extender, is the interconnected house gaining steam?With streaming music services gaining in popularity, companies are developing new ways for you to consume them on older devices. D-Link have developed a way to plug i...
![]() ![]() |
0%
|
musicphotolife.com
Updated:
2015-12-19 04:38:07 |
The D-Link DCH-M225 is a product that delivers audio via Wi-Fi to any speakers via 3.5mm audio jack within the reach of your Wi-Fi network. This product uses the DLNA and Airplay protocols to stream music from devices that supports these protocols.You can...
![]() |
76%
|
Brand | Image | Product code | Product | Stock | Price from |
![]() |
(show image) |
DCH-M225/E | Music Everywhere |
![]() |
0.00 (excl. VAT)
0 (incl. VAT)
|
1
Country | Distributor |
---|---|
![]() |
1 distributor(s) |
Login
or Register as new user (free)
if you want to see more distributor details .
If you represent a supplier and want to include your information here, please contact us.
If you represent a supplier and want to include your information here, please contact us.