location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC UM330Xi Ultra short throw projector 3300 ANSI lumens 3LCD XGA (1024x768) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
UM330Xi
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003781
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695611153
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49925
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:44:42
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC UM330Xi Ultra short throw projector 3300 ANSI lumens 3LCD XGA (1024x768) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Ultra short throw projector White
  • - 3LCD 3300 ANSI lumens
  • - Lamp 3500 h
  • - XGA (1024x768) 4:3 3000:1
  • - Screen size compatibility: 1600.2 - 2692.4 mm (63 - 106")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 16 W
  • - AC 263 W
More>>>
Projector
Supported aspect ratios
4:3
Screen size compatibility *
1600.2 - 2692.4 mm (63 - 106")
Projection distance
0.11 - 0.51 m
Projector brightness *
3300 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
XGA (1024x768)
Contrast ratio (typical) *
3000:1
Native aspect ratio *
4:3
Projector brightness (economic mode)
1980 ANSI lumens
Horizontal scan range
15 - 100 kHz
Vertical scan range
50 - 120 Hz
Matrix size
1.6 cm (0.63")
Matrix type
3-panel (p-Si TFT active)
White light output
3300 ANSI lumens
Colour light output
3300 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
3500 h
Service life of light source (economic mode)
3000 h
Lamp power
195 W
Lamp power (economic mode)
160 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Zoom capability
Yes
Zoom ratio
1.4:1
Video
Analog signal format system *
NTSC, NTSC 3.58, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
No
3D *
No
Supported graphics resolutions
720 x 480, 720 x 576, 832 x 624, 1600 x 900, 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1360 x 768 (WXGA), 1366 x 768, 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 640 x 480 (VGA), 800 x 600 (SVGA)
Supported video modes
1080i, 480i, 480p, 576p, 720p
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
3
Audio (L/R) in *
1
Headphone outputs
1
Serial interface type *
RS-232
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
2
USB connector type
USB Type-A, USB Type-B
DVI port *
No
AC (power) in
Yes
Network
Ethernet LAN *
Yes
Ethernet LAN (RJ-45) ports
1
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
28 dB
Noise level *
28 dB
Certification
CE; TÜV GS; Gost-R
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
16 W
Number of built-in speakers
1
Design
Product type *
Ultra short throw projector
Product colour *
White
Placement
Desktop
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
263 W
Power consumption (standby) *
0.4 W
Power consumption (PowerSave)
233 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Operating temperature (T-T)
5 - 40 °C
Storage temperature (T-T)
-20 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
20 - 80%
Weight & dimensions
Width
378 mm
Depth
428 mm
Height
112 mm
Weight *
5.7 kg
Packaging content
Remote control included *
Yes
Cables included
AC, VGA
Quick start guide
Yes
Manual
Yes
Mounting brackets included
Yes
Technical details
Compliance certificates
RoHS
Other features
RS-232 ports
1