location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NEC PA622U Large venue projector 6200 ANSI lumens 3LCD WUXGA (1920x1200) 3D White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NEC Check ‘NEC’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PA622U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
60003444
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5028695610620
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘NEC’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NEC: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 99939
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:36:17
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NEC PA622U Large venue projector 6200 ANSI lumens 3LCD WUXGA (1920x1200) 3D White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Large venue projector White
  • - 3LCD 6200 ANSI lumens
  • - Lamp 3000 h
  • - WUXGA (1920x1200) 16:10 6000:1
  • - Screen size compatibility: 762 - 12700 mm (30 - 500")
  • - Focus: Manual Zoom capability
  • - Ethernet LAN
  • - Built-in speaker(s) 10 W
  • - 3D
  • - AC 460 W
More>>>
Projector
Supported aspect ratios
16:10, 16:9
Screen size compatibility *
762 - 12700 mm (30 - 500")
Projection distance
0.7 - 76.4 m
Projector brightness *
6200 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
6000:1
Native aspect ratio *
16:10
Horizontal scan range
15 - 153 kHz
Vertical scan range
24 - 120 Hz
Keystone correction, horizontal
-40 - 40°
Keystone correction, vertical
-40 - 40°
Matrix size
1.93 cm (0.76")
Light source
Light source type *
Lamp
Service life of light source *
3000 h
Service life of light source (economic mode)
4000 h
Lamp type
UHP
Lamp power
350 W
Lamp power (economic mode)
264 W
Lamps quantity
1 lamp(s)
Lens system
Focus *
Manual
Zoom capability
Yes
Zoom type
Manual
Throw ratio
0.48 - 0.65:1
Number of optional lenses supported
6
Video
Analog signal format system *
NTSC, NTSC 4.43, PAL, PAL 60, PAL M, PAL N, SECAM
Full HD *
Yes
3D *
Yes
Supported graphics resolutions
2048 x 1080, 4096 x 2160, 1920 x 1200 (WUXGA), 2560 x 1600 (WQXGA), 640 x 480 (VGA)
Supported video modes
1080i, 1080p, 480i, 480p, 576i, 576p, 720p
Ports & interfaces
HDMI connector type
Full-size
DisplayPorts quantity
1
S-Video inputs quantity
1
HDBaseT port
Yes
USB 2.0 ports quantity
1
Headphone outputs
2
Microphone in
Yes
Serial interface type *
RS-232
PC Audio in
Yes
VGA (D-Sub) ports quantity *
1
HDMI ports quantity *
3
USB connector type
USB Type-A
BNC input ports
5
DVI port *
No
CardBus PCMCIA slot type
No
Ports & interfaces
AC (power) in
Yes
DC-in jack
No
Network
Ethernet LAN *
Yes
Storage
Card reader integrated *
No
Optical disc player type
Not included
Features
Noise level (economic mode)
33 dB
HDCP
Yes
On Screen Display (OSD)
Yes
Noise level *
39 dB
Electronic Programme Guide (EPG)
Yes
Password protection
Yes
Certification
CE, ErP, TÜV GS
Multimedia
Built-in speaker(s) *
Yes
RMS rated power
10 W
Number of built-in speakers
1
Design
Product type *
Large venue projector
Product colour *
White
Placement
Desktop
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
No
Power
Power source *
AC
Power consumption (typical) *
460 W
Power consumption (standby) *
0.16 W
Power consumption (economy mode)
362 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
USB powered
No
Weight & dimensions
Width
499 mm
Depth
359 mm
Height
142 mm
Weight *
8.4 kg
Packaging content
Remote control included *
Yes
Remote control type
IR
Cables included
AC
Quick start guide
Yes
Manual
Yes
Technical details
Compliance certificates
RoHS
Other features
RS-232 ports
1
Maximum digital resolution
4096 x 2160 pixels
Brand Image Product code Product Stock Price from
NEC M333XS Short throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White NEC M333XS Short throw projector 3300 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003974 M333XS 0.00
(excl. VAT)
0 (incl. VAT)
NEC M303WS Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White NEC M303WS Short throw projector 3000 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003970 M303WS 0.00
(excl. VAT)
0 (incl. VAT)
NEC M403X Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) 3D White NEC M403X Standard throw projector 4000 ANSI lumens DLP XGA (1024x768) 3D White
(show image)
60003979 M403X 0.00
(excl. VAT)
0 (incl. VAT)
NEC V332W Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White NEC V332W Standard throw projector 3300 ANSI lumens DLP WXGA (1280x800) White
(show image)
60003896 V332W 0.00
(excl. VAT)
0 (incl. VAT)
NEC U321H Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White NEC U321H Ultra short throw projector 3200 ANSI lumens DLP 1080p (1920x1080) 3D White
(show image)
60003890 U321H 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM361X Ultra short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White NEC UM361X Ultra short throw projector 3600 ANSI lumens 3LCD XGA (1024x768) White
(show image)
60003843 UM361X 0.00
(excl. VAT)
0 (incl. VAT)
NEC UM301Xi-MP Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White NEC UM301Xi-MP Standard throw projector 3000 ANSI lumens 3LCD XGA (1024x768) White
(show image)
60003909 UM301Xi-MP 0.00
(excl. VAT)
0 (incl. VAT)
NEC PA722X Large venue projector 7200 ANSI lumens 3LCD XGA (1024x768) 3D White NEC PA722X Large venue projector 7200 ANSI lumens 3LCD XGA (1024x768) 3D White
(show image)
60003446 PA722X 0.00
(excl. VAT)
0 (incl. VAT)
NEC M352WS Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D White NEC M352WS Standard throw projector 3500 ANSI lumens DLP WXGA (1280x800) 3D White
(show image)
60003461 M352WS 0.00
(excl. VAT)
0 (incl. VAT)