location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OfficeJet 7612 Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OfficeJet
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
7612
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1X85A show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 479855
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 31 Mar 2019
Product end of life date
Product Brochure/Datasheet (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OfficeJet 7612 Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Thermal inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 15 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, HP ePrint, Mopria Print Service
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 256 MB 500 MHz
  • - 17.6 kg
More>>>
Market your business with versatile wide-format printing – copy, scan and fax too.

Print eye-catching colour in sizes from postcard to A3+, and enjoy the versatility of easy-to-use copy, scan and fax tools.
Print professional-quality colour for up to 50% lower cost per page than lasers.[3]
Produce borderless brochures, flyers, brochures and more for less than a print shop.[4]
Print affordably with four individual inks – optional high capacity XL ink cartridges available for frequent printing.[5]

Get more done – save time with productivity-enhancing features.

Scan large documents up to A3 size in a single pass with this impressively compact e-all-in-one.
Leave long jobs to print themselves with the automatic document feeder and 250-sheet paper tray.
Simplify workflows – access business apps directly from the intuitive and easy-to-use touchscreen display.[6]
Enjoy worry-free performance from an e-all-in-one designed for volumes of up to 800 pages per month.

Connect, print and stay productive – at the office or on the go[2].

Add this high performance printer to your wireless network and share with other wireless-enabled PCs.[1]
Enjoy the flexibility of being able to print from smartphones or tablets from virtually anywhere with HP ePrint.[2]
Print from your wireless-enabled mobile device – without a network – using wireless direct printing.[7]
Share the performance across small workgroups by adding this versatile printer to your Ethernet network.

Conserve resources without sacrificing performance.

Save energy without sacrificing performance – this device is ENERGY STAR® 2.0 qualified and rated EPEAT® Bronze.
Save up to 50% on paper costs, using automatic two-sided printing.
Reduce your impact – easily recycle your Original HP ink cartridges for free through HP Planet Partners.[8]
Save up to 40% on energy – preset this e-all-in-one to turn on or off with Schedule On and Schedule Off.[9]

On-the-go printing with HP ePrint
On-the-go printing with HP ePrint

Print photos, documents, and more when you're on the go, using HP ePrint.[11]

Unleash your printing
Unleash your printing

Print wirelessly from your mobile device without a Wi-Fi code or password.[12]

Automatic document feeder
Automatic document feeder

Allows multiple pages to be copied or scanned at one time

Borderless printing
Borderless printing

Borderless photos are printed right to the edge of the paper. You get beautiful photo prints with no trimming!

Printing
Print resolution colour
4800 x 1200 DPI
Print resolution black
600 x 1200 DPI
Print technology *
Thermal inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
15 ppm
Print speed (colour, normal quality, A4/US Letter)
8 ppm
Time to first page (black, normal)
16 s
Time to first page (colour, normal)
19 s
Print margins (top, bottom, right, left)
3.3 mm
Copying
Copying *
Colour copying
Maximum copy resolution *
4800 x 1200 DPI
Copy speed (black, normal quality, A4)
9 cpm
Copy speed (colour, normal quality, A4)
6 cpm
Copy speed (black, draft, A4)
33 cpm
Copy speed (colour, draft, A4)
29 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 1200 DPI
Maximum scan area
297 x 432 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, Memory card, PC
Image formats supported
BMP, JPG, PNG, TIF
Document formats supported
PDF, RTF, TXT
Fax
Faxing *
Colour faxing
Fax resolution (black)
300 x 300 DPI
Fax transmission speed
4 sec/page
Fax memory
100 pages
Fax memory
2 MB
Fax speed dialing (max numbers)
110
Fax broadcasting
48 locations
Features
Recommended duty cycle
200 - 800 pages per month
Maximum duty cycle *
12000 pages per month
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages
PCL 3, PCL 3 GUI
All-In-One-multitasking
Yes
HP segment
Small medium business
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
75 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Card stock, Envelopes, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A6
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
C5, C6, DL
Photo paper sizes
10x15, 13x18 cm
Paper handling
Borderless printing media sizes
A3+
Paper tray media weight
60 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, RJ-11, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
RJ-11 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, HP ePrint, Mopria Print Service
Performance
Internal memory *
256 MB
Processor frequency
500 MHz
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
6.76 cm (2.66")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
27.7 W
Power consumption (off)
0.31 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Brand-specific features
HP ePrint
Yes
HP Software provided
HP Printer Software, HP Update, HP Photo Creations
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Linux operating systems supported
Yes
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Operating temperature (T-T)
5 - 40 °C
Certificates
Certification
CECP
Sustainability
Sustainability certificates
EPEAT Bronze, ENERGY STAR
Weight & dimensions
Width
617 mm
Depth
505.1 mm
Height
297 mm
Weight
17.6 kg
Packaging data
Package width
700 mm
Package depth
500 mm
Package height
610 mm
Package weight
22.9 kg
Packaging content
Cartridge(s) included
Yes
Included cartridge capacity (black)
400 pages
Included cartridge capacity (CMY)
330 pages
Power cord included
Yes
Quick installation guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2018-01-23 01:28:43
Uk has collected 7 expert reviews for HP OfficeJet 7612 Thermal inkjet A3 4800 x 1200 DPI 15 ppm Wi-Fi and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
chip.com.my
Updated:
2018-01-23 01:28:43
As technology continues to advance, the office has to evolve as well and that means merging three different devices into one to provide an all in one capability, and what better way to do that than with the HP Officejet 7612 Wide Format All-in-One inkjet...
Good Multipurpose, Fast printing, Large paper tray capacity...
Bad Bulky...
Bottom line The HP Officejet 7612 Wide Format e-All-in-One is a powerful printer for all your office needs, and it also comes attractively priced. So for those looking to free up some space in your office, this might be the device that can solve your problems.(previ...
0%
digitalversus.com
Updated:
2018-01-23 01:28:43
The body is made of a mix of glossy and matte plastic in a colour you don't see often on printers: dark brown. It may seem like a bulky machine, but its dimensions are actually quite contained for an all-in-one A3+ printers.The touchscreen is regrettably...
Good Very low printing costs, Features & versatility, Fast, responsive, Simple to use, Touchscreen...
Bad Only one paper tray, Trays not very convenient to open/close, Low contrast in photo prints, Screen: terrible picture quality...
Bottom line Our conclusion for the Officejet 7612 is much like our conclusion for the Officejet 7610: it's an affordable, versatile, user-friendly A3 printer with low printing costs. All the same, despite this model's improvements, the print quality is still below th...
80%
Country Distributor
Polska 1 distributor(s)
México 1 distributor(s)
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)
Deutschland 1 distributor(s)