location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP r020nd Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
r020nd
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J2S45EA#ABH
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 144300
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:03:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP r020nd Intel® Core™ i3 i3-3217U Laptop 35.6 cm (14") 4 GB DDR3L-SDRAM 500 GB HDD NVIDIA® GeForce® 820M Wi-Fi 4 (802.11n) Windows 8.1 Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laptop Clamshell Silver
  • - Intel® Core™ i3 i3-3217U 1.8 GHz Processor cores: 2
  • - 35.6 cm (14") 1366 x 768 pixels LED backlight 16:9
  • - 4 GB DDR3L-SDRAM 1600 MHz 1 x 4 GB
  • - 500 GB HDD DVD Super Multi
  • - NVIDIA® GeForce® 820M Intel® HD Graphics 4000
  • - Wi-Fi 4 (802.11n) Ethernet LAN 10,100 Mbit/s
  • - Lithium-Ion (Li-Ion) 41 Wh 65 W
  • - Windows 8.1 64-bit
More>>>
Design
Product type *
Laptop
Product colour *
Silver
Form factor *
Clamshell
Country of origin
China
Display
Display diagonal *
35.6 cm (14")
Display resolution *
1366 x 768 pixels
Touchscreen *
No
LED backlight
Yes
Native aspect ratio
16:9
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™ i3
Processor generation
3rd gen Intel® Core™ i3
Processor model *
i3-3217U
Processor cores
2
Processor threads
4
Processor frequency *
1.8 GHz
System bus rate
5 GT/s
Processor cache
3 MB
Processor cache type
Smart Cache
Processor socket
BGA 1023
Processor lithography
22 nm
Processor operating modes
64-bit
Processor series
Intel Core i3-3200 Mobile Series
Processor codename
Ivy Bridge
Bus type
DMI
FSB Parity
No
Stepping
L1
Thermal Design Power (TDP)
17 W
Tjunction
105 °C
Maximum number of PCI Express lanes
16
PCI Express slots version
2.0
PCI Express configurations
1x16, 2x8, 1x8+2x4
CPU multiplier (bus/core ratio)
18
ECC supported by processor
No
Memory
Internal memory *
4 GB
Internal memory type
DDR3L-SDRAM
Memory clock speed
1600 MHz
Memory layout (slots x size)
1 x 4 GB
Memory slots
2x SO-DIMM
Storage
Total storage capacity *
500 GB
Storage media *
HDD
Total HDDs capacity
500 GB
Number of HDDs installed
1
HDD capacity
500 GB
HDD interface
SATA
HDD speed
5400 RPM
Optical drive type *
DVD Super Multi
Card reader integrated
Yes
Compatible memory cards
SD
Graphics
Discrete graphics card model *
NVIDIA® GeForce® 820M
Discrete graphics memory type
GDDR3
On-board graphics card *
Yes
Discrete graphics card *
Yes
On-board graphics card family
Intel® HD Graphics
On-board graphics card model *
Intel® HD Graphics 4000
On-board graphics card base frequency
350 MHz
On-board graphics card dynamic frequency (max)
1050 MHz
On-board graphics card ID
0x166
Audio
Number of built-in speakers
2
Built-in microphone
Yes
Camera
Front camera
Yes
Network
Wi-Fi
Yes
Top Wi-Fi standard *
Wi-Fi 4 (802.11n)
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100 Mbit/s
Bluetooth
No
Ports & interfaces
USB 2.0 ports quantity *
2
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
1
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
S/PDIF out port
No
Ports & interfaces
Microphone in
No
Combo headphone/mic port
Yes
Docking connector
No
ExpressCard slot
No
CardBus PCMCIA slot type
No
SmartCard slot
No
Keyboard
Pointing device
Touchpad
Numeric keypad *
No
Keyboard layout
QWERTY
Software
Operating system architecture
64-bit
Operating system installed *
Windows 8.1
Processor special features
Intel® Wireless Display (Intel® WiDi)
Yes
Intel® My WiFi Technology (Intel® MWT)
Yes
Intel® Anti-Theft Technology (Intel® AT)
Yes
Intel® Identity Protection Technology (Intel® IPT)
Yes
Intel® Hyper Threading Technology (Intel® HT Technology)
Yes
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
Yes
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
Yes
Intel® Insider™
Yes
Intel® Quick Sync Video Technology
Yes
Intel Flex Memory Access
Yes
Intel® Smart Cache
Yes
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
No
Intel Enhanced Halt State
Yes
Intel VT-x with Extended Page Tables (EPT)
Yes
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Idle States
Yes
Thermal Monitoring Technologies
Yes
Processor package size
31 x 24 mm
Supported instruction sets
AVX
Processor code
SR0N9
CPU configuration (max)
1
Embedded options available
No
Graphics & IMC lithography
22 nm
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Identity Protection Technology version
1.00
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
Yes
Intel FDI Technology
Yes
Intel Rapid Storage Technology
No
Intel Fast Memory Access
Yes
Processor ARK ID
65697
Conflict-Free processor
Yes
Integrated 4G WiMAX
Yes
Battery
Battery technology
Lithium-Ion (Li-Ion)
Number of battery cells
4
Battery capacity *
41 Wh
Power
AC adapter power
65 W
DC-in jack
Yes
Security
Cable lock slot
Yes
Cable lock slot type
Kensington
Sustainability
Sustainability certificates
EPEAT Silver, ENERGY STAR
Weight & dimensions
Width
345 mm
Depth
244 mm
Height
25.3 mm
Weight *
1.96 kg
Source Review comments Score
notebookcheck.net
Updated:
2015-01-16 05:45:26
HP adds a new model to its low-budget laptop range dubbed HP 15-g005ng. The product line has not been given its own name like Compaq or Pavilion - with exception of the number 15. An AMD Beema APU clocks inside the laptop. Read in our report whether HP pr...
Good Screen's decent contrast, Quiet operation, Does not heat up excessively, Good battery runtimes...
Bad Dark, viewing angle dependent screen, Fast Ethernet only, No maintenance cover, 12month warranty only...
Bottom line Office, Internet, video playback - those are, roughly speaking, the application fields that HP's 15-g005ng can manage. The installed APU provides enough power to mingle in these fields. The laptop always operates quietly, and does not get particularly wa...
74%
notebookcheck.net
Updated:
2015-05-21 05:17:13
Average. The HP 15 is a simple office laptop for home use. The laptop does not shine in any area, except the CPU, but it does offer a decent package. Sadly, the manufacturer has left a lot of room for complaint...
Bottom line The HP 15-r220ng. Test model provided by HP Store The HP 15-r220ng is a simple office notebook in the 15.6 inch format. The Broadwell processor of the notebook offers sufficient performance for everyday use. Overall, the notebook is quiet and does not he...
75%
computerworld.com
Updated:
2015-08-22 05:59:27
If I didn't know better, I'd say HP had something to prove. Early on in this reviews round-up HP sent over its Pavilion x360 11T Touch Select—a beautiful machine, and already one of our top recommendations in the sub-$500 range. And then at the eleventh h...
0%
networkworld.com
Updated:
2015-08-22 05:59:27
If I didn't know better, I'd say HP had something to prove. Early on in this reviews round-up HP sent over its Pavilion x360 11T Touch Select—a beautiful machine, and already one of our top recommendations in the sub-$500 range. And then at the eleventh h...
0%
pcworld.com_techhive.com
Updated:
2015-08-22 05:59:27
If I didn't know better, I'd say HP had something to prove. Early on in this reviews round-up HP sent over its Pavilion x360 11T Touch Select—a beautiful machine, and already one of our top recommendations in the sub-$500 range. And then at the eleventh h...
Good Excellent balance of design and power, Sleek, understated trackpad...
Bad Underwhelming display, Filled with unwanted software...
Bottom line The HP 15t Touch is proof if you put as much care and design love into a $500 laptop as you would a $1,000 laptop, good things happen...
80%
Laptopmag.com
Updated:
2015-08-22 05:59:27
The HP 15t Touch is a notebook built to catch your eye, both with its colorful design as well as its inviting price tag. This entry-level laptop sports a 15.6-inch HD touch screen, a supersnappy keyboard and enough battery life to get you through your aft...
Good Excellent keyboard, Stylish color options, Decent battery life, Touch screen for cheap...
Bad Inconsistent touchpad, Tons of bloatware...
Bottom line The HP 15t Touch sports an attractive design, snappy keyboard and solid battery life but comes with too much bloatware...
70%
notebookcheck.net
Updated:
2016-10-29 04:08:33
A laptop doesn't have to be expensive: HP's 14-r003ng is available for around 350 Euros . However, the device sooner shines with its looks and not with its spec sheet. The buyer only gets a solid browsing machine and should not have any special demands fo...
Good Good looks, Relatively decent casing, Good price:performance ratio...
Bad Middling screen, 12-month warranty only...
Bottom line HP 14-r003ngOverall, HP's 14-r003ng proved to be a suitable and reliable entry solution for anyone who wants a laptop for browsing and office tasks. Although there are still less expensive netbooks, tablets or convertibles, they either do not have a DVD d...
75%