location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA DR-M1060 Sheet-fed scanner 600 x 600 DPI A3 White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-M1060
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9392B003 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4528472106410
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 294642
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:31:04
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageFORMULA DR-M1060 Sheet-fed scanner 600 x 600 DPI A3 White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A3
  • - Maximum scan size: 300 x 432 mm Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC 32.5 W
More>>>
Scanning
Maximum scan size *
300 x 432 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Input colour depth
24 bit
Greyscale levels
256
ADF scan speed (b/w, A3)
60 ppm
ADF scan speed (colour, A3)
60 ppm
Black/white scanning colour modes
Grayscale
Design
Scanner type *
Sheet-fed scanner
Product colour *
White
Built-in display *
No
Performance
Sensor type *
CMOS CIS
Light source
RGB LED
Daily duty cycle (max) *
7500 pages
Scan drivers
ISIS, TWAIN
Paper handling
Maximum ISO A-series paper size *
A3
Ports & interfaces
USB port *
Yes
Ports & interfaces
USB version
2.0
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
32.5 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Weight & dimensions
Weight
6.1 kg
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Yes
Operational conditions
Operating temperature (T-T)
10 - 32.5 °C
Operating relative humidity (H-H)
20 - 85%
Other features
Dimensions (WxDxH)
424 x 246 x 120 mm
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
84716070
Source Testseek summary Average rating
Reviews
Updated:
2015-02-11 01:59:09
Uk has collected 3 expert reviews for Canon imageFORMULA DR-M1060 Sheet-fed scanner 600 x 600 DPI A3 White and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
techadvisor.co.uk
Updated:
2015-02-11 01:59:02
The Canon DR-M1060 may be one of the most expensive scanners we've reviewed yet. But it's by no means alone in a £1500+ marketplace. Indeed, as a sheetfed that can use its automatic document feeder (ADF) to process large volumes of A3-size documents, it's...
Bottom line The Canon DR-M1060 does lack a few of the more advanced features (direct network support, barcode detection as standard) that you might get from the highest end models. However, those do tend to be considerably more expensive again. For larger businesses...
80%
pcmag.com
Updated:
2015-02-11 01:58:56
If you have to scan multipage, tabloid-size (11-by-17-inch) documents fairly often, but don't have particularly heavy-duty scan needs, put the Canon imageFormula DR-M1060 document scanner ($2,995) on your must-see list. Bigger than most desktop scanners...
Good Handles tabloid (11-by-17 inch) and larger paper. Duplexer. Extraordinarily fast text recognition for scanning to searchable PDF files.
Bad Raw scan speed is slower than the claimed speed in our tests. Speed for scanning to searchable PDF format is uneven on several programs...
Bottom line If your small office or workgroup needs to scan up to tabloid-size (11-by-17-inch) originals and even larger, the Canon imageFormula DR-M1060 document scanner is a strong contender...
80%
pcmag.com
Updated:
2020-06-11 03:58:17
If you have to scan multipage, tabloid-size (11-by-17-inch) documents fairly often, but don't have particularly heavy-duty scan needs, put the Canon imageFormula DR-M1060 document scanner ($2,995) on your must-see list. Bigger than most desktop scanners...
0%
Brand Image Product code Product Stock Price from
Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic
(show image)
9706B003 DR-C225 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
España 2 distributor(s)
France 1 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 2 distributor(s)
United Kingdom 2 distributor(s)
Danmark 3 distributor(s)
Norway 1 distributor(s)
Suomi 2 distributor(s)