location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Orange

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
H3200 Bluetooth
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
G1Y54AA#ABB
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 368372
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Orange
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Orange Ear-hook, In-ear Headset
  • - Wireless Bluetooth 3.0+HS
  • - Intraaural
More>>>
Performance
Product type *
Headset
Wearing style *
Ear-hook, In-ear
Headset type
Monaural
Product colour *
Orange
Country of origin
China
Ports & interfaces
Connectivity technology *
Wireless
Bluetooth
Yes
Bluetooth version
3.0+HS
Headphones
Ear coupling *
Intraaural
Battery
Talk time
6 h
Standby time
150 h
Weight & dimensions
Width
54.9 mm
Depth
17 mm
Height
23.1 mm
Weight
25 g
Packaging data
Package width
98 mm
Package depth
100 mm
Package height
38 mm
Package weight
83 g
Packaging content
Cables included
USB
Other features
User guide
Yes
Source Testseek summary Average rating
Reviews
Updated:
2019-12-01 22:18:14
Uk has collected 1 expert review for HP H3200 Bluetooth Headset Wireless Ear-hook, In-ear Orange but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%