location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon EF-M 55-200mm f/4.5-6.3 IS STM Lens – Graphite

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EF-M 55-200mm f/4.5-6.3 IS STM Lens – Graphite
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9517B005 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4549292009873
Category:
The light-gathering device of a camera, typically containing a group of compound lenses. Lenses come in different lengths, with very long lens used for long-distance photography.
Camera Lenses Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 159318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Oct 2023 12:27:15
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon EF-M 55-200mm f/4.5-6.3 IS STM Lens – Graphite
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Component for: SLR Standard zoom lens Black
  • - Lens structure (elements/groups): 17/11
  • - Maximum aperture number: 32
  • - Closest focusing distance: 1 m
More>>>
Lens system
Component for *
SLR
Lens type *
Standard zoom lens
Lens structure (elements/groups) *
17/11
Lens viewing angle, horizontal
6.5°
Lens viewing angle, vertical
4.33°
Lens viewing angle, diagonal
27.86 - 7.86°
Focal length range
55 - 200 mm
Minimum aperture number *
4.5
Number of diaphragm blades
7
Closest focusing distance *
1 m
Maximum aperture number *
32
Minimum focal length (35mm film equiv)
88 mm
Lens system
Maximum focal length (35mm film equiv)
320 mm
Image sensor format
APS-C
Lens mount interface *
Canon EF-M
Image stabilizer
Yes
Performance
AF actuator
STM
Maximum magnification
0.21x
Compatibility
Canon
Design
Product colour
Black
Weight & dimensions
Length
86.5 mm
Weight
260 g
Diameter *
6.09 cm
Filter size *
52 mm
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 11:09:33
Uk has collected 7 expert reviews for Canon EF-M 55-200mm f/4.5-6.3 IS STM Lens – Graphite and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
photoreview.com.au
Updated:
2016-12-17 01:32:12
Unfortunately, while it's two thirds of an f-stop faster than the 18-55mm lens at 55mm, the maximum aperture of f/6.3 at 200mm is pretty slow so you'll need the integrated stabiliser when taking handheld shots in dim lighting.Canon's EF-M 55-200mm f/4.5-6...
Bottom line Despite being relatively slow at its longer focal lengths, the EF-M 55-200mm f/4.5-6.3 IS STM lens is small and light and relatively inexpensive. It delivers good centre sharpness but suffers from edge softness. Its stabilisation system is also quite effe...
88%
The-digital-picture.com
Updated:
2015-09-10 11:09:33
Bringing you this site is my full time job (typically 60-80 hours per week). Thus, I depend solely on the commissions received from you using the links on this site to make any purchase. I am grateful for your support! - BryanBuy Now ►Where you buy your g...
0%
dxomark.com
Updated:
2015-09-10 11:09:33
Today Canon has extended their range of lenses for their EOS M hybrid camera system with a new Canon EF-M 55-200mm f/4.5-6.3 IS STM. The first telephoto zoom lens for the EOS E hybrid system, the new lens features both image stabilisation and Canon STM au...
0%
pcmag.com
Updated:
2015-11-06 01:08:39
Mirrorless camera bodies are often quite compact, but when you attach a longer lens to them that size advantage is diminished. The Canon EF-M 55-200mm f/4.5-6.3 IS STM ($349.99) is one of the smaller telezooms available for APS-C mirrorless systems. It ba...
Good Good center sharpness, Compact design, Image stabilization...
Bad Plastic lens mount, Some edge softness, Pincushion distortion when zoomed in, Dim corners when shooting Raw, Narrow aperture...
Bottom line The Canon EF-M 55-200mm f/4.5-6.3 IS STM is small and light, but it doesn't capture as much light as similar lenses for SLRs...
60%
Country Distributor
Nederland 1 distributor(s)
Magyarország 1 distributor(s)
Deutschland 2 distributor(s)
United Kingdom 1 distributor(s)