location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Garmin nüvi 205W navigator Handheld 10.9 cm (4.3") LCD Touchscreen 172.93 g Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Garmin Check ‘Garmin’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
nüvi 205W
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
010-00718-40 show
Show alternative article codes used in the online market place
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘Garmin’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Garmin: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22551
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:59:03
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Garmin nüvi 205W navigator Handheld 10.9 cm (4.3") LCD Touchscreen 172.93 g Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Handheld 10.9 cm (4.3") Black
  • - Auto
  • - Touchscreen 480 x 272 pixels
  • - Lithium-Ion (Li-Ion)
More>>>
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 06:20:41
Uk has collected 6 expert reviews for Garmin nüvi 205W navigator Handheld 10.9 cm (4.3") LCD Touchscreen 172.93 g Black and the average expert rating is 63 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
63%
Source Review comments Score
brighthub.com
Updated:
2011-07-31 06:20:16
The Garmin nuvi 205W model is a GPS unit that excels at common GPS functions and even adds some extra features that you wouldn't expect from such a low-priced navigation unit. It may not be the best, but it offers solid navigation and road directions...
40%
devhardware.com
Updated:
2011-07-31 06:20:22
For many shoppers interested in purchasing a GPS for their car or travel needs, there sometimes lies the dilemma: do I go cheap, or risk it and pay a lot for a GPS that does more than what I really need, which is navigation? Not everyone needs a GPS th...
Bottom line For its price, the Garmin Nuvi 205W cannot be beat when it comes to performance. The menu interface is very simple and user friendly. Directions can be obtained either by entering an address or searching for a POI. The 205W turns on and obtains a sign...
0%
gpslodge.com
Updated:
2011-07-31 06:20:34
The Garmin Nuvi 205W/255W were announced earlier this year and are quickly taking their place as solid entry level units in the Garmin line-up. The Nuvi 205W/255W offer a series of new tweaks that I have quickly come to appreciate and enjoy.The Nuvi 20...
0%
gpstracklog.com
Updated:
2011-07-31 06:20:39
The Garmin nuvi 205W is one of Garmins newest entry level navigators and, as part of the nuvi 2x5 series, its loaded with features previously unavailable in the nuvi line or found only in high-end models. More about that in a moment; first the basic...
0%