location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

MSI 970 GAMING AMD 970 Socket AM3+ ATX

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
MSI Check ‘MSI’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
970 GAMING
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7693-040R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4719072353988
Category:
The motherboard or mainboard is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. The standard form factor (size) for motherboards is ATX, you need at least a midi-tower to fit one of those in. Micro-ATX motherboards are often more complete and have more onboard devices, like a video board and fit in smaller cases, but are generally less expandable.
Motherboards Check ‘MSI’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by MSI: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 236011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:36:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points MSI 970 GAMING AMD 970 Socket AM3+ ATX
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Socket AM3+ AMD Athlon FX, AMD Athlon II, AMD Sempron
  • - PC ATX AMD 970 Realtek ALC1150 7.1 channels
  • - DDR3-SDRAM 4 DIMM Maximum internal memory: 32 GB
  • - SATA
  • - 2-Way CrossFireX, 2-Way SLI
  • - BIOS type: UEFI Clear CMOS jumper
  • - Gigabit Ethernet
More>>>
Processor
Processor manufacturer *
AMD
Processor socket *
Socket AM3+
Compatible processor series *
AMD Athlon FX, AMD Athlon II, AMD Sempron
Memory
Supported memory types *
DDR3-SDRAM
Number of memory slots *
4
Memory slots type
DIMM
Memory channels
Dual-channel
Supported memory clock speeds
1066, 1333, 1600, 1866 MHz
Maximum internal memory *
32 GB
Storage controllers
Supported storage drive interfaces *
SATA
RAID levels
0, 1, 5, 10
Graphics
Parallel processing technology support *
2-Way CrossFireX, 2-Way SLI
Internal I/O
USB 2.0 connectors *
3
USB 3.2 Gen 1 (3.1 Gen 1) connectors *
1
Number of SATA connectors
6
Front panel audio connector
Yes
ATX Power connector (24-pin)
Yes
CPU fan connector
Yes
Number of chassis fan connectors
1
Chassis intrusion connector
Yes
Peripheral (Molex) power connectors (4-pin)
1
EPS power connector (8-pin)
Yes
TPM connector
Yes
Serial port headers
1
Rear panel I/O ports
USB 2.0 ports quantity *
8
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
2
Ethernet LAN (RJ-45) ports *
1
PS/2 ports quantity
1
Headphone outputs
6
Microphone in
Yes
S/PDIF out port
Yes
Network
Ethernet LAN
Yes
Ethernet interface type
Gigabit Ethernet
Features
Motherboard chipset *
AMD 970
Motherboard southbridge
AMD SB950
Audio chip
Realtek ALC1150
Audio output channels *
7.1 channels
Component for *
PC
Motherboard form factor *
ATX
Motherboard chipset family *
AMD
Power source type
ATX
Expansion slots
PCI Express x1 slots
2
PCI Express x1 (Gen 2.x) slots
2
PCI Express x16 slots
2
PCI Express x16 (Gen 2.x) slots
2
PCI slots
2
BIOS
BIOS type *
UEFI
Clear CMOS jumper
Yes
Weight & dimensions
Width
305 mm
Depth
244 mm
Source Testseek summary Average rating
Reviews
Updated:
2014-08-09 10:19:49
Uk has collected 42 expert reviews for MSI 970 GAMING AMD 970 Socket AM3+ ATX and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
apcmag.com
Updated:
2015-01-11 04:20:40
Intel might still have the edge on single threaded applications, but an AMD system can give very solid multi-threaded performance without blowing the budget. Built on the ATX form factor, the board has an AM3+ socket and will support Athlon II, Phenom II...
70%
kitguru.net
Updated:
2015-01-11 04:20:53
As model names go, the MSI 970 Gaming sends a direct message in no uncertain terms. This motherboard uses an AMD 970 chipset that supports socket AM3+ and is aimed at punters who wish to build a PC using an AMD FX processor. The Gaming part of the name co...
Good Low price, Backwards support for AM3 and AM3processors, Killer Gigabit NIC, Sound Blaster Cinema 2 software, Gaming peripheral ports, Support for dual graphics cards, Smart styling, Effective Click BIOS is easy to navigate using a mouse, Solid performance...
Bad AMD 970 chipset does not support USB 3.0, OC Genie 4 barely overclocks the FX8350 CPU, The passive coolers require a decent amount of air flow to avoid problems, Poor positioning of the EPS power connector...
Bottom line The MSI 970 Gaming motherboard looks very smart in appearance with a colour scheme that is mainly black with a hint of red. This has a downside as the board is slightly more complicated to set up than we would like, thanks to the absence of colour coding...
80%
Bit-Tech.net
Updated:
2015-01-11 04:20:58
Specifications Chipset AMD 970 Form factor ATX CPU support AMD Socket AM3+ (Athlon/ Phenom) Memory support Dualchannel, 4 slots, max 32GB Sound 8channel Realtek ALC1150 NetworkingKiller E2205 Ports 6 x SATA 6Gbps, 4 x USB 3.0 (2 via header), 14 x USB 2...
Bottom line The 970 Gaming put in some solid benchmark results and despite a few hiccups, namely the very average on-board audio and poor SATA 6Gbps write speed, did manage to overclock out test CPU to 4.6GHz, which isn't bad at all for a £70 motherboard. What's more...
81%
apcmag.com
Updated:
2015-02-22 17:24:49
Intel might still have the edge on single threaded applications, but an AMD system can give very solid multi-threaded performance without blowing the budget. Built on the ATX form factor, the board has an AM3+ socket and will support Athlon II, Phenom II...
70%
hardwarecanucks.com
Updated:
2015-04-04 10:08:23
Due to what we can only describe as stagnating CPU development and a palpable lack of reader interest, we haven't actually reviewed an AMD AM3+ motherboard since all the way back in May 2011. Surprisingly - and regrettably - there really hasn't been any h...
Bottom line At this point in time, unless you are truly brand loyal, we can't in good conscience recommend spending top dollar on any AMD-based motherboard since the available processors just aren't comparable to Intel's offerings. MSI probably agrees with us, which...
0%
tweaktown.com
Updated:
2016-11-24 11:58:29
Today we are going to take a look at an AMD motherboard, a refreshing change from the typical Intel focused content. While Intel releases new chipsets as often as Marvel Comics movies come out, AMD is more at the pace of the Star Wars franchise. There are...
Bottom line The 970-Gaming SLI is an awesome value product. There are four varieties of USB ports on the back panel IO; you get USB 2.0 ports with extra power, normal USB 2.0, USB 3.0, and USB 3.1. You get 20 Gbps M.2, 2-way CrossFireX/SLI support in mechanically re...
90%
liveatpc.com
Updated:
2016-11-24 11:58:29
By DinThe socket AM3+ (and its original AM3) has been around for some time and had originally been introduced to cater for the Bulldozer-based CPU. Compared to the LGA changing history of the Blue Camp, AMD meanwhile usually maintains a processor socket d...
Bottom line Your AMDmirable PartnerMSI Gaming 970By DinThe socket AM3+ (and its original AM3) has been around for some time and had originally been introduced to cater for the Bulldozer-based CPU. Compared to the LGA changing history of the Blue Camp, AMD meanwhile u...
88%
HEXUS.net
Updated:
2016-11-24 11:58:29
AMD's AM3+ socket and associated chipsets have been on the market since 2011, which is a long time in the fast-moving world of desktop PC technology. The age of AM3+ poses a challenge for consumers looking to get the best value for money in their next bui...
Good Gaming audio and networking, Aggressive pricing, Updated feature-set, Capable overclocker...
Bad Mediocre USB 3.0 implementation...
Bottom line The MSI 970 Gaming motherboard sports an aggressive price tag of £80 ($100). Whether it needs to be that aggressively-priced is questionable. MSI, we feel, could have considered the 990FX chipset for enhanced PCIe lane availability while only marginally i...
0%
homemediaportal.com
Updated:
2017-05-13 10:52:47
The MSI 970 Gaming AMD AM3 ATX motherboard is a solution designed to take the latest AMD processors and of course with gaming being the main focus. MSI produce some great products and the MSI 970 Gaming motherboard is a best seller on Amazon. The motherbo...
Bottom line If you are a PC gamer or building a gaming HTPC and you want to use AMD processor architecture then you need this motherboard. At HMP we have reviewed a number of motherboards designed for gaming but we have not seen a motherboard with so much considerati...
0%
pcmag.com
Updated:
2015-01-11 04:20:35
AMD's FX 970 chipset hasn't gotten much attention lately, but with the recent price drop on the AMD FX-9590, plenty of system builders will be interested in the new MSI 970 Gaming motherboard ($99.99), which offers support for the chipset with an attracti...
Good Attractive styling. Surprisingly low price. Support for two graphics cards and AMD's FX-9590. Robust software suite includes RAMDisk app. High-end audio and Ethernet.
Bad Only two USB 3.0 ports on I/O plate. Limited PCIe lanes, PCIe 2.0 for dual-video-card configs. Its 970 chipset means some modern features are absent...
Bottom line The MSI 970 Gaming is a stylish black and red motherboard that boasts a Qualcomm Killer Ethernet chip, audio-grade capacitors, and a sub-$100 price, although the chipset is somewhat dated...
0%
computershopper.com
Updated:
2015-01-11 04:20:36
Any realistic observer of the PC-upgrades market would say that the FX family has been a bit neglected in recent years, and we'd have to agree. Even so, the line of processors has seen some updates in 2014, including the AMD FX-8370 and FX-8370E , as well...
Good Surprisingly low price, given looks, features, Support for two graphics cards and AMD's power-hungry FX-9590, High-end audio and Ethernet features, Attractive black-and-red styling, Robust software suite includes RAMDisk app...
Bad Aging 970 chipset means some modern features are absent, Only two USB 3.0 ports on I/O plate, Limited PCIe lanes, PCIe 2.0 for dual-video-card configs...
Bottom line Those looking to build an affordable, attractive AMD-based gaming PC will like the MSI 970 Gaming, with its Killer Ethernet chip, audio-grade capacitors, and sleek black PCB. The chipset's circa 2011, but considering the board's features, looks, and unde...
80%
guru3d.com
Updated:
2015-01-11 04:20:40
There have been a lot of Intel reviews lately, but if you are on a budget and want an 8-core processor for under 200 USD to combine with an attractive motherboard, then we think we may have found the answer. Join us as we review the MSI 970 Gaming, an aff...
Bottom line As stated in the first paragraph, MSI has a truly lovely offering with the MSI 970 Gaming. Here is a tip, if you want value for money then bypass the processor we used today. Pick up the AMD FX-8320 Black Edition. It's the cheaper 8-core processor for on...
80%
pcper.com
Updated:
2015-01-11 04:20:44
MSI has refined their "Gaming" series of products with a distinctive look that catches the eye.This does not mean that the AM3+ ecosystem is non-viable to both AMD and consumers. While Intel has stayed ahead of AMD in terms of IPC, TDP, and process techno...
Bottom line When I first caught sight of the MSI 970 Gaming board, I was quite excited that someone was revitalizing the AM3+ ecosystem with a new and interesting board.  Here was a board that looked great, had some really good features, and did not cost an arm and a...
0%
overclock3d.net
Updated:
2015-01-11 04:20:56
It can't have escaped your notice that the latest Maxwell GPUs have been released from nVidia. Normally this means us having to endure a reference model with the high temperatures and noise that usually entails whilst wondering what the partner cards will...
Bottom line Mon Dieu. C'est un morceau de matériel très puissant. So much so we've become French for a moment.We know that the trend in hardware is towards lighter, thinner, more efficient, cooler, quieter and all the other things that help make our daily lives more...
0%
benchmarkreviews.com
Updated:
2015-01-17 12:00:26
AMD has apparently ceded the high end desktop market to Intel with the cancellation of the Steamroller architecture for their FX-series CPUs. However, they've been fighting back aggressively on the performance-for-the-dollar front. Still, the 970 chipset...
Good Good overclockability, Excellent bang for the buck, Pushes 970 chipset beyond its specifications...
Bad Minimalist feature set; lacks native support for new interfaces, — AMD's dubious commitment to the desktop market, — No hardware buttons, — OC Genie disables XMP...
Bottom line Although MSI offers a variety of Gaming motherboards, the MSI 970 Gaming is the only AMD gaming motherboard in their lineup. If you want to step up to the top-end 990FX chipset, your only MSI choice is the MSI 990FXA-GD80 , a “mainstream” motherboard, alt...
89%
anandtech.com
Updated:
2015-01-30 02:51:35
Despite the age of AMD's Vishera CPU architecture, we recently saw the release of two new lower powered 95W quad-module processors. The lower of the two, the FX-8320E , was earmarked for AMDs 970 platform due to the price point and target market of single...
Bottom line Regardless of the conclusions derived from the new FX-E series of processors from AMD, they see the $600 PC gaming market as a vibrant source of sales and upgrades. When it comes the FX-8320E and FX-8370E, their argument is always about performance to an...
0%
HEXUS.net
Updated:
2015-02-02 02:41:40
AMD's AM3+ socket and associated chipsets have been on the market since 2011, which is a long time in the fast-moving world of desktop PC technology. The age of AM3+ poses a challenge for consumers looking to get the best value for money in their next bui...
Good Gaming audio and networking, Aggressive pricing, Updated featureset, Capable overclocker...
Bad Mediocre USB 3.0 implementation...
Bottom line The MSI 970 Gaming motherboard sports an aggressive price tag of £80 ($100). Whether it needs to be that aggressively-priced is questionable. MSI, we feel, could have considered the 990FX chipset for enhanced PCIe lane availability while only marginally i...
0%
proclockers.com
Updated:
2015-04-06 06:48:30
MSI's gaming series motherboards aren't only limited to the Intel platform now that MSI has also introduced the gaming series line to the AMD boards. For the AM3+ platform, MSI released the MSI 970 Gaming motherboard which we will be reviewing today. We w...
Good Good price/performance ratio, Good multi-core performance (vs Intel i5), Good aesthetics...
Bad Lower memory support (vs Intel 9 series)...
Bottom line Comparing AMD versus Intel platforms is an endless debate and this review could really spark the decade old rivalry between the two chip makers. Hence, I can clearly draw certain lines that are obvious coming from the test and benchmark results of the MSI...
0%
modders-inc.com
Updated:
2015-04-16 04:54:22
Trying to play catch up with the latest and greatest will cost you a pretty penny. The average enthusiast tries to acquire the best technologies for cheap; the same goes for gamers since most everyone wants to save money. If your budget is a little over $...
Bottom line Gaming on a budget can be tough, especially when tough economic times or living in a developing country dictates that every penny must be saved. I have been there and let me tell you its not fun. Even now that things are better, I am still being cautious...
0%
Brand Image Product code Product Stock Price from
MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX MSI Z97A GAMING 7 Intel® Z97 LGA 1150 (Socket H3) ATX
(show image)
7916-010R Z97A GAMING 7 0.00
(excl. VAT)
0 (incl. VAT)