location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 1m 3ft White Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1M

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
1m 3ft White Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1M
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USBLT1MWS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030857482 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 195502
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:49:22
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.0 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USBLT1MWS user manual (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 1m 3ft White Apple 8-pin Slim Lightning to USB Cable for iPhone iPod iPad - Thin Apple Lightning to USB Charger / Sync Cable - Discontinued, Limited Stock, Replaced by RUSBLTMM1M
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 1 m
  • - Lightning Straight Male
  • - USB A Straight Male
  • - Connector contacts plating: Nickel
  • - USB 2.0 480 Mbit/s
  • - White
  • - 1 pc(s)
More>>>
Features
Cable length *
1 m
Connector 1 *
Lightning
Connector 2 *
USB A
Connector 1 gender *
Male
Connector 2 gender *
Male
Connector 1 form factor
Straight
Connector 2 form factor
Straight
Connector contacts plating
Nickel
Product colour *
White
USB version
USB 2.0
Maximum data transfer rate
480 Mbit/s
Jacket material
Polyvinyl chloride (PVC)
Plug and Play
Yes
Certificates
Compliance certificates
RoHS
Certificates
Certification
CE
Weight & dimensions
Weight
15 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
67 mm
Package depth
147 mm
Package height
16 mm
Package weight
26 g
Logistics data
Harmonized System (HS) code
85177900
Master (outer) case width
347 mm
Master (outer) case length
361 mm
Master (outer) case height
275 mm
Products per master (outer) case
200 pc(s)
Brand Image Product code Product Stock Price from
StarTech.com 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad StarTech.com 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad
(show image)
USBLT1MGN 1m (3ft) Green Apple 8-pin Lightning Connector to USB Cable for iPhone / iPod / iPad 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
United Kingdom 3 distributor(s)
United States 1 distributor(s)
Nederland 1 distributor(s)