location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
imageFORMULA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DR-C225
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9706B002 show
Show alternative article codes used in the online market place
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 115309
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:42:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Scanner type: Sheet-fed scanner 600 x 600 DPI
  • - Colour scanning Duplex scanning
  • - A4
  • - Maximum scan size: 216 x 3000 mm Sensor type: CMOS CIS
  • - USB port
  • - Power supply type: AC 12.8 W
More>>>
Scanning
Maximum scan size *
216 x 3000 mm
Optical scanning resolution *
600 x 600 DPI
Colour scanning
Yes
Duplex scanning *
Yes
Output colour depth
24 bit
Film scanning
No
Greyscale levels
256
ADF scan speed (b/w, A4)
25 ppm
ADF scan speed (colour, A4)
25 ppm
Duplex ADF scan speed (b/w, A4)
50 ipm
Duplex ADF scan speed (colour, A4)
50 ipm
Design
Scanner type *
Sheet-fed scanner
Product colour *
Black, Silver
Performance
Sensor type *
CMOS CIS
Light source
RGB LED
Scan drivers
ISIS, TWAIN
Input capacity
Standard input capacity
30 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Ports & interfaces
USB port *
Yes
USB version
2.0
Ports & interfaces
Standard interfaces
USB 2.0
Power
Power supply type *
AC
Power consumption (typical)
12.8 W
Power consumption (standby)
1.9 W
Power consumption (off)
0.5 W
AC input frequency
50 - 60 Hz
Input voltage
100-240 V
Weight & dimensions
Width
300 mm
Depth
235 mm
Height
339 mm
Weight
2.6 kg
Packaging content
Drivers included
Yes
Bundled software
CaptureOnTouch Nuance eCopy PDF Pro Office Nuance PaperPort Nuance OmniPage Presto! BizCard Reader Plug-in: Evernote, SharePoint, GoogleDocs, SugarSync, Dropbox, OneDrive EMC Captiva Cloud Runtime controls
Sustainability
Sustainability certificates
ENERGY STAR
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Yes
Other features
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 04:58:30
Uk has collected 7 expert reviews for Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Silver and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
uk.hardware.info
Updated:
2020-02-23 21:39:56
For the digitizing of documents you can use the scanner on a multifunctional printer. However, if you have a lot of scanning to do you might want to purchase a standalone scanner. We tested 7 desktop scanners. Everyone that has read about digitizing h...
Bottom line If you are looking for a document scanner that can fit on your desk, there is plenty of choice. Out of the seven models we tested, two stand out in our opinion: the Brother ADS-2800W and the Fujitsu ScanSnap iX500. The Brother is the most complete in te...
0%
pcmag.com
Updated:
2017-05-01 04:58:30
The imageFormula DR-C225 ($449) is exactly the sort of highly capable document scanner Canon is known for. It delivers fast speed for the price, scans to searchable PDF format almost as quickly as to image format, offers impressively accurate optical char...
Good Duplex scanning. Fast text recognition for scanning to searchable PDF format. Excellent recognition accuracy. Comes with several top-tier application programs.
Bad Business card recognition is a little weak...
Bottom line The Canon imageFormula DR-C225 document scanner delivers fast scans with excellent text-recognition accuracy, and it comes with a highly useful collection of top-tier application programs...
90%
techgearlab.com
Updated:
2018-07-20 06:52:05
The Canon ImageFormula DR-C225 performs quite well all around, but other stronger contenders in the same price range make it a hard sell for most people. The Canon ImageFormula has the best text recognition capabilities of any of the models we tested...
Good Great character recognition, quite fast...
Bad Relatively poor scan quality for the price, particularly for color documents...
Bottom line The Canon ImageFormula DR-C225 offers the best optical character recognition we tested, but otherwise it is outdone by other models in the same price range...
75%
pcmag.com
Updated:
2020-02-23 21:39:56
The Canon imageFormula DR-C225W ($549) is likely to be either of no interest at all or exactly the scanner you're looking for. If you don't need either a shared scanner that you can connect to your network by Wi-Fi or a personal scanner you can connect by...
Good Duplex (two-sided) scanning. Wi-Fi and Wi-Fi Direct. Fast text recognition for scanning to searchable PDF format. Excellent text-recognition accuracy.
Bad Although business-card recognition is good enough to be useful, it's well short of excellent...
Bottom line The Canon imageFormula DR-C225W document scanner can connect by Wi-Fi for network scanning and also lets you connect directly from mobile devices...
80%
pcmag.com
Updated:
2020-06-11 03:58:18
The imageFormula DR-C225 ($449) is exactly the sort of highly capable document scanner Canon is known for. It delivers fast speed for the price, scans to searchable PDF format almost as quickly as to image format, offers impressively accurate optical char...
0%
Brand Image Product code Product Stock Price from
Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic Canon imageFORMULA DR-C225 Sheet-fed scanner 600 x 600 DPI A4 Black, Metallic
(show image)
9706B003 DR-C225 0.00
(excl. VAT)
0 (incl. VAT)