location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J4620DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J4620DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J4620DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0125026376912 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 242898
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2025 20:13:01
The date of the most recent change of this product data-sheet in Icecat.
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Copy speed (black, normal quality, A4)
12 cpm
Copy speed (colour, normal quality, A4)
9 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
A4 (210 x 297)
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, E-mail Server, File, FTP, Image, Memory card, OCR, USB
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, TWAIN, WIA
Scan speed (black, normal quality)
3.37s
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
China
Input & output capacity
Total input capacity *
150 sheets
Total output capacity *
50 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
20 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Coated paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
2L, Executive, Index card, L, Ledger (media size), Legal, Letter
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
10, C5, DL, Monarch
Photo paper sizes
9x13, 10x15, 13x18, 13x20
Borderless printing media sizes
2L, A3, A4, L, Ledger, Letter
Paper tray media weight
64 - 220 g/m²
Duplex media weight
64 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, NFC, USB 1.1, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Network
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Near Field Communication (NFC)
Yes
Security algorithms
128-bit WEP, 64-bit WEP, SSID, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MiniSDHC, MMC, MMC Mobile, MMC+, MS Duo, MS Micro (M2), MS PRO Duo, SD, SDHC, SDXC
Sound pressure level (printing)
50 dB
Design
Product colour *
Black, White
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
9.4 cm (3.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
32 W
Power consumption (PowerSave)
1.9 W
Power consumption (standby)
5.5 W
Power consumption (off)
0.04 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2008 R2 x64, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64, Windows Server 2012 x64
Minimum storage drive space
50 MB
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
20 - 33 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, Blue Angel, ENERGY STAR
Weight & dimensions
Width
260 mm
Depth
400 mm
Height
570 mm
Weight
9.67 kg
Packaging data
Package width
569 mm
Package depth
265 mm
Package height
398 mm
Package weight
11 kg
Packaging content
Bundled software
Brother ControlCentre 2 NewSoft Presto! PageManager 9 Brother ControlCentre 4 Nuance Paperport 12 SE
Logistics data
Pallet gross height
17.5 cm
Pallet gross weight
280.1 kg
Master (outer) cases per pallet
24 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
24 pc(s)
Technical details
Master (outer) cases per pallet layer
6 pc(s)
Pallet type
800 x 1200 mm
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:17:09
Uk has collected 10 expert reviews for Brother MFC-J4620DW multifunction printer Inkjet A4 6000 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 74 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
74%
Source Review comments Score
digitalversus.com
Updated:
2015-01-10 01:17:09
The Brother MFC-J4620DW is an A3 4-in-1 inkjet printer, capable of front-and-back printing. It has the usual connected services and is aimed at small businesses. It enters the Brother range between the DCP-J4110DW , which has no fax function, and the MFC-...
Good Easy to use, Card reader, Good connectivity (WiFi, NFC), Fast and responsive, Cost per page (5.9 p)...
Bad Quality of image prints, Poor quality photocopies, A3 printing takes a bit of work...
Bottom line Fully-functional and fast, the Brother MFC-J4620DW has some great features and prints quickly. The disappointing quality of image and photo prints was the only thing that stopped it getting that fifth star...
80%
techradar.com
Updated:
2015-06-26 05:03:39
The new MFC-J4620DW sits in the middle of Brother's small/home office range, delivering A3 printing and A4 scanning, copying and faxing, along with the ability to connect directly to a range of cloud-based services such as OneDrive and Dropbox and to a wi...
Good Impressive selection of features, Excellent compatibility and connectivity, Very simple to install and use, A3 printing and decent colour...
Bad Printing on highest quality settings takes time...
Bottom line Brother's MFC-J4620DW is an excellent option for small/home office environments...
80%
techradar.com/au/
Updated:
2015-06-26 05:03:39
The new MFC-J4620DW sits in the middle of Brother's small/home office range, delivering A3 printing and A4 scanning, copying and faxing, along with the ability to connect directly to a range of cloud-based services such as OneDrive and Dropbox and to a wi...
Good Impressive selection of features, Excellent compatibility and connectivity, Very simple to install and use, A3 printing and decent colour...
Bad Printing on highest quality settings takes time...
80%
trustedreviews.com
Updated:
2016-12-27 19:29:40
What is the Brother MFC-J4620DW? Brother has a range of smart SOHO (small office, home office) all-in-ones that share much of the same design while also having the ability to print single A3 sheets. The MFC-J4620DW sits in the middle of this range, but of...
Good Frontpanel USB and card slots, Connect to online storage without PC, Foldaway 20sheet ADF...
Bad Very noisy paper feed, Insipid colour copies, Internal USB/Ethernet connections...
Bottom line The Brother MFC-J4620DW is a well-designed all-in-one, with the added advantage of A3 print, easy touchscreen control and decent wireless support. It's noisy when feeding paper, but it prints quickly and at reasonable cost. While print quality isn't quite...
80%
pcmag.com
Updated:
2015-01-10 01:17:09
The Brother MFC-J4620DW ($179.99) offers one notable feature for a light-duty inkjet multifunction printer (MFP) at its price: the ability to print at up to tabloid (11-by-17) size. The caveat? You have to do it manually, by feeding it one sheet at a time...
Good Prints on single sheets at up to tabloid (11-by-17-inch) size. Compact. Can connect via Wi-Fi, Wi-Fi Direct, and NFC.
Bad Somewhat slow. Subpar graphics. Tabloid-size printing limited to feeding individual sheets. Limited paper capacity...
Bottom line The Brother MFC-J4620DW is a MFP for home-office or micro-office use that can print at up to tabloid size, though you'll have to feed it one sheet at a time to do so...
70%
Country Distributor
Polska 1 distributor(s)