location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 656364-B21-B power supply unit 1200 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
656364-B21-B
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
656364-B21-B
Category:
A power supply unit (PSU) converts mains AC to low-voltage regulated DC power for the internal components of a computer.
Power Supply Units Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 194200
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Power
Total power *
1200 W
AC input voltage *
100 - 240 V
AC input frequency
50 - 60 Hz
Power factor
0.998
Performance
80 PLUS certification *
80 PLUS Platinum
Purpose *
Server
Performance
Compatible products
ProLiant DL360p Gen8, ProLiant DL380p Gen8, ProLiant ML350p Gen8, ProLiant SL250s Gen8
Weight & dimensions
Width
38.1 mm
Depth
190.5 mm
Height
86.3 mm
Weight
1.13 kg
Brand Image Product code Product Stock Price from
HP 4U Redundant Power Supply Enablement Kit power supply unit HP 4U Redundant Power Supply Enablement Kit power supply unit
(show image)
675843-B21 4U Redundant Power Supply Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
HP Redundant Enablement Kit power supply unit HP Redundant Enablement Kit power supply unit
(show image)
664046-B21 Redundant Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)
HPE

HPE Redundant Enablement Kit power supply unit
(show image)
664046-B21 Redundant Enablement Kit 0.00
(excl. VAT)
0 (incl. VAT)