location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother HL-L2340DW laser printer 2400 x 600 DPI A4 Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HL-L2340DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HL-L2340DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0012502638797 show
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 280342
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 27 Feb 2025 13:26:50
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother HL-L2340DW laser printer 2400 x 600 DPI A4 Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Laser
  • - 2400 x 600 DPI
  • - Printing colours: Black
  • - A4 26 ppm
  • - Duplex printing Direct printing
  • - Wi-Fi
  • - Total input capacity: 250 sheets Total output capacity: 100 sheets
  • - Internal memory: 32 MB Built-in processor 266 MHz
More>>>
Printing
Duplex printing mode
Auto
Colour *
No
Print technology *
Laser
Duplex printing *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
26 ppm
Duplex print speed (black, normal quality, A4/US Letter)
8.5 ppm
Warm-up time
9 s
N-up printing
2, 4, 6, 9, 16, 25
Features
Recommended duty cycle
250 - 2000 pages per month
Printing colours *
Black
Number of print cartridges *
1
Country of origin
Vietnam
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
100 sheets
Paper input type
Paper tray
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
1 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Maximum print size
210 x 297 mm
Paper tray media types *
Bond paper, Envelopes, Labels, Plain paper, Recycled paper, Thick paper, Thicker paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Non-ISO print media sizes
Executive, Letter
JIS B-series sizes (B0...B9)
B5
Custom media width
76.2 - 215.9 mm
Custom media length
127 - 355.6 mm
Paper tray media weight
60 - 105 g/m²
Multi-Purpose Tray media weight
60 - 163 g/m²
Ports & interfaces
Standard interfaces
USB 1.1, USB 2.0, Wireless LAN
Direct printing *
Yes
USB 2.0 ports quantity
1
Network
Network ready
Yes
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, SMTP-AUTH, SNMP, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPA2-TKIP, WPS
Supported network protocols (IPv4)
ARP, RARP, BOOTP, DHCP, APIPA(Auto IP), WINS/NetBIOS, DNS resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/Port 9100, IPP, FTP Server, SNMPv1/v2c/v3, HTTP Server, TFTP Client/Server, SMTP Client, ICMP, Web Services (Print)
Supported network protocols (IPv6)
NDP, RA, DNS Resolver, mDNS, LLMNR responder, LPR/LPD, Custom Raw Port/ Port 9100, IPP, FTP Server, SNMPv1/v2c/v3, HTTP Server, TFTP Client and Server, SMTP Client, ICMPv6, Web Services (Print)
Web-based management
Yes
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Internal memory *
32 MB
Performance
Built-in processor
Yes
Processor family
ARM Cortex
Processor model
ARM9
Processor frequency
266 MHz
Sound pressure level (printing)
49 dB
Noise level (idle)
30 dB
Design
Product colour *
Black
Certification
Nordic Swan
Power
Power consumption (printing) *
455 W
Power consumption (standby)
58 W
Power consumption (PowerSave)
5.4 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Linux operating systems supported
Yes
Server operating systems supported
Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 R2, Windows Server 2008 x64, Windows Server 2012, Windows Server 2012 R2
Minimum storage drive space
80 MB
Operational conditions
Operating temperature (T-T)
10 - 32 °C
Storage temperature (T-T)
0 - 40 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
440 mm
Depth
290 mm
Height
500 mm
Weight
6.82 kg
Packaging data
Package width
286 mm
Package depth
441 mm
Package height
504 mm
Package weight
7.83 kg
Packaging content
Drivers included
Yes
Quick start guide
Yes
Cables included
AC
Bundled software
BRAdmin Professional 34 / 5 Management Software
Other features
Power LED
Yes
Stand-by LED
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-09-10 10:21:40
Uk has collected 6 expert reviews for Brother HL-L2340DW laser printer 2400 x 600 DPI A4 Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
pcmag.com
Updated:
2015-09-10 10:21:40
Small enough to serve as a personal monochrome laser printer, the Brother HL-L2340DW ($139.99) is also a candidate for sharing in a micro office. It offers suitable speed and paper handling for either role, and it supports mobile printing with Wi-Fi Direc...
Good Small size. Suitable paper capacity for sharing in a micro office. Duplexer (for two-sided printing). Wi-Fi and Wi-Fi Direct.
Bad No Ethernet. No additional paper handling options available...
Bottom line The Brother HL-L2340DW is a good pick for a a shared printer in a micro office or a personal monochrome laser printer in any size office...
60%
consumersearch.com
Updated:
2017-08-08 01:48:17
Check it out on Amazon Brother HL-L2340DW Brother HL-L2340DW Compact Laser Printer, Monochrome, Wireless, Duplex Printing, Amazon Dash Replenishment Enabled 151 Customer Reviews $119.99 Buy For $119.99...
0%
Country Distributor
Polska 1 distributor(s)