location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Acer Aspire S7 Ultrabook HDMI to VGA and USB 3.0 Gigabit Ethernet Accessory Bundle

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Acer Aspire S7 Ultrabook HDMI to VGA and USB 3.0 Gigabit Ethernet Accessory Bundle
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ACEAS7VGAGEK
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030859127 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 93182
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:50:22
The date of the most recent change of this product data-sheet in Icecat.
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
Design
Product colour
Black
Internal *
No
Compatible products
Acer Aspire S7 Ultrabook
Weight & dimensions
Weight
120 g
Packaging data
Drivers included
Yes
Package width
140 mm
Package depth
210 mm
Package height
40 mm
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Brand Image Product code Product Stock Price from
StarTech.com USB 3.0 to Gigabit Ethernet Adapter NIC w/ USB Port - Black StarTech.com USB 3.0 to Gigabit Ethernet Adapter NIC w/ USB Port - Black
(show image)
USB31000SPTB USB 3.0 to Gigabit Ethernet Adapter NIC w/ USB Port - Black 0.00
(excl. VAT)
0 (incl. VAT)