location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 4-Port USB 2.0 Hub - Metal Industrial USB-A Hub - Din Rail, Wall or Desk Mountable USB Data Hub - TAA Compliant USB Expander Hub

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
4-Port USB 2.0 Hub - Metal Industrial USB-A Hub - Din Rail, Wall or Desk Mountable USB Data Hub - TAA Compliant USB Expander Hub
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST4200USBM show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030831024 show
Category:
An interface is a point of interaction with software, hardware or peripheral devices such as a computer monitor or keyboard. An interface hub is where there are several interfaces together in one place.
Interface Hubs Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 375837
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:02
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com ST4200USBM user manual (0.6 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 4-Port USB 2.0 Hub - Metal Industrial USB-A Hub - Din Rail, Wall or Desk Mountable USB Data Hub - TAA Compliant USB Expander Hub
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Host interface: USB 2.0 Type-B
  • - Hub interfaces: USB 2.0
  • - Ports quantity: 4
  • - 480 Mbit/s
  • - Black Steel
More>>>
Ports & interfaces
Host interface *
USB 2.0 Type-B
Hub interfaces *
USB 2.0
USB 2.0 ports quantity
4
Ports quantity *
4
Terminal block port
Yes
Features
Data transfer rate *
480 Mbit/s
Product colour
Black
Housing material
Steel
LED indicators
Power
Plug and Play
Yes
Certification
CE, FCC, TAA, RoHS
Power
Input voltage
7 - 24 V
Weight & dimensions
Width
57.3 mm
Depth
114 mm
Height
26 mm
Weight
207 g
Packaging data
Package width
210 mm
Package depth
146 mm
Packaging data
Package height
40 mm
Package weight
400 g
Packaging content
Cables included
USB
Manual
Yes
DIN rail kit included
Yes
Operational conditions
Operating temperature (T-T)
0 - 55 °C
Storage temperature (T-T)
-20 - 85 °C
Operating relative humidity (H-H)
5 - 95%
Performance
Mean time between failures (MTBF)
193317 h
Logistics data
Master (outer) case width
447 mm
Master (outer) case length
527 mm
Master (outer) case height
339 mm
Products per master (outer) case
50 pc(s)
Harmonized System (HS) code
84719000
Other features
Chipset
Renesas/NEC - µPD720114
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
México 2 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)