location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother Drum Unit

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Drum Unit
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DR-2300 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766739047 show
Category:
Laser printers and copiers not only need toner (ink powder) for printing, but also a drum (comparable with the print head of an inkjet printer). The drum puts the toner in the right place, and afterwards the paper is heated so the toner melts and is attached permanently to the paper. Drums, like all components of a printer, wear and will have to be replaced at some time, although they are fairly durable.
Printer Drums Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 626960
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Mar 2025 07:05:29
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother Drum Unit
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Laser printing
  • - Brand compatibility: Brother
  • - 12000 pages
  • - 1 pc(s)
More>>>
Features
Print technology
Laser printing
Compatibility *
Brother HL-L2300D / HL-L2340DW / HL-L2360DN / HL-L-2365DW / DCP-L2500D / DCP-L2520DW / DCP-L2540DN / DCP-L2560DW / MFC-L2700DW / MFC-L2720DW / MFC-L2740DW
Type *
Original
Brand compatibility *
Brother
Quantity per pack *
1 pc(s)
Multipack *
No
Page yield *
12000 pages
Product colour
Black
Country of origin
Vietnam
Weight & dimensions
Width
222 mm
Depth
111 mm
Weight & dimensions
Height
353 mm
Weight
471 g
Packaging data
Package weight
795 g
Technical details
Pallet type
800 x 1200 mm
Logistics data
Harmonized System (HS) code
84439990
Pallet gross height
15.9 cm
Pallet gross weight
102.7 kg
Master (outer) cases per pallet
36 pc(s)
Master (outer) cases per pallet layer
6 pc(s)
Layers per pallet
6 pc(s)
Products per pallet
108 pc(s)
Country Distributor
Nederland 5 distributor(s)
España 4 distributor(s)
France 3 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
United Kingdom 9 distributor(s)
Österreich 2 distributor(s)
Danmark 5 distributor(s)
Deutschland 8 distributor(s)
Belgium 2 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Switzerland 2 distributor(s)
Polska 2 distributor(s)
Worldwide 1 distributor(s)
Slovenia 1 distributor(s)
România 1 distributor(s)
Portugal 1 distributor(s)