location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung X X360-34P Intel® Core™2 Duo SU9400 33.8 cm (13.3") 3 GB DDR3-SDRAM Intel® GMA X4500 Windows Vista Business Black, Red

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
X
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
X360-34P
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
NP-X360-AA02US
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54317
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 22 Jan 2025 05:18:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung X X360-34P Intel® Core™2 Duo SU9400 33.8 cm (13.3") 3 GB DDR3-SDRAM Intel® GMA X4500 Windows Vista Business Black, Red
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black, Red
  • - Intel® Core™2 Duo SU9400 1.4 GHz Processor cores: 2
  • - 33.8 cm (13.3") 1280 x 800 pixels LED backlight 16:10
  • - 3 GB DDR3-SDRAM 1066 MHz
  • - Intel® GMA X4500 0.125 GB
  • - Bluetooth 2.0+EDR
  • - 10 h 60 W
  • - Windows Vista Business
More>>>
Design
Product colour *
Black, Red
Display
Display diagonal *
33.8 cm (13.3")
Display resolution *
1280 x 800 pixels
LED backlight
Yes
Native aspect ratio
16:10
Processor
Processor manufacturer *
Intel
Processor family *
Intel® Core™2 Duo
Processor model *
SU9400
Processor cores
2
Processor threads
2
Processor frequency *
1.4 GHz
Processor cache
3 MB
Processor cache type
L2
Processor socket
BGA 956
Processor front side bus
800 MHz
Processor lithography
45 nm
Processor operating modes
64-bit
Processor series
Intel Core 2 Duo SU9000 Series
Processor codename
Penryn
Bus type
FSB
FSB Parity
No
Thermal Design Power (TDP)
10 W
Tjunction
105 °C
Number of Processing Die Transistors
410 M
Processing Die size
107 mm²
CPU multiplier (bus/core ratio)
7
ECC supported by processor
No
Memory
Internal memory *
3 GB
Internal memory type
DDR3-SDRAM
Memory clock speed
1066 MHz
Maximum internal memory *
4 GB
Storage
SSD capacity
128 GB
Optical drive type *
No
Card reader integrated
Yes
Compatible memory cards
MMC, MS Pro, SD, SDHC, XD
Graphics
Discrete graphics card model *
Intel® GMA X4500
Discrete graphics card memory
0.125 GB
Discrete graphics card *
Yes
Audio
Audio system
HDA
Number of built-in speakers
2
Speaker power
1.5 W
Camera
Front camera resolution (numeric)
1.3 MP
Network
Networking features
Gigabit Ethernet, WLAN
Bluetooth
Yes
Bluetooth version
2.0+EDR
Ports & interfaces
USB 2.0 ports quantity *
3
Ethernet LAN (RJ-45) ports
1
HDMI ports quantity *
1
DVI port
No
VGA (D-Sub) ports quantity
1
Headphone outputs
1
S/PDIF out port
No
Microphone in
Yes
Docking connector
No
ExpressCard slot
Yes
CardBus PCMCIA slot type
No
SmartCard slot
No
Modem (RJ-11) ports
1
TV-out
No
Keyboard
Pointing device
Touchpad
Keyboard number of keys
83
Keyboard layout
QWERTY
Software
Trial software
McAfee Virus Scan
Operating system installed *
Windows Vista Business
Processor special features
Intel® Wireless Display (Intel® WiDi)
No
Intel® My WiFi Technology (Intel® MWT)
No
Intel® Anti-Theft Technology (Intel® AT)
No
Intel® Hyper Threading Technology (Intel® HT Technology)
No
Intel® Turbo Boost Technology
No
Enhanced Intel SpeedStep Technology
Yes
Intel® Clear Video HD Technology (Intel® CVT HD)
No
Intel Clear Video Technology
No
Intel® InTru™ 3D Technology
No
Intel® Insider™
No
Intel® Quick Sync Video Technology
No
Intel Flex Memory Access
No
Intel® AES New Instructions (Intel® AES-NI)
No
Intel Trusted Execution Technology
Yes
Intel Enhanced Halt State
No
Intel VT-x with Extended Page Tables (EPT)
No
Intel Demand Based Switching
No
Intel® Clear Video Technology for Mobile Internet Devices (Intel CVT for MID)
No
Intel 64
Yes
Execute Disable Bit
Yes
Thermal Monitoring Technologies
No
Processor package size
22 x 22 mm
Embedded options available
No
Intel Virtualization Technology for Directed I/O (VT-d)
No
Intel Virtualization Technology (VT-x)
Yes
Intel Dual Display Capable Technology
No
Intel FDI Technology
No
Intel Rapid Storage Technology
No
Intel Fast Memory Access
No
Processor ARK ID
36697
Conflict-Free processor
No
Battery
Number of battery cells
6
Battery capacity
5900 mAh
Battery life (max)
10 h
Power
AC adapter power
60 W
AC adapter input voltage
100 - 240 V
DC-in jack
Yes
Weight & dimensions
Width
310 mm
Depth
226 mm
Height (front)
1.52 cm
Height (rear)
3.05 cm
Weight *
1.27 kg
Other features
Wireless technology
Wi-Fi
Infrared data port
No
Type
PC
Display
LED
Compliance industry standards
IEEE 802.11 a/b/g/n
TV-in port
No
Weight (imperial)
1.27 kg (2.8 lbs)
Internal modem
Yes
Modem speed
56 Kbit/s
Modem type
V.92
Source Testseek summary Average rating
Reviews
Updated:
2011-08-17 20:46:30
Uk has collected 59 expert reviews for Samsung X X360-34P Intel® Core™2 Duo SU9400 33.8 cm (13.3") 3 GB DDR3-SDRAM Intel® GMA X4500 Windows Vista Business Black, Red and the average expert rating is 78 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
78%
Source Review comments Score
digitalversus.com
Updated:
2011-08-17 20:46:29
Samsungs X360 is a thin, light laptop with an external DVD drive to maximise mobility. Indeed, the manufacturer is so proud of how much theyve managed to cram into such a small case that Samsung claims to have "redefined the standards of mobility wi...
Good Very small, Light, Great battery life4 hours 15 minutes, External DVD writer, Plenty of connectivity options: 3 x USB, HDMI and VGA...
Bad Generally poor performance, Very limited gaming capabilities, Poor contrast and colours on screen...
60%
itreviews.com
Updated:
2011-08-17 20:46:29
Samsung has aimed this ultraportable rival to the MacBook Air squarely at the business user who likes something a bit stylish but with plenty of functionality, security and damage proofing. Although its well priced in this range, it has serious PC ri...
0%
gadgetshow.channel5.com
Updated:
2011-08-17 20:46:29
Korean giant Samsung claims the X360 is "lighter than air", and while not strictly true, at 1.29kg the 13.3incher is a featherweight in the laptop world. It's not got scrawny specs though: a 1,280x800 LED backlit screen, 128GB solid state drive or 120G...
Good Samsung is clearly gunning for the MacBook Air market with the X360, and in some ways it even outstrips it: three USB ports are certainly a bonus, and unlike Apple, Samsung has kindly provided an external DVD drive to slot into one of them. And for someth...
Bad Samsung may be aiming for the Air, but the X360 is as fat as any regular laptop at its thickest part so there’s no sliding this into an envelope, although the trade off is a lengthy battery life. Despite all this, it doesn’t feel too sturdy ei...
Bottom line The X360 punches far above its weight, offering more connectivity than you could ever need, and an SSD without an excessive pricetag. If you can cope with Windows Vista, this is a far more attractive option than a MacBook Air for the same price.Samsung...
100%
expertreviews.co.uk
Updated:
2011-08-17 20:46:29
Samsungs X360 is the most eye-catching ultra-portable here thanks to its glossy black and red brushed-metal lid. Its tapered design means that, at its thinnest point, its not much thicker than this magazine. Its light at just 1.3kg but it achieve...
60%
techradar.com
Updated:
2011-08-17 20:46:29
Marketing for the Samsung X360 has been to pitch it directly against the Apple MacBook Air, but this is a far more versatile laptop, largely due to its full complement of ports and a battery life that wont leave you disappointed on the road.In fact, S...
Good Fantastic battery life, Generous connectivity, Very lightweight, Sleek and stylish...
Bad Keyboard is quite compact...
80%
igizmo.co.uk
Updated:
2011-08-17 20:46:29
It's light and undeniably beautiful, but does its performance carry enough substance? Ever since the hype-driven launch of the MacBook Air, the biggest players in the laptop market have been striving to launch their own luxury ultraportables.Sony and L...
60%
techadvisor.co.uk
Updated:
2011-08-17 20:46:29
The Samsung X360 is an interesting and good-looking ultraportable laptop. Although its sex appeal cant match that of the Apple MacBook Air, this slim little machine may have enough positives to win your custom - if you have a spare £1,500 or so. Th...
Bottom line Samsungs X360 certainly doesnt come cheap. But with the 128GB SSD drive on board, you wouldnt expect it to be a huge bargain. Overall its a solid machine for indoor and outdoor use. Darren Gladstone Lowest online price: ££799.00 Buy it now: clic...
80%
alphr.com
Updated:
2011-08-17 20:46:30
Ever since the hype-driven launch of the MacBook Air, the biggest players in the laptop market have been striving to launch their own luxury ultraportables. Sony and Lenovo have been most successful, the former with the VAIO Z-Series and the latter wit...
Bottom line Very light and very beautiful, but there isn't enough here to threaten rivals from Lenovo and Sony...
50%
stuff.tv
Updated:
2014-03-22 02:08:53
The thing is, the X360 does as much as it needs to. movies play smoothly at 720p and for office apps or photo-editing youll never notice its shortcomings. The thoughtful extras Samsung has included more than make up for any deficiencies it has.For...
Good Extraordinarily light. Long battery life. Excellent design...
Bad Slow processor. Slight colour cast. Integrated graphics...
Bottom line The spec sheet may seem sluggish, but the X360 is stupidly light, brilliantly well built and the best connected in its class...
100%
uk.askmen.com
Updated:
2014-05-16 01:35:43
You can't begin to discuss the Samsung X360 without starting at the laptop's measurements. With a 13.3-inch screen, the Samsung X360 nudges the scale at 2.79 pounds, which is about a cell phone heavier than the MacBook Air. Thankfully, Samsung puts that e...
80%
pcworld.in
Updated:
2011-08-17 20:46:29
Dubbed as the Macbook Air rival, the Samsung X360 is quite simply the best ultraportable notebook we have reviewed so far. Despite having a 13.3-inch LED screen, it weighs only 1.3 kg. Out of all the ultraportables we've tested the Samsung X360 has the...
Good Excellent screen, Battery life, Feature set...
Bad None...
Bottom line Overall, the Samsung X360 is a cool laptop and it treads a fine line, offering lots of features in a compact design, and it does so excellently. A very well balanced laptop, it also has the best screen of the lot with exceptional viewing angles. We th...
87%
tomsguide.com
Updated:
2011-08-17 20:46:29
Before we look at its technical performance, we like to get a feel for each laptop, checking the case and finishing. Sometimes its easy to get seduced by promises of high speeds, but sooner or later, a faster model will arrive at the same p...
60%
stuff.tv
Updated:
2011-08-17 20:46:29
The thing is, the X360 does as much as it needs to. movies play smoothly at 720p and for office apps or photo-editing youll never notice its shortcomings. The thoughtful extras Samsung has included more than make up for any deficiencies it has.For...
Good Extraordinarily light. Long battery life. Excellent design...
Bad Slow processor. Slight colour cast. Integrated graphics...
Bottom line The spec sheet may seem sluggish, but the X360 is stupidly light, brilliantly well built and the best connected in its class...
100%
techtree.com
Updated:
2011-08-17 20:46:29
Laptops manufacturers, it seems, are finally trying to provide what people really want instead of just going ahead and building powerful laptops. All this while we have seen laptops that were able to deliver either good performance, but at the cost of...
Good Slim, lightweight, screen, good performance, great battery life, 128GB SSD, battery meter check...
Bad External optical drive, price...
Bottom line Laptops manufacturers, it seems, are finally trying to provide what people really want instead of just going ahead and building powerful laptops. All this while we have seen laptops that were able to deliver either good performance, but at the cost of...
90%
notebookcheck.net
Updated:
2011-08-17 20:46:29
Samsung designed the X360 series in view of mobility. The device is light, compact and focused on typical office applications. Read more to find out how this 13.3 inch notebook with a reflective screen and energy saving Intel Core 2 Duo SU9300 Proces...
Good Light and handy, Userfriendly placement of the connections, Docking port, Bright display with good illumination, HDMI connection, Good battery life, already with the 6 cell battery...
Bad No UMTS Option, Reduced right shift key, No optical drive, Fairly expensive...
Bottom line Samsung X360-Premium SU9300 BlackThe Samsung X360-Premium SU930 Black is a solid office notebook. The case is, with exception of the lid, very stable and very well suitable for intensive mobile use.Additionally, Samsung offers an extensive guaranty from t...
86%
about.com
Updated:
2011-08-17 20:46:29
Samsungs X360 is most closely compared to the MacBook Air and other ultrathin laptops. With its under 3 pound weight, it is one of the lightest on the market, even if it is a bit thicker at the hinge. What really sets this system apart t...
Good Excellent Display, Large Number of Peripheral Ports for Such a Small System...
Bad Battery Life While Good Not Up To Claims, Extra Wide Trackpad Easy to Hit While Typing...
80%
pcquest.ciol.com
Updated:
2011-08-17 20:46:29
After a not so successful attempt a few years ago, Samsung has launched its new range of laptops again. The one which we got for review, the X360 as its called is a top of the line ultra slim laptop packed with a number of features. And if you liked...
0%
Laptopmag.com
Updated:
2011-08-17 20:46:29
Page 5: Video ReviewPage 6: Image GalleryPage 7: Specs / ManualsPage 8: Compare Prices...
Good Light, thin, and sexy design, Ample ports, Fast SSD, Good performance, Long battery life...
Bad Expensive, No integrated mobile broadband option, Slow boot time...
Bottom line It may be a little late to the razor-thin notebook contest, but the Samsung X360-34P has a lot more to offer than just a low profile. This 13-inch ultraportable is not only lighter than both the Apple MacBook Air and Lenovo ThinkPad X301, it features m...
80%
ld2.ciol.com
Updated:
2011-08-17 20:46:29
In the notebook market, slim became the buzzword when Apple introduced the "slimmest notebook in the world", the MacBook Air. After that, we saw other super-slim notebooks like the Lenovo X300 and more, like the MSI X320, are on the way. The late...
0%
techworld.com
Updated:
2011-08-17 20:46:29
The Samsung X360 is an interesting and good-looking ultraportable laptop. Although its sex appeal can't match that of the Apple MacBook Air, this slim little machine may have enough positives to win your custom - if you have a spare £1,500 or so.That...
Bottom line Samsung's X360 certainly doesn't come cheap. But with the 128GB SSD drive on board, you wouldn't expect it to be a huge bargain. Overall it's a solid machine for indoor and outdoor use...
0%
pcworld.com_techhive.com
Updated:
2011-08-17 20:46:30
In recent months, Samsung has been lying low in the U.S. notebook market. But its new X360 is an interesting contender among ultraportable models--sleek enough to take on the Lenovo ThinkPad X300 or even the ThinkPad X200. Though its sex appeal cant m...
Good Fantastic battery life, Bright, easily viewable screen...
Bad Pretty, but pricey...
79%
trustedreviews.com
Updated:
2011-08-17 20:46:30
Apple's MacBook Air isn't a popular thing around the office. Just the mention of its name sends Riyad into apoplectic rage , so much so that when our Apple-loving web developer suggested he might buy one, we had to bribe the local police with free tech su...
80%
tomsguide.com
Updated:
2011-08-17 20:46:30
For some Apple fans, nothing will ever kill the lust factor associated with the MacBook Air. It is a beautiful machine; it wraps users up in the warm mantle of OSX; and buying it is about status — not value or practicality. The Voodoo Envy 133, on the...
0%
askmen.com
Updated:
2011-08-17 20:46:30
Following up on the media and marketing frenzy of the Apple MacBook Air, Samsung is now set to try to match up with the razor-thin portable laptop with an entry of its own. The X360 is the PC attempt to one-up the competitor, and Samsung has packed a b...
80%
hardwarezone.com.sg
Updated:
2014-01-19 03:50:26
Samsung seems to be toying around with the Asian notebook market for quite a while now, occasionally introducing a new model, before disappearing for months, after which we'll see something new again. Hopefully, with the debut of the newest Samsung X36...
0%