location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Lens (ST Off Axis) - ELPLU02

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Lens (ST Off Axis) - ELPLU02
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V12H004U02
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946544199
Category:
Lenses used in projectors.
Projection Lenses Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 65924
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Aug 2022 11:26:11
The date of the most recent change of this product data-sheet in Icecat.
Features
Zoom ratio
1 - 1.2
Focal length range
14.8 - 17.7 mm
Aperture range (F-F)
2 - 2.1
Projected image size
60 - 500
Product colour
Black
Compatibility
PowerLite Pro Z10000U, Z1005U, Z9870U, Z9875U, Z9750U, Z11000W, Z9900W, Z9800W, Z11000, Z11005 and Z9870
Country of origin
China
Weight & dimensions
Package width
230 mm
Package depth
409 mm
Package height
245 mm
Package weight
3.78 kg
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
36 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
15.6 cm
Products per pallet layer
6 pc(s)
Products per pallet layer (UK)
10 pc(s)
Products per pallet (UK)
60 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
15.6 cm
Harmonized System (HS) code
90021100
Country Distributor
Belgium 1 distributor(s)
United Kingdom 1 distributor(s)
Portugal 1 distributor(s)