location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com USB 3.0 to HDMI External Multi Monitor Graphics Adapter with 3-Port USB Hub – HDMI and USB 3.0 Mini Dock – 1920x1200 / 1080p

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB 3.0 to HDMI External Multi Monitor Graphics Adapter with 3-Port USB Hub – HDMI and USB 3.0 Mini Dock – 1920x1200 / 1080p
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB32HDEH3
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858434 show
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 64315
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 09:41:32
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
StarTech.com USB32HDEH3 user manual (0.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com USB 3.0 to HDMI External Multi Monitor Graphics Adapter with 3-Port USB Hub – HDMI and USB 3.0 Mini Dock – 1920x1200 / 1080p
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - USB version: 3.2 Gen 1 (3.1 Gen 1) USB Type-A Male
  • - HDMI output
  • - Number of displays supported: 1
  • - 1920 x 1200 pixels
  • - Black
More>>>
Performance
USB connector type
USB Type-A
USB connector gender
Male
USB version *
3.2 Gen 1 (3.1 Gen 1)
DVI output *
No
HDMI output *
Yes
DisplayPort output *
No
Number of displays supported *
1
Internal memory
32 MB
Maximum resolution
1920 x 1200 pixels
Supported graphics resolutions
800 x 600 (SVGA), 1024 x 768 (XGA), 1152 x 864 (XGA+), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 768 (WXGA), 1280 x 800 (WXGA), 1280 x 960, 1360 x 768 (WXGA), 1400 x 1050 (SXGA+), 1440 x 900 (WXGA+), 1600 x 1200 (UXGA), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA)
Chipset
Trigger - T5-302
Certification
CE, FCC, REACH
Design
Product colour
Black
Housing material
Plastic
Integrated USB cable
Yes
System requirements
Windows operating systems supported
Windows 10, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Minimum processor family
Core i5
Minimum processor speed
2.4 GHz
System requirements
Minimum RAM
4 GB
Weight & dimensions
Width
44 mm
Depth
235 mm
Height
14 mm
Weight
63 g
USB cable length
0.146 m
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 75 °C
Operating relative humidity (H-H)
5 - 85%
Packaging data
Package width
145 mm
Package depth
210 mm
Package height
38 mm
Package weight
212 g
Packaging content
Manual
Yes
Software CD
Yes
Technical details
Compliance certificates
RoHS
Source Testseek summary Average rating
Reviews
Updated:
2019-12-03 10:00:37
Uk has collected 2 expert reviews for StarTech.com USB 3.0 to HDMI External Multi Monitor Graphics Adapter with 3-Port USB Hub – HDMI and USB 3.0 Mini Dock – 1920x1200 / 1080p and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
trustedreviews.com
Updated:
2019-12-03 10:00:37
Intro What do you do if you want to connect a second monitor to a computer with only one video output, or, Tech forbid, it only has a VGA output? If it's a desktop PC you can upgrade the video card, but that can be a daunting prospect for the novice user...
Good Does what it says on the box, Durable and fingerprint resistant, Non-captive cables, Simple to set up, Y-split USB cable provided...
Bad Video resolution limited to 1920 x 1080, Audio limited to stereo, Cheaper to buy and install a video card where possible...
Bottom line If you're looking to output audio and video to a second monitor from a desktop PC or laptop with only one video output or you want to hook up your VGA-only netbook to an HDTV, the StarTech USB2HDMI does exactly what it says on the box. There's little com...
80%
techradar.com
Updated:
2019-12-03 10:00:37
HDMI ports on computers can be incredibly useful – the ability to transform your HD TV into a huge monitor has excellent uses from watching movies to playing games on the big screen. Or for work, you can also use HDMI to display presentations on TVs...
Good Useful features, Audio support, Works well...
Bad Limited appeal, Not as powerful as a graphics card...
Bottom line This is a useful product, although if you have a decent graphics card that comes with HDMI and can support multiple monitors then you're not going to need it.
80%