location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson Expression Photo XP-860 Inkjet A4 5760 x 1440 DPI 9.5 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Expression
Product series:
Product series is a brand's indication, often indicated by round numbers like 3000, that identifies a group of products within one category that are technically very similar. We don't include product serie in the Icecat product title on a product data-sheet to avoid confusion.
Photo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
XP-860
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD95401
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 113493
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2023 11:29:05
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson Expression Photo XP-860 Inkjet A4 5760 x 1440 DPI 9.5 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 5760 x 1440 DPI
  • - Printing colours: Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
  • - A4 9.5 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Epson Connect, Google Cloud Print
  • - USB port Wi-Fi Ethernet LAN
  • - 9.62 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
5760 x 1440 DPI
Print speed (black, normal quality, A4/US Letter) *
9.5 ppm
Print speed (colour, normal quality, A4/US Letter)
9 ppm
Duplex print speed (black, normal quality, A4/US Letter)
4.7 ppm
Duplex print speed (colour, normal quality, A4/US Letter)
4.5 ppm
Copying
Copying *
Colour copying
Copy speed (black, normal quality, A4)
8.1 cpm
Copy speed (colour, normal quality, A4)
8.1 cpm
Maximum number of copies
99 copies
Copier resize
25 - 400%
PC free copying
Yes
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
4800 x 4800 DPI
Maximum scan resolution
9600 x 9600 DPI
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
Colour faxing
Fax transmission speed
3 sec/page
Modem speed
33.6 Kbit/s
Fax memory
180 pages
Fax speed dialing (max numbers)
60
Features
Printing colours *
Black, Cyan, Light Cyan, Light magenta, Magenta, Yellow
All-In-One-multitasking
Yes
Input & output capacity
Total number of input trays *
1
Total input capacity *
100 sheets
Total output capacity *
30 sheets
Paper input type
Paper tray
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A4, A6
Paper handling
Photo paper sizes (imperial)
4x6, 5x7, 8x10, 8.5x11
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Mobile printing technologies
Apple AirPrint, Epson Connect, Google Cloud Print
Performance
Memory slots
1
Card reader integrated
Yes
Compatible memory cards
MS Duo, SD, SDHC, SDXC
Sound pressure level (printing)
55 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
10.9 cm (4.3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
21 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.6 Snow Leopard
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
10 - 35 °C
Operating temperature (T-T)
-20 - 40 °C
Storage relative humidity (H-H)
5 - 85%
Weight & dimensions
Width
436.9 mm
Depth
596.9 mm
Height
205.7 mm
Weight
9.62 kg
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 03:03:53
Uk has collected 6 expert reviews for Epson Expression Photo XP-860 Inkjet A4 5760 x 1440 DPI 9.5 ppm Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2018-01-24 03:03:50
What is the Epson Expression Photo XP-860? There are many features you can build into an all-in-one printer, and in the Expression Photo XP-860 Epson seems to have gone for them all. Six inks? Check. Duplex print? Check – plus scan and copy, too. And with...
Good Duplex print, scan and copy, Front panel SD and PictBridge sockets, Twin paper trays...
Bad Noisy when feeding paper, Only 100-sheet plain paper tray, Slightly shaky control panel...
Bottom line The Epson Expression Photo XP-860 is an all-singing all-in-one crammed with features, including duplex facilities and wireless versatility. There are a couple of shortcomings, such as the size of the main paper tray and the duplex speed, but overall this...
80%
Digitaltrends.com
Updated:
2018-01-24 03:03:52
What happens when you take a six-color photo printer, and then wrap it in a housing that contains a high-quality scanner? The answer is the Epson Expression Photo XP-860 ($300). It provides all of the utility of a multifunction printer (MFP), like scannin...
Good Excellent photo output quality, Variety of media handling, Auto duplexing, Loads of connectivity options...
Bad Paper tray awkward to use, Pricier than similar XP-820...
Bottom line There's a lot to like about the XP-860, and very little to dislike. On the plus side, it's compact, makes great photos (thanks to the six inks), and gives you the convenience of copying, scanning, faxing, and printing, even onto CD/DVD printable discs. T...
90%
computershopper.com
Updated:
2018-01-24 03:03:52
Today's Small-in-One up for review, the second in line after the XP-950, is another six-ink, photo-optimized model: the $299.99-list Expression Photo XP-860. Like the XP-950, the XP-860 is an excellent photo printer. For the $50 difference, you give up th...
Good Excellent-quality output across the board, CD/DVD labeling, Respectable performance, Includes rear override tray and dedicated photo-stock tray, Auto-duplexing ADF, Compact footprint...
Bad High cost per page, Somewhat high initial purchase price...
Bottom line Based on a six-ink imaging system, this compact, photo-centric all-in-one prints exceptional-looking documents and photos, and it has a strong feature set. We just wish the printer itself and its ink were a bit cheaper. Read More…...
80%
geardiary.com
Updated:
2018-01-24 03:03:52
This printer looks similar to the Epson All-In-One we reviewed last year. It is but the updates Epson packed into this next-generation printer are impressive. That is especially the case with its ability to let you print wirelessly from your iPad, iPhone...
Good Small footprint, Feature-packed, Accessible price, Wireless and social connectivity gets better and better...
Bad I don't love needing to use (and replace) six different printer cartridges...
0%
Brand Image Product code Product Stock Price from
Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi Epson Expression Photo XP-760 Inkjet A4 5760 x 1440 DPI 32 ppm Wi-Fi
(show image)
C11CD96401 XP-760 0.00
(excl. VAT)
0 (incl. VAT)