location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Samsung MLT-D303E toner cartridge 1 pc(s) Original Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Samsung Check ‘Samsung’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MLT-D303E
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MLT-D303E show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8806086075718 show
Category:
Toner cartridges for your laser printer or copier.
Toner Cartridges Check ‘Samsung’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Samsung: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 157326
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Mar 2024 12:29:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Samsung MLT-D303E toner cartridge 1 pc(s) Original Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original
  • - Printing colours: Black
  • - Black toner page yield: 40000 pages
  • - Laser printing
  • - 1 pc(s)
More>>>
Features
Compatibility *
SL-M4580FX
Quantity per pack *
1 pc(s)
Black toner page yield *
40000 pages
Type *
Original
Printing colours *
Black
Brand compatibility *
Samsung
Product colour
Black, Blue
Packaging data
Package width
396 mm
Package depth
231 mm
Package height
225 mm
Package weight
2.25 kg
Package tare weight
480 g
Package type
Box
Other features
Print technology
Laser printing
Logistics data
Pallets per intermodal container (20ft)
10 pc(s)
Logistics data
Pallets per intermodal container (40ft)
22 pc(s)
Pallets per intermodal container (40ft, HC)
22 pc(s)
Pallet gross width
118.8 cm
Pallet gross length
92.4 cm
Pallet gross height
12 cm
Master (outer) cases per pallet (intermodal container 20ft)
54 pc(s)
Master (outer) cases per pallet (intermodal container 40ft)
54 pc(s)
Master (outer) cases per pallet (intermodal container 40ft, HC)
60 pc(s)
Master (outer) case width
462 mm
Master (outer) case length
396 mm
Master (outer) case height
225 mm
Master (outer) case gross weight
4.51 kg
Products per master (outer) case
2 pc(s)
Country Distributor
Portugal 1 distributor(s)