location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com 3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - Aluminum with Built-in Cable~3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - 5Gbps - Aluminum with Built-in Cable

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - Aluminum with Built-in Cable~3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - 5Gbps - Aluminum with Built-in Cable
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ST3300GU3B show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858304 show
Category:
A NIC or Network Interface Card is a circuit board or chip which allows the computer to communicate to other computers on a network. When connected to the network, computers can share websites, files, printers and other resources. The most popular networking standard at the moment is Ethernet, which one can recognize by the rectangular connectors with eight wires in them. Wireless network with the 802.11b and the faster 802.11g standard is also increasingly popular, both at home and in the office, though it is not yet as fast as wired (ethernet) network. A public place where you can use wireless internet is called a "hot spot".
Network Cards Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 409017
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:33:01
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com ST3300GU3B user manual (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.2 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com 3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - Aluminum with Built-in Cable~3-Port Portable USB 3.0 Hub plus Gigabit Ethernet - 5Gbps - Aluminum with Built-in Cable
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Wired
  • - USB 3.2 Gen 1 (3.1 Gen 1) Ethernet
  • - 5000 Mbit/s 10/100/1000BaseT(X)
  • - Chipset: Genesys Logic - GL3522, ASIX - AX88179
More>>>
Ports & interfaces
Connectivity technology *
Wired
Host interface *
USB
Interface *
Ethernet
Ethernet LAN (RJ-45) ports
1
USB 3.2 Gen 1 (3.1 Gen 1) Type-A hub ports quantity
3
USB version
3.2 Gen 1 (3.1 Gen 1)
Network
Maximum data transfer rate *
5000 Mbit/s
Networking standards *
IEEE 802.3, IEEE 802.3ab, IEEE 802.3az, IEEE 802.3u
Ethernet LAN
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000BaseT(X)
Wake-on-LAN ready
Yes
Auto MDIX IEEE
Yes
Full duplex
Yes
Jumbo frames support
Yes
Auto-negotiation
Yes
Jumbo frames
4000
Design
Product colour
Black
Internal *
No
Chipset
Genesys Logic - GL3522, ASIX - AX88179
LED indicators
Activity, Link
Certification
CE, FCC
Power
Input current
0.3 A
Output voltage
5 V
Output current
2 A
Power consumption (typical)
10 W
System requirements
Windows operating systems supported
Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64, Windows 10 Home, Windows 10 Home x64, Windows 10 IOT Core, Windows 10 Pro, Windows 10 Pro x64, Windows 10 x64, Windows 7, Windows 7 Enterprise, Windows 7 Enterprise x64, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 7 x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows Vista x64, Windows XP, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.10 Yosemite, Mac OS X 10.11 El Capitan, Mac OS X 10.12 Sierra, Mac OS X 10.13 High Sierra, Mac OS X 10.14 Mojave, Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks, Mac OS X 13.0 Ventura
Linux operating systems supported
Yes
System requirements
Other operating systems supported
ChromeOS
Server operating systems supported
Windows Server 2003, Windows Server 2008 R2, Windows Server 2012, Windows Server 2012 R2, Windows Server 2016, Windows Server 2019
Operational conditions
Operating temperature (T-T)
0 - 50 °C
Storage temperature (T-T)
-10 - 75 °C
Operating relative humidity (H-H)
0 - 85%
Weight & dimensions
Width
43 mm
Depth
87 mm
Height
14 mm
Weight
62 g
Packaging data
AC adapter included
Yes
Drivers included
Yes
Included power plug types
AU, EU, NA, UK
Package width
217 mm
Package depth
152 mm
Package height
53 mm
Package weight
374 g
Packaging content
Manual
Yes
Technical details
Compliance certificates
RoHS
Logistics data
Harmonized System (HS) code
85176990
Master (outer) case width
323 mm
Master (outer) case length
452 mm
Master (outer) case height
580 mm
Products per master (outer) case
40 pc(s)
Other features
Housing material
Aluminium
AC input voltage
100-240 V
Flow control support
Yes
Cable length
0.148 m
USB data transfer rates
12, 480, 5000 Mbit/s
Power plug type
Type H
Country Distributor
Nederland 5 distributor(s)
España 3 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 3 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 2 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Polska 1 distributor(s)
Hrvatska 1 distributor(s)
România 1 distributor(s)
Czech Republic 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)