location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Ricoh Aficio SP C240DN Colour 2400 x 600 DPI A4

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Ricoh Check ‘Ricoh’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Aficio
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SP C240DN
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
995307
Category:
Laser printers are devices that print high quality text or illustrations fast. They do so by very accurately applying toner (a kind of ink powder) to the paper and then heating the paper so the toner will melt and stick to the paper.
Laser Printers Check ‘Ricoh’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Ricoh: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 81318
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 30 May 2023 12:08:51
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Ricoh Aficio SP C240DN Colour 2400 x 600 DPI A4
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Colour
  • - 2400 x 600 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A4 16 ppm
  • - Ethernet LAN
  • - Built-in display
  • - Maximum duty cycle: 30000 pages per month
  • - Total input capacity: 250 sheets Total output capacity: 150 sheets
  • - Internal memory: 64 MB 220 MHz
More>>>
Printing
Print speed (colour, normal quality, A4/US Letter)
16 ppm
Colour *
Yes
Maximum resolution *
2400 x 600 DPI
Print speed (black, normal quality, A4/US Letter) *
16 ppm
Warm-up time
30 s
Time to first page (black, normal)
14 s
Time to first page (colour, normal)
14 s
Features
Maximum duty cycle *
30000 pages per month
Printing colours *
Black, Cyan, Magenta, Yellow
Page description languages *
GDI
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
150 sheets
Maximum input capacity
751 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Bond paper, Card stock, Envelopes, Labels, Plain paper, Pre-printed, Recycled paper, Thick paper, Thin paper
ISO A-series sizes (A0...A9) *
A4, A5, A6
Paper tray media weight
60 - 160 g/m²
Duplex media weight
60 - 160 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0
Network
Wi-Fi *
No
Network
Ethernet LAN *
Yes
Supported network protocols (IPv4)
TCP/IP (IPv4, IPv6), IPP, Bonjour
Performance
Internal memory *
64 MB
Processor frequency
220 MHz
Design
Product colour *
Black, White
Built-in display *
Yes
Power
Power consumption (max)
1300 W
Power consumption (PowerSave)
5 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.3 Panther, Mac OS X 10.4 Tiger, Mac OS X 10.5 Leopard, Mac OS X 10.6 Snow Leopard
Server operating systems supported
Windows Server 2003, Windows Server 2008
Sustainability
Sustainability certificates
ENERGY STAR
Weight & dimensions
Width
400 mm
Depth
450 mm
Height
320 mm
Weight
23.8 kg
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-06-26 17:33:37
Uk has collected 8 expert reviews for Ricoh Aficio SP C240DN Colour 2400 x 600 DPI A4 and the average expert rating is 73 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
73%
Source Review comments Score
pcmag.com
Updated:
2015-06-26 17:33:37
File the Ricoh Aficio SP C240SF ($400 street) under (mostly) pleasant surprises. Aimed at small to medium-size offices and workgroups with relatively heavy-duty print needs, it delivers fast speed for the price, ample paper handling, and acceptable output...
Good Fast. Ample paper capacity for a small office. Duplexer. Ethernet. Standalone fax and copier. Scans to PC over network.
Bad Default installation doesn't install fax driver on PC...
Bottom line The Ricoh Aficio SP C240SF color laser MFP delivers fast speed, reasonably high-quality output, and good paper handling for a small office...
80%
Country Distributor
United Kingdom 1 distributor(s)
Nederland 1 distributor(s)