location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson EB-Z10000U Large venue projector 10000 ANSI lumens 3LCD WUXGA (1920x1200) White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
EB-Z10000U
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
V11H610040
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946541280
Category:
Use a beamer to project the images from your notebook, computer, DVD-player, video recorder or other device with a compatible connector on the wall or a specially-designed projection screen. With a device like this, giving professional, clear presentations is easy. Or make your own home cinema!
Data Projectors Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49449
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Jan 2022 12:02:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson EB-Z10000U Large venue projector 10000 ANSI lumens 3LCD WUXGA (1920x1200) White
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable Large venue projector White
  • - 3LCD 10000 ANSI lumens
  • - Lamp 2000 h
  • - WUXGA (1920x1200) 16:10 15000:1
  • - Screen size compatibility: 1524 - 12700 mm (60 - 500")
  • - Zoom capability
  • - AC 1060 W
More>>>
Projector
Supported aspect ratios
16:10
Screen size compatibility *
1524 - 12700 mm (60 - 500")
Projection distance (wide)
2 - 17.2 m
Projection distance (tele)
3.3 - 27.8 m
Projector brightness *
10000 ANSI lumens
Projection technology *
3LCD
Projector native resolution *
WUXGA (1920x1200)
Contrast ratio (typical) *
15000:1
Native aspect ratio *
16:10
Projector brightness (economic mode)
6600 ANSI lumens
Keystone correction, horizontal
± 30°
Keystone correction, vertical
± 30°
White light output
10000 ANSI lumens
Colour light output
10000 ANSI lumens
Light source
Light source type *
Lamp
Service life of light source *
2000 h
Service life of light source (economic mode)
4000 h
Lamp power
380 W
Lamp power (economic mode)
304 W
Lens system
Focal length range
36 - 57.5 mm
Aperture range (F-F)
1.65 - 2.51
Zoom capability
Yes
Zoom ratio
1.61:1
Throw ratio
1.57 - 2.56:1
Horizontal lens shift range
-18 - 18%
Vertical lens shift range
-60 - 60%
Video
Full HD *
Yes
3D *
No
Video processing
10 bit
Ports & interfaces
S-Video inputs quantity
1
USB 2.0 ports quantity
1
Serial interface type *
RS-232
PC in (D-Sub)
Yes
VGA (D-Sub) ports quantity *
2
HDMI ports quantity *
1
BNC input ports
6
Composite video in *
1
Component video (YPbPr/YCbCr) in *
1
DVI port *
Yes
AC (power) in
Yes
Network
Ethernet LAN *
No
Storage
Card reader integrated *
No
Features
Noise level (economic mode)
35 dB
HDCP
No
Noise level *
40 dB
Features
Country of origin
China
Design
Market positioning *
Portable
Product type *
Large venue projector
Product colour *
White
LED indicators
Yes
Cable lock slot
Yes
Cable lock slot type
Kensington
Display
Built-in display *
Yes
Display
LCD
Display diagonal
2.62 cm (1.03")
Power
Power source *
AC
Power consumption (typical) *
1060 W
Power consumption (standby) *
0.37 W
Power consumption (economy mode)
788 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Operational conditions
Storage temperature (T-T)
-10 - 60 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
10 - 90%
Weight & dimensions
Width
741 mm
Depth
534 mm
Height
197 mm
Weight *
26 kg
Package width
655 mm
Package depth
893 mm
Package height
369 mm
Package weight
33.7 kg
Packaging content
Remote control included *
Yes
Batteries included
Yes
Cables included
AC, HDMI
Manual
Yes
Bundled software
EasyMP Monitor EasyMP Multi PC Projection EasyMP Network Projection
Logistics data
Quantity per pack
1 pc(s)
Products per pallet
4 pc(s)
Pallet gross length
120 cm
Pallet gross width
80 cm
Pallet gross height
161 cm
Products per pallet layer
1 pc(s)
Products per pallet layer (UK)
1 pc(s)
Products per pallet (UK)
4 pc(s)
Pallet length (UK)
120 cm
Pallet width (UK)
100 cm
Pallet height (UK)
161 cm
Other features
RS-232 ports
1
Source Testseek summary Average rating
Reviews
Updated:
2017-05-01 06:37:06
Uk has collected 1 expert review for Epson EB-Z10000U Large venue projector 10000 ANSI lumens 3LCD WUXGA (1920x1200) White but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Country Distributor
Danmark 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)