location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

StarTech.com Single-Monitor Desk Mount - Height Adjustable - Steel - For up to 34" (30.9lb/14kg) Displays

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
StarTech.com Check ‘StarTech.com’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Single-Monitor Desk Mount - Height Adjustable - Steel - For up to 34" (30.9lb/14kg) Displays
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
ARMPIVOT show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0065030858588 show
Category:
A comfortable, ergonomic computer workstation requires an adjustable computer monitor arm or monitor stand. We offer monitor arms and stands for any budget that help make your computer work easier, pain free and more productive. Main ergonomic recommendations for monitor use include moving your monitor to a comfortable distance of around an arm's length and position the monitor at a comfortable height of about 2"-3" above eye level. Choose one of our many stylish monitor arms and stands and free up valuable desktop space.
Monitor Mounts & Stands Check ‘StarTech.com’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by StarTech.com: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 317769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Sep 2024 14:31:00
The date of the most recent change of this product data-sheet in Icecat.
StarTech.com ARMPIVOT user manual (0.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points StarTech.com Single-Monitor Desk Mount - Height Adjustable - Steel - For up to 34" (30.9lb/14kg) Displays
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Maximum weight capacity: 14 kg
  • - Minimum screen size: 30.5 cm (12") Maximum screen size: 76.2 cm (30")
  • - Number of displays supported: 1
  • - Clamp Mounting type: Desk
  • - Maximum VESA mount: 100 x 100 mm
  • - Height adjustment
  • - Cable management
  • - Plastic, Steel Black, Silver
More>>>
Mounting
Maximum weight capacity *
14 kg
Minimum screen size *
30.5 cm (12")
Number of displays supported *
1
Maximum screen size *
76.2 cm (30")
Mounting
Clamp
Mounting type *
Desk
Minimum VESA mount *
75 x 75 mm
Maximum VESA mount *
100 x 100 mm
Desk thickness (min)
1 cm
Desk thickness (max)
10.1 cm
Ergonomics
Height adjustment
Yes
Tilt angle range
-15 - 90°
Swivel angle
360°
Angle of rotation
360°
Pivot angle
360
Cable management
Yes
Design
Housing material
Plastic, Steel
Product colour *
Black, Silver
Weight & dimensions
Weight
2 kg
Packaging data
Package width
145 mm
Package depth
548 mm
Package height
132 mm
Package weight
2.6 kg
Packaging content
Wrench included
Yes
Clamp included
Yes
Number of cable clips
1
Screws included
Yes
Number of screws
14
Number of washers included
2
Manual
Yes
Other features
Compliance certificates
RoHS
Certification
CE, TAA, REACH
Logistics data
Master (outer) case width
550 mm
Master (outer) case length
565 mm
Master (outer) case height
318 mm
Products per master (outer) case
8 pc(s)
Harmonized System (HS) code
85299097
Brand Image Product code Product Stock Price from
StarTech.com Single Desk-Mount Monitor Arm - Full Motion Articulating - Steel StarTech.com Single Desk-Mount Monitor Arm - Full Motion Articulating - Steel
(show image)
ARMPIVOTE Single Desk-Mount Monitor Arm - Full Motion Articulating - Steel 0.00
(excl. VAT)
0 (incl. VAT)
StarTech.com Desk-Mount Dual Monitor Arm - Articulating StarTech.com Desk-Mount Dual Monitor Arm - Articulating
(show image)
ARMDUAL Desk-Mount Dual Monitor Arm - Articulating 0.00
(excl. VAT)
0 (incl. VAT)
Country Distributor
Nederland 4 distributor(s)
España 2 distributor(s)
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 2 distributor(s)
Sverige 1 distributor(s)
United Kingdom 5 distributor(s)
Danmark 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Suomi 2 distributor(s)
Australia 1 distributor(s)
United States 2 distributor(s)
Worldwide 1 distributor(s)
Deutschland 1 distributor(s)
Österreich 1 distributor(s)
México 1 distributor(s)
Portugal 1 distributor(s)
New Zealand 1 distributor(s)