location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Premium Backpack

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Premium Backpack
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
J4Y52AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0888793245354 show
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 94433
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Mar 2021 20:23:52
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 17 May 2017
Product end of life date
Modern edge within classic simplicity

Style and comfort join in a minimalist form that is as impressive in design as enjoyable to carry. Proudly showcase the HP brand that is subtly blended throughout the backpack.

Modern edge within classic simplicity

Not your ordinary poly backpack. The HP Premium Backpack uniquely combines felt, polyester, metal and genuine leather materials with invigorating cyan blue twill

Essential pocketed storage

Store laptops up to 39.62 cm (15.6") within full padding and secured by a leather strap, with a separate padded pocket for your tablet.

Features
Maximum screen size *
39.6 cm (15.6")
Case type *
Backpack case
Product main colour *
Black
Expandable
No
Country of origin
China
Weight & dimensions
Width
410 mm
Weight & dimensions
Depth
315 mm
Height
100 mm
Weight
850 g
Package width
410 mm
Package depth
315 mm
Package height
100 mm
Package weight
868 g
Country Distributor
France 1 distributor(s)