location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iP110
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9596B008
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054533779211 show
Category:
Photo printers allow you to print digital photos, often they can even print directly from a digital camera, so you do not even need a computer to print your photos. Having such a printer at home, you can forget the photolabs!
Photo Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 129711
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office 9600 x 2400 DPI A4 (210 x 297 mm)
  • - Inkjet Borderless printing
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - Wi-Fi USB port
More>>>
Printing
Borderless printing *
Yes
Duplex printing
No
Print technology *
Inkjet
Maximum resolution *
9600 x 2400 DPI
Print speed (10x15 cm)
53 s
Print speed (ISO/IEC 24734) mono
9 ipm
Print speed (ISO/IEC 24734) colour
5.8 ipm
Features
Market positioning *
Home & office
Product colour *
Black
Number of print cartridges
2
Printing colours
Black, Cyan, Magenta, Yellow
Built-in display
No
Input & output capacity
Maximum input capacity
50 sheets
Paper handling
Maximum print size *
A4 (210 x 297 mm)
Paper tray media types
Envelopes, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9)
A2, A5
ISO B-series sizes (B0...B9)
B5
Envelopes sizes
10, DL
Printing sizes
10 x 15, 13 x 18, 20 x 25
Borderless printing media sizes
10x15, 13x18, A4, Legal, Letter
Recommended media weight
64 - 105 g/m²
Photo stickers
Yes
Ports & interfaces
PictBridge *
Yes
USB port *
Yes
USB connector
USB Type-B
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
No
Performance
Card reader integrated
No
Sound pressure level (printing)
38.5 dB
Power
Power source *
AC/Battery
Power consumption (printing) *
10 W
Power consumption (standby)
1.8 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
Battery technology
Lithium-Ion (Li-Ion)
System requirements
Windows operating systems supported
Yes
Mac operating systems supported
Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Operational conditions
Operating temperature (T-T)
15 - 30 °C
Operating relative humidity (H-H)
10 - 80%
Weight & dimensions
Width
322 mm
Depth
185 mm
Height
62 mm
Weight
2 kg
Packaging data
AC adapter included
Yes
Battery included
No
Manual
Yes
Bundled software
Easy-WebPrint EX
Source Testseek summary Average rating
Reviews
Updated:
2018-01-24 01:25:55
Uk has collected 6 expert reviews for Canon PIXMA iP110 photo printer Inkjet 9600 x 2400 DPI A4 (210 x 297 mm) Wi-Fi and the average expert rating is 75 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
75%
Source Review comments Score
macworld.com
Updated:
2018-01-24 01:25:53
Living on the road, like I do, isn't for everyone. It requires a lot of sacrifices and the willingness to accept near-constant change. When my partner and I moved into our RV, it was easy to rid ourselves of unneeded clothing and furniture, but we couldn'...
Good Compact printer handles everything from legal size to envelopes to photos...
Bad Ink cartridges and optional battery pack are expensive...
Bottom line Taking all of this into consideration, you'll still be hard pressed to find a more adaptable portable printer than the Canon iP110. But you'll pay through the nose.Next time: We'll spend some time with the SPOT GEN3 Satellite GPS Messenger—it's an...
70%
pcmag.com
Updated:
2018-01-24 01:25:53
The Canon Pixma iP110 Wireless Mobile Printer ($249.99) is the latest iteration in a series of Canon portable inkjet printers built around a similar design. Small and light enough to carry easily, the iP110 can serve as a companion to your laptop, ph...
Good Small and light. 50-sheet paper capacity. Connects by USB or Wi-Fi, including Canon's equivalent of Wi-Fi Direct. Optional rechargeable battery. High-quality photos.
Bad Low page yields for print cartridges. A touch slower than the model it replaces in Canon's line...
Bottom line The Canon Pixma iP110 offers typical speed for a portable inkjet printer and suitable paper handling, plus unusually good photo quality and the ability to connect directly to laptops or mobile devices wirelessly...
80%
computershopper.com
Updated:
2018-01-24 01:25:55
But some technologies are more suited to shrinking down than others—and one we seldom associate with the smallify-ing trend is printers.Reason one: If you want to print to paper that's letter-size or thereabouts, your printer's body can only be so narrow...
Good Fine-looking output for such a small printer, Light, yet well-built, Removable battery allows for off-plug use, Dual black inks enhance text and images...
Bad High cost per page, paired with somewhat pricey hardware, Battery is optional and expensive, Ink-tank yields are small...
Bottom line An impressively compact photo printer for output up to legal-size, the iP110 performs and prints well, but you'll pay—in both initial cost and upkeep—for that portability. Read More…...
70%