location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG6650
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9539B008 show
Show alternative article codes used in the online market place
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 108945
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 4800 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Pigment black, Yellow
  • - A4
  • - Colour scanning
  • - Apple AirPrint, Google Cloud Print, PIXMA Cloud Link, Windows RT
  • - USB port Wi-Fi Near Field Communication (NFC)
  • - 6.4 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
4800 x 1200 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) colour
9.7 ipm
Copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
N-in-1 copy function (N=)
2, 4
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
1200 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
216 x 297 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
No
Features
Number of print cartridges *
5
Printing colours *
Black, Cyan, Magenta, Pigment black, Yellow
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Borderless printing media sizes
10x15, A4, Letter
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
NFC, USB 2.0, Wireless LAN
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
No
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Network
Near Field Communication (NFC)
Yes
Security algorithms
WPA, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print, PIXMA Cloud Link, Windows RT
Performance
Memory slots
1
Card reader integrated
Yes
Compatible memory cards
MS Duo, MS PRO Duo, SD, SDHC
Sound pressure level (printing)
42.5 dB
Sound pressure level (copying)
42.5 dB
Sound pressure level (scanning)
42.5 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
LCD
Display diagonal
7.62 cm (3")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
12 W
Power consumption (standby)
0.9 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Minimum storage drive space
1500 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
455 mm
Depth
369 mm
Height
148 mm
Weight
6.4 kg
Packaging content
Drivers included
Yes
Bundled software
MP Driver, My Image Garden, Quick Menu
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:21:30
Uk has collected 7 expert reviews for Canon PIXMA MG6650 Inkjet A4 4800 x 1200 DPI Wi-Fi and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
digitalversus.com
Updated:
2015-01-10 01:21:30
The Canon Pixma MG6650 (or MG6620 if you're in the US) all-in-one inkjet printer replaces the Pixma MG6450 (MG6420 in the US). It's a premium model and was clearly designed with photo printing in mind, given its five separate cartridges. The MG6650 also h...
Good Good finish, Print quality (documents and photos), WiFi Direct and NFC, Photo print speed, Low power use, Photocopy quality...
Bad Poor B&W print speed, No settings for standby, No USB port...
Bottom line The Pixma MG6650 (MG6620 in the US) certainly isn't perfect, but it has all the features you need. Not only that but, as is often the case with Canon's printers, its photos outclass those of its direct rivals. It's among the best printers out there if you...
80%
gadgetspeak.com
Updated:
2015-01-10 01:21:30
The Canon PIXMA MG6650 is a multifunction device offering print, scan and copy capabilities. When connection this device to a computer system you have the choice of USB, wired or wireless connectivity with the access points for the first two being located...
80%
alphr.com
Updated:
2015-01-10 01:21:30
The Canon Pixma MG6650 has big shoes to fill. Joining Canon's Pixma range of all-in-ones as a successor to last year's award-winning MG6450 , and as a mid-range alternative to the high-performance MG7750, this £90 all-in-one has the weight of expectation...
Bottom line Canon delivers a worthy successor to the Pixma MG6450: the MG6650 betters it in every category...
83%
expertreviews.co.uk
Updated:
2015-05-13 01:11:05
Use the web interface to monitor and configure advanced features. Here we're customising the AirPrint settingsNFC support can help pair mobile devices with the printer, but it's easy if they're already on the same wireless network...
Bottom line The PIXMA MG6650 is a great all-round MFP for the home...
100%