location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Canon PIXMA MG7550 Inkjet A4 9600 x 2400 DPI Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Canon Check ‘Canon’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
PIXMA
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MG7550
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9489B008
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Canon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Canon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 141907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Canon PIXMA MG7550 Inkjet A4 9600 x 2400 DPI Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Home & office Inkjet Colour printing
  • - 9600 x 2400 DPI
  • - Printing colours: Black, Cyan, Grey, Magenta, Pigment black, Yellow
  • - A4
  • - Colour scanning
  • - Apple AirPrint, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - 7.9 kg
More>>>
Printing
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
9600 x 2400 DPI
Print speed (ISO/IEC 24734) mono
15 ipm
Print speed (ISO/IEC 24734) colour
10 ipm
Copying
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 4800 DPI
Maximum scan area
216 x 279 mm
Scanner type *
Flatbed scanner
Scan technology
CIS
Input colour depth
48 bit
Output colour depth
24 bit
Fax
Faxing *
No
Features
Digital sender
No
Number of print cartridges *
6
Printing colours *
Black, Cyan, Grey, Magenta, Pigment black, Yellow
Input & output capacity
Paper input type
Cassette
Maximum input capacity
125 sheets
Paper handling
Maximum ISO A-series paper size *
A4
Paper tray media types *
Envelopes, High resolution paper, Matte paper, Photo paper, Plain paper, Semi-glossy paper
ISO A-series sizes (A0...A9) *
A4, A5
ISO B-series sizes (B0...B9)
B5
Non-ISO print media sizes
Legal
Envelopes sizes
10, DL
Photo paper sizes
10x15, 13x18, 20x25
Paper tray media weight
64 - 105 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Network
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
WEP, WPA-PSK, WPA2-PSK
Mobile printing technologies
Apple AirPrint, Google Cloud Print
Performance
Card reader integrated
Yes
Compatible memory cards
MS Duo, MS PRO Duo, SD, SDHC
Sound pressure level (printing)
44 dB
Sound pressure level (copying)
44 dB
Sound pressure level (scanning)
44 dB
Design
Product colour *
Black
Market positioning *
Home & office
Built-in display *
Yes
Display
TFT
Display diagonal
8.89 cm (3.5")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
17 W
Power consumption (standby)
1 W
Power consumption (off)
0.2 W
AC input voltage
100 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8.1, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Professional
Mac operating systems supported
Mac OS X 10.6 Snow Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Other operating systems supported
Android, iOS
Minimum storage drive space
1500 MB
Operational conditions
Operating relative humidity (H-H)
10 - 80%
Operating temperature (T-T)
15 - 30 °C
Weight & dimensions
Width
435 mm
Depth
370 mm
Height
148 mm
Weight
7.9 kg
Packaging content
Drivers included
Yes
Bundled software
MP Driver, My Image Garden, Quick Menu
Other features
PictBridge
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:22:16
Uk has collected 15 expert reviews for Canon PIXMA MG7550 Inkjet A4 9600 x 2400 DPI Wi-Fi and the average expert rating is 87 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
87%
Source Review comments Score
trustedreviews.com
Updated:
2015-01-10 01:22:15
What is the Canon PIXMA MG7550? The PIXMA MG7550 is Canon's new top-of-the-range all-in-one. Designed for the home and photo customer, it offers five-colour, duplex print on paper or CD/DVD blanks and can be cabled to a desktop or linked to a variety of m...
Good Easy-access cartridges, Decent 8.8cm LCD touchscreen, Separate black ink pigment...
Bad Noisy when printing, NFC recognition issues, No paper stop...
Bottom line The Canon PIXMA MG7550 is a sleek, top-of-the-range A4 all-in-one that's perfect for photo enthusiasts. It can print from most devices, has useful touchscreen control and easy access to consumables. Next, read more Printer Reviews...
80%
alphr.com
Updated:
2015-01-10 01:22:15
Canon's Pixma MG6650 impressed us so much that it secured itself our A-List seal of approval when we reviewed it recently, so the pricier Pixma MG7550 has a tough act to follow. What's the difference between them? Physically, not a lot. The MG7550 shares...
Bottom line A fantastic all-in-one, perfect for near-professional-standard photo printing, but pricey...
83%
gadgetspeak.com
Updated:
2015-01-10 01:22:15
Removing the various elements of packaging and preparing this multifunction device for use took a little longer than other similar units I have looked at in the past. Rather than the plethora of sticky tape that I have come across, almost every inch of th...
92%
digitalversus.com
Updated:
2015-02-14 01:19:26
DESIGN & BUILD You could play spot the difference all day with the MG7150 and MG7550 and get absolutely nowhere; they really are that alike. The only aspect of the already-excellent design to have been changed is the edges, which have beco...
Good Faultless print quality, Finish, Simple and easy to use, Photocopying quality, Ethernet and SD card slot...
Bad B&W print speed reduced by poor black ink drying time, Regular print head cleaning...
Bottom line The new MG7550 (MG7520 in US) assumes the throne, sat atop Canon's Pixma range. Well designed and excellent for photo printing—way ahead of the competition—it's no slouch when it comes to documents, either. Its predecessor, the Pixma MG7150, being almost...
100%
gadgetspeak.com
Updated:
2015-07-04 01:37:02
This is a six ink unit the quality is excellent and just for good measure a single mono page will print in only ten seconds from switch on which is exceptionally good for those wanting a single page.Installation on a windows machine was not quick at 19 mi...
80%
techadvisor.co.uk
Updated:
2015-07-23 01:09:36
The Canon Pixma MG7550 is a great all-in-one photo printer/scanner/copier that can also print direct to disc (CD, DVD, Blu-ray), and is available in white and a curious Burnt Orange colour as well as the usual printer black. While being available in whit...
Bottom line We recommend the Canon Pixma MG7550 especially for photo enthusiasts and people who sometimes need to print direct to disc. In fact it's a great general-purpose multifunction printer that just so happens to turn out great photo prints, print direct to CD/...
90%
techadvisor.co.uk
Updated:
2015-07-30 01:07:11
PC Advisor reviews the best multifunction printers you can buy. The 15 best multifunction printers of 2015. Reviews of the best printer/ scanner /copiers you can buy in the UK. Best printers for value- and quality, and best printers for home- and business...
90%