location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Epson SureColor SC-T5200D-PS

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Epson Check ‘Epson’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SureColor SC-T5200D-PS
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C11CD40301EB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
8715946543291
Category:
These printers have been designed for printing on media larger than A4. Perfect for printing impressive posters!
Large Format Printers Check ‘Epson’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Epson: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 202383
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Jul 2024 09:50:07
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Epson SureColor SC-T5200D-PS
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 2880 x 1440 DPI Colour
  • - A0 (841 x 1189 mm) Cut sheets Printing colours: Cyan, Magenta, Matte black, Photo black, Yellow
  • - USB port Ethernet LAN
More>>>
Printing
Colour *
Yes
Maximum resolution *
2880 x 1440 DPI
Page description languages *
ESC/P-R, HP-GL/2, HP-RTL, PostScript 3
Printing colours *
Cyan, Magenta, Matte black, Photo black, Yellow
Paper handling
Maximum print size *
A0 (841 x 1189 mm)
ISO A-series sizes (A0...A9)
A0, A1, A2, A3, A3+, A4
ISO B-series sizes (B0...B9)
B2, B3, B4
Cut sheets *
Yes
Media thickness
0.08 - 1.5 mm
Roll top margin
3 mm
Roll paper
Yes
Ports & interfaces
Wi-Fi *
No
Ethernet interface type
Gigabit Ethernet
Ethernet LAN *
Yes
USB port *
Yes
USB connector
USB Type-A
USB 2.0 ports quantity
1
Ethernet LAN data rates
10, 100, 1000 Mbit/s
RJ-45 ports quantity
1
Performance
Product colour *
White
Built-in display *
Yes
Display
LCD
Display diagonal
6.81 cm (2.68")
Internal memory
1024 MB
Sound pressure level (printing)
50 dB
Performance
Country of origin
China
Power
Power consumption (standby)
3 W
Power consumption (typical)
61 W
Power consumption (off)
0.5 W
System requirements
Windows operating systems supported
Windows 7, Windows 7 x64, Windows 8, Windows 8 x64, Windows 8.1, Windows Vista, Windows Vista x64, Windows XP
Mac operating systems supported
Mac OS X 10.5 Leopard
Linux operating systems supported
Yes
Weight & dimensions
Width
1405 mm
Depth
1126 mm
Height
1128 mm
Weight
118 kg
Packaging data
Package width
1610 mm
Package depth
1850 mm
Package height
810 mm
Package weight
190 kg
Cartridge(s) included
Yes
Drivers included
Yes
Manual
Yes
Quick start guide
Yes
Logistics data
Quantity per pack
1 pc(s)
Harmonized System (HS) code
84433210
Country Distributor
France 2 distributor(s)
Magyarország 2 distributor(s)
Italia 1 distributor(s)
United Kingdom 6 distributor(s)
Danmark 3 distributor(s)
Belgium 1 distributor(s)
Sverige 1 distributor(s)
Norway 1 distributor(s)
Nederland 1 distributor(s)