location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

NETGEAR R7500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
NETGEAR Check ‘NETGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
R7500
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
R7500-100PES
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by NETGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 133308
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points NETGEAR R7500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Black
  • - Dual-band (2.4 GHz / 5 GHz) Wi-Fi 5 (802.11ac) 2330 Mbit/s
  • - Gigabit Ethernet
  • - Ethernet WAN
  • - Ethernet LAN (RJ-45) ports: 4
  • - Quality of Service (QoS) support
More>>>
WAN connection
Ethernet WAN *
Yes
Wireless LAN features
Wi-Fi band *
Dual-band (2.4 GHz / 5 GHz)
Top Wi-Fi standard *
Wi-Fi 5 (802.11ac)
WLAN data transfer rate (max) *
2330 Mbit/s
Wi-Fi standards
802.11a, Wi-Fi 5 (802.11ac), 802.11b, 802.11g, Wi-Fi 4 (802.11n)
Channels quantity
2 channels
Network
Ethernet LAN *
Yes
Ethernet LAN interface type *
Gigabit Ethernet
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Cabling technology
10/100/1000Base-T(X)
Networking standards
IEEE 802.11a, IEEE 802.11ac, IEEE 802.11b, IEEE 802.11g, IEEE 802.11n
VPN support
SRA
Mobile network
3G
No
4G
No
Ports & interfaces
Ethernet LAN (RJ-45) ports *
4
DC-in jack
Yes
Management features
Quality of Service (QoS) support
Yes
Security
Security algorithms
WPA, WPA2, WPA2-PSK
Firewall
Yes
Guest access
Yes
Stateful Packet Inspection (SPI)
Yes
DoS attack prevention
Yes
Network address translation (NAT)
Yes
Design
Product colour
Black
LED indicators
Power
On/off switch
Yes
Certificates
Digital Living Network Alliance (DLNA) certified
Yes
Packaging content
Cables included
LAN (RJ-45)
AC adapter included
Yes
Quick start guide
Yes
Antenna
Antenna design *
External
Antennas quantity
4
Detachable antenna(s)
Yes
Features
Built-in processor
Yes
Processor model
Qualcomm Atheros
Processor frequency
1400 MHz
Processor cores
2
Internal memory
256 MB
Flash memory
128 MB
System requirements
Windows operating systems supported
Windows 2000, Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Linux operating systems supported
Yes
Mac operating systems supported
Yes
Weight & dimensions
Width
285 mm
Depth
184.5 mm
Height
50 mm
Weight
750 g
Other features
Mobile network connection
No
WLAN data transfer rates supported
2330 Mbit/s
Bandwidth (first)
2.4 GHz
Bandwidth (second)
5 GHz
USB ports quantity
2
USB version
3.2 Gen 1 (3.1 Gen 1)
Frequency band
2.4 & 5
Rack mounting
No
xDSL connection
No
Source Testseek summary Average rating
Reviews
Updated:
2015-10-01 05:57:24
Uk has collected 55 expert reviews for NETGEAR R7500 wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) Black and the average expert rating is 72 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
72%
Source Review comments Score
expertreviews.co.uk
Updated:
2015-10-01 05:50:27
To help with carrying so much bandwidth, the R7500 has four external high-power antennas. The rest of the design is the usual fare we’ve come to expect from the Nighthawk range; sleek black lines and harsh, aggressive angles. White LEDs show you when ther...
Bottom line The Netgear R7500 has plenty of speed but to take advantage of the higher throughput you’ll need extra equipment...
0%
techradar.com
Updated:
2015-10-01 05:50:27
The Netgear Nighthawk X4 is a quad-stream 802.11ac router promising faster wireless speeds than we've seen so far from triple-stream routers. Technically, 802.11ac allows for up to eight separate 5GHz wireless streams, each of which can send data at 433Mb...
Good Fast 802.11ac wireless performance, Excellent speeds from the built, in USB 3.0 ports, Funky and futuristic design...
Bad Limited client support for faster 4x4 802.11ac speeds, Bland looking software, Relatively expensive compared to rivals...
Bottom line The Nighthawk X4 is a powerful router in all respects, especially when set up with a client that supports quad-stream 802.11ac – but that power certainly comes at a price...
70%
techradar.com/au/
Updated:
2015-10-01 05:50:27
The Netgear Nighthawk X4 is a quad-stream 802.11ac router promising faster wireless speeds than we've seen so far from triple-stream routers. Technically, 802.11ac allows for up to eight separate 5GHz wireless streams, each of which can send data at 433Mb...
Good Fast 802.11ac wireless performance, Excellent speeds from the builtin USB 3.0 ports, Funky and futuristic design...
Bad Limited client support for faster 4x4 802.11ac speeds, Bland looking software, Relatively expensive compared to rivals...
Bottom line The Nighthawk X4 is a powerful router in all respects, especially when set up with a client that supports quad-stream 802.11ac – but that power certainly comes at a price...
70%
itproportal.com
Updated:
2015-10-01 05:52:22
For many of us, connecting to the Internet is life. While technically not as important as drinking water or breathing oxygen, being connected can feel that way sometimes. It is for this reason that I am often perplexed that people choose to skimp on their...
Good Extremely fast.
Bad High price point.
Bottom line Should you buy the Netgear R7500 Nighthawk X4 Smart WiFi Router AC2350? If you are in the market for a new router, absolutely. It is fast, has long range and most importantly, it is extremely stable. Plus, the USB 3.0 and eSata ports will enable you to co...
40%
alphr.com
Updated:
2015-10-01 05:53:09
Netgear's latest flagship router sports the newest innovation in Wi-Fi: it adds support for the fastest AC2350 transfer speeds. This ups the ante over last year's AC1900 models by delivering a welcome performance bump and improved multi-user performance...
Bottom line All told, the Netgear Nighthawk X4 R7500 is an excellent performer that is a good choice for those that crave the best performance and range from their router. We'd prefer a slicker UI, and there are definitely still concerns over how few devices can conn...
100%
tweaktown.com
Updated:
2015-10-01 05:54:17
In the past few months, we have seen quite a few high-end routers from the 802.11ac market come through the lab. For myself, it all started with the Linksys WRT, which was quickly followed up by the launch of the R7000 Nighthawk from Netgear. At this poin...
Bottom line The crutch for each of the Wave 2 solutions we have tested in the past has always been the client-side options for connecting and utilizing the full potential of a solution, whether it is the RT87U, or the E8350 from Linksys. At this point in time, the s...
84%
trustedreviews.com
Updated:
2015-10-01 05:55:36
What is the Netgear Nighthawk X4 R7500? This is the second of a new generation of ‘AC2350' 802.11ac routers. It follows the Asus RT-AC87 which exaggerated somewhat in describing itself as an ‘AC2400' device. The AC87 was very fast, but not quite the speed...
Good The fastest router we've ever tested, Stylish, aggressive design, Futureproof connectivity...
Bad Little faster than the best AC1900 routers, Overly expensive, UI needs updating...
Bottom line Netgear has produced the fastest router we've ever seen, but not by much. Consequently, despite a fancy design and next-generation wireless standard, we don't think the big increase in price is worth it compared to current AC1900 bargains such as the D-L...
70%
uk.hardware.info
Updated:
2015-10-01 05:55:58
The 802.11ac-router express has only really begun gathering steam over the course of this year. Almost all of the larger manufacturers have at least one model on offer, and many already have a complete line-up. Up until now, we've seen two distinct...
0%
hardwareheaven.com
Updated:
2015-11-13 05:54:27
Today's review product is designed to appeal to consumers who consider themselves gamers and streamers. With interesting styling and impressive specifications it certainly stands out in the Netgear product range. Especially when we think back to the squar...
Bottom line Starting off with the build quality and design of the Nighthawk X4 we have a router which very much stands out in its marketplace. The angled design looks like some sort of spacecraft and the nice chunky antenna add an extra aesthetic appeal to it. We lik...
0%
gadgetspeak.com
Updated:
2016-10-21 03:01:16
The router's weight is a fairly substantial 778g and that is before you even add the four antennas that are required by this device. To give you some comparison with regards to the weight issue of this router, I weighed by current router which, unlike the...
68%
pcauthority.com.au
Updated:
2018-02-06 04:20:41
The test router we used in this roundup costs a mere $370 or so, while this extender costs two thirds of that, at a whopping $222. However, it's aimed more at small office environments spread over a larger area than your general home environment, as witne...
Bottom line The next generation of extender...
83%
legitreviews.com
Updated:
2015-10-01 05:51:24
Today we are evaluating the newest Netgear 802.11ac router, the Nighthawk X4 R7500 that is the first high-end Netgear router to feature Quantenna's QSR1000 4×4 chipset for MU-MIMO support to help boost performance for multiple users of the same router. Th...
Bottom line The Netgear Nighthawk X4 AC2350 Smart Wi-Fi Router runs $249.91 shipped and really is packed with a ton of features that would normally make it a flagship networking device for anyone other than Netgear. Released this past fall, the R7500 is the latest re...
0%
missingremote.com
Updated:
2015-10-01 05:52:11
The pace of innovation in the 802.11AC space over the last couple years has been breathtaking. With the iteration from AC1750 -> AC1900, the main improvement was realized in 2.4GHz bandwidth, and not focused on enhancing the speed of the primary 5GHz radi...
Good Stable, Fast WiFi, Decent “NAS” performance, Status lights can be toggled via a switch, “WAN” port adds fifth LAN connection in Media Bridge mode, Excellent range, ReadySHARE Vault...
Bad Router overrides Client DNS, UI is slow and feels dated, Power LED is not togglable, Dynamic QoS needs work...
Bottom line As odd as it sounds, it's really hard to review something that just works, but that is exactly the category that the NETGEAR Nighthawk X4 AC2350 (R7500) 802.11AC Wi-Fi router falls into. It is the fastest Media Bridge and most stable router I have ever t...
0%
pcmag.com
Updated:
2015-10-01 05:56:25
Netgear's Nighthawk X4 AC2350 Smart WiFi Router ($279.99) boasts the beefiest hardware specs of just about any consumer router on the market. Unfortunately, its souped-up components don't boost throughput and range, and its high price tag makes...
Good Easy setup. Full feature set. Excellent NAS functionality. Robust QoS capability.
Bad Expensive. Disappointing throughput. So-so range on the 5GHz band. Dropped Internet connection once during testing. Antenna labels are difficult to read...
Bottom line The Netgear Nighthawk X4 AC2350 Smart WiFi Router's next-gen hardware doesn't translate to next-gen throughput and range...
50%
smallnetbuilder.com
Updated:
2015-10-01 05:56:38
I'm a bit late to the party in reviewing NETGEAR's first 4x4 router, which was prematurely outed back in June by an overzealous NETGEAR partner in Taipei. Some of my foot-dragging is a (futile) attempt to slow down over-excited buyers and protect them fro...
Good Has Client Bridge and AP modes, USB 3.0 (x2) and eSATA (1) ports, WOWZA! read speeds, StreamBoost bandwidth shaping...
Bad Disappointing range on both bands, No site survey in client bridge mode...
Bottom line I guess I'm going to have to do some comparative testing with AC adapters like the tests recently run with N (Does An AC Router Improve N Device Performance?) to convince people they are throwing money away on 4x4 routers at this point. This time I have e...
0%
pcworld.com_techhive.com
Updated:
2015-10-01 05:56:49
I won't beat around the bush: Netgear's Nighthawk X4 Wi-Fi router is a major disappointment. It's not just slower than the first 802.11ac Wave 2 router to reach the market, the Asus RT-AC87U, it's considerably slower than its competitor—on every benchmark...
Good Dynamic Quality of Service (QoS), Supports four spatial streams (4x4), Dual USB 3.0 ports, plus eSATA...
Bad Asus RT-AC87U still much faster when paired with an 802.11ac bridge, MU-MIMO support yet to be delivered (same goes for Asus)...
Bottom line Adaptive QoS is the only reason for not giving this router a lower score. We'll revisit this review when Netgear releases firmware that takes better advantage of its hardware...
50%
mbreviews.com
Updated:
2018-03-31 06:11:19
NETGEAR has made great contributions to the networking field over the years and has delivered lots of high quality routers (especially with Nighthawk R7000 ). Almost a year and a half ago, NETGEAR released the Nighthawk X4 AC2350, a second wave router, w...
Good Great Speed and Coverage, Nice Design, Usable MU-MIMO, Improved QoS, Great NAS Capabilities...
Bad The Interface Is Dated And It Isn't User-Friendly, Lack Of Clients That Support 4x4 Streaming...
Bottom line NETGEAR Nighthawk X4 is a capable router and because of the latest upgrade (which enables MU-MIMO), it is now a lot more valuable than before. It features great speed performance and coverage, the same interesting design and although the software is a bit...
87%
mbreviews.com
Updated:
2019-11-30 09:04:15
Three years ago, the first wave routers were the next big thing, featuring data rates of up to 1.3 Gbps, three spatial streams and explicit beamforming. It was an obvious improve to the usual 802.11n routers and it was awesome. But technology never stops...
Bottom line Both routers performed well, both take full advantage of the new MU-MIMO technology, which will undoubtedly become a lot more widespread, so having any of these routers means you will be one step closer to the future.By the looks of it, ASUS RT-AC87U won...
0%
Brand Image Product code Product Stock Price from
NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz) NETGEAR DGND3700B wireless router Gigabit Ethernet Dual-band (2.4 GHz / 5 GHz)
(show image)
DGND3700B DGND3700B 0.00
(excl. VAT)
0 (incl. VAT)