location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Saeco GranBaristo HD8966/47 coffee maker Fully-auto Espresso machine 1.7 L

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Saeco Check ‘Saeco’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
GranBaristo
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
HD8966/47
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HD8966/47
Category:
Machine used to make coffee.
Coffee Makers Check ‘Saeco’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Saeco: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 42104
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2025 20:56:48
The date of the most recent change of this product data-sheet in Icecat.
Saeco HD8966/47 user manual (5.9 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Saeco GranBaristo HD8966/47 coffee maker Fully-auto Espresso machine 1.7 L
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Countertop Fully-auto Espresso machine 1.7 L
  • - Coffee beans, Ground coffee
  • - Built-in grinder Adjustable coffee strength Hot water system Built-in display
  • - Coffee making Espresso making Cappuccino making
  • - 1900 W
  • - Stainless steel, Black
More>>>
No-fuss coffee experience thanks to low water consumption
No-fuss coffee experience thanks to low water consumption

This new cutting-edge brewing group in this espresso machine was designed to reduce water consumption for its rinse cycle by up to 80%. This means you can now prepare more coffee drinks without having to refill the water tank.

Always a clean machine thanks to auto-clean and descaling
Always a clean machine thanks to auto-clean and descaling

Saeco designed this espresso machine to automatically clean its coffee circuit with water upon starting up or switching off of the machine, this delivers a great, fresh taste with each cup of coffee. Regular descaling prolongs your espresso machine’s life. This machine will not only prompt when descaling is needed, the automated descaling process will start on your machine and guides you with clear on-screen messages when you have to intervene. Descaling has never been so easy!

Fine-tune the coffee's richness with 5 grinder settings
Fine-tune the coffee's richness with 5 grinder settings

When it comes to the fineness of the grind, this machine never fails to satisfy. Different coffee blends require different levels of granularity for the full flavor to unfold. So the grind granularity of this machine has five adjustable settings - from the finest grind for a full-bodied espresso, to the coarsest for a lighter coffee.

20,000 cups of finest coffee with durable ceramic grinders
20,000 cups of finest coffee with durable ceramic grinders

Our grinders are made of high-tech ceramic: exceptionally hard and precise. Fresh beans are gently ground, without risk of overheating: extracting all the best flavors and aroma, delivering a superior coffee taste for at least 20,000 cups.

A hot coffee in no time thanks to the Thermospeed technology
A hot coffee in no time thanks to the Thermospeed technology

Enjoy perfectly hot, coffee without the wait, thanks to the powerful boiler with Saeco Thermospeed technology. The Thermospeed technology will flash-heat the coffee circuit when the machine is turned on and prevents the loss of heat ensuring perfect, hot coffee from the very first cup.

Save your favorite coffee with 6 user profiles
Save your favorite coffee with 6 user profiles

Each cup will be shaped exactly to your taste. The ultimate customisation feature lets you personalise and memorise all your drinks down to the finest detail. And as there’s 6 user profiles to fill, everyone using the machine can claim their cup of perfection.

One-finger removable brewing group for an effortless clean
One-finger removable brewing group for an effortless clean

The Saeco GranBaristo is the only fully automatic espresso machine to offer a brewing group that can be removed using just one finger for an effortless cleaning.

Variable brewing pressure for classic coffee and espresso
Variable brewing pressure for classic coffee and espresso

The Saeco GranBaristo offers an unparalleled variety of drinks to suit any occasion thanks to the patented VariPresso brewing chamber. The secret is in the adjustable brewing pressure; set it on high for an intense, rich espresso, or lower the pressure for a long, classic coffee.

Performance
Coffee maker type *
Fully-auto
Reservoir for brewed coffee *
Cup
Built-in grinder *
Yes
Adjustable grinder settings
Yes
Number of grinder settings
5
Coffee beans capacity
270 g
Adjustable coffee strength *
Yes
Built-in milk frother
Yes
Milk tank
Yes
Milk tank capacity
0.5 L
Adjustable milk quantity
Yes
Hot water system *
Yes
Adjustable temperature
Yes
Appliance placement *
Countertop
Product type *
Espresso machine
Adjustable water quantity
Yes
Water tank capacity *
1.7 L
Coffee input type *
Coffee beans, Ground coffee
Anti-scale system
Yes
Calc-clean function
Yes
Dishwasher-proof parts
Yes
Number of water boilers
1
Cooking functions & programs
Multi beverage *
Yes
Coffee making
Yes
Espresso making *
Yes
Cappuccino making *
Yes
Americano making
Yes
Ristretto making
Yes
Cooking functions & programs
Latte Macchiato making
Yes
Caffe Crema making
Yes
Hot milk making
Yes
Ergonomics
Housing material
Plastic, Stainless steel
Control type *
Buttons
Built-in display *
Yes
Display type
LCD
Removable water tank
Yes
Product colour *
Stainless steel, Black
Removable brewing/infusion unit
Yes
Cord length
0.8 m
Power
Power *
1900 W
AC input voltage
120 V
AC input frequency
60 Hz
Weight & dimensions
Width
205 mm
Depth
460 mm
Height
360 mm
Weight
13 kg
Other features
Fully automatic
Coffee
Boiler material
Stainless steel
Pump pressure
15 bar
Country of production
Italy
Power consumption (typical)
1900 W
Water tank material
Plastic
Source Testseek summary Average rating
Reviews
Updated:
2017-02-25 02:40:54
Uk has collected 3 expert reviews for Saeco GranBaristo HD8966/47 coffee maker Fully-auto Espresso machine 1.7 L but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%