location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Brother MFC-J5620DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Brother Check ‘Brother’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MFC-J5620DW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MFC-J5620DW show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4977766737128 show
Category:
A multifunctional is really an all-in-one device; it is both a scanner and a printer, and often even has a fax function. So effectively it's a copier, but one that has the scanning and printing functions available separately. All this is a great advantage when you have limited office space. Moreover, you will be able to work faster and more efficiently by using the device's convenient special functions.
Multifunction Printers Check ‘Brother’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Brother: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 212451
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Feb 2025 20:12:47
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Brother MFC-J5620DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Business Inkjet Colour printing
  • - 6000 x 1200 DPI
  • - Printing colours: Black, Cyan, Magenta, Yellow
  • - A3 35 ppm
  • - Colour copying Colour scanning Colour faxing
  • - Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
  • - Direct printing
  • - USB port Wi-Fi Ethernet LAN
  • - Internal memory: 128 MB
  • - 12.3 kg
More>>>
Printing
Duplex printing mode
Auto
Print technology *
Inkjet
Printing *
Colour printing
Duplex printing *
Yes
Maximum resolution *
6000 x 1200 DPI
Print speed (black, normal quality, A4/US Letter) *
35 ppm
Print speed (colour, normal quality, A4/US Letter)
27 ppm
Print speed (ISO/IEC 24734) mono
22 ipm
Print speed (ISO/IEC 24734) colour
20 ipm
Economical printing
Yes
Copying
Copying *
Colour copying
Maximum copy resolution *
1200 x 2400 DPI
Maximum number of copies
99 copies
Copier resize
25 - 400%
Scanning
Scanning *
Colour scanning
Optical scanning resolution *
2400 x 2400 DPI
Maximum scan resolution
19200 x 19200 DPI
Maximum scan area
210 x 297 mm
Scanner type *
Flatbed & ADF scanner
Scan to
E-mail, E-mail Server, File, FTP, Image, Memory card, OCR, USB
Image formats supported
JPG, TIF
Document formats supported
PDF
Input colour depth
48 bit
Output colour depth
24 bit
Greyscale levels
256
Scan drivers
ICA, TWAIN, WIA
Scan speed (black, normal quality)
3.37s
Fax
Faxing *
Colour faxing
Modem speed
33.6 Kbit/s
Features
Number of print cartridges *
4
Printing colours *
Black, Cyan, Magenta, Yellow
Country of origin
China
Input & output capacity
Total input capacity *
250 sheets
Total output capacity *
50 sheets
Multi-Purpose tray
Yes
Multi-Purpose tray input capacity
80 sheets
Paper input type
Paper tray
Auto document feeder (ADF)
Yes
Auto document feeder (ADF) input capacity
3 sheets
Manual feeder
Yes
Paper handling
Maximum ISO A-series paper size *
A3
Paper tray media types *
Coated paper, Glossy paper, Matte paper, Photo paper, Plain paper
ISO A-series sizes (A0...A9) *
A3, A4, A5, A6
Non-ISO print media sizes
2L, Executive, Folio, Index card, L, Ledger (media size), Letter
JIS B-series sizes (B0...B9)
B4, B5
Envelopes sizes
Com-10, DL, Monarch
Photo paper sizes
9x13, 10x15, 13x18, 13x20
Borderless printing media sizes
10x15, 2L, A3, A4, Index card, Ledger, Letter
Paper tray media weight
64 - 220 g/m²
Duplex media weight
64 - 120 g/m²
Ports & interfaces
Standard interfaces
Ethernet, USB 1.1, USB 2.0, Wireless LAN
Direct printing *
Yes
USB port
Yes
USB 1.1 ports quantity
1
USB 2.0 ports quantity
1
Network
Wi-Fi *
Yes
Network
Ethernet LAN *
Yes
Cabling technology
10/100Base-T(X)
Ethernet LAN data rates
10,100 Mbit/s
Wi-Fi standards
802.11b, 802.11g, Wi-Fi 4 (802.11n)
Security algorithms
128-bit WEP, 64-bit WEP, APOP, SMTP-AUTH, SSID, SSL/TLS, WPA-AES, WPA-PSK, WPA-TKIP, WPA2-AES, WPA2-PSK, WPS
Online services supported
Box, Dropbox, Evernote, Facebook, Flickr, Google Drive, OneDrive, Picasa
Mobile printing technologies
Apple AirPrint, Brother iPrint & Scan, Google Cloud Print
Performance
Card reader integrated
Yes
Internal memory *
128 MB
Compatible memory cards
MicroSD (TransFlash), MicroSDHC, MicroSDXC, MiniSD, MMC, MMC Mobile, MMC+, MS Duo, MS Micro (M2), MS PRO Duo, SD, SDHC, SDXC
Sound pressure level (printing)
50 dB
Design
Product colour *
Black
Market positioning *
Business
Built-in display *
Yes
Display
LCD
Display diagonal
9.4 cm (3.7")
Touchscreen
Yes
Control type
Touch
Power
Power consumption (average operating)
32 W
Power consumption (PowerSave)
1.8 W
Power consumption (ready)
5.5 W
Power consumption (off)
0.04 W
AC input voltage
220 - 240 V
AC input frequency
50 - 60 Hz
System requirements
Windows operating systems supported
Windows 7 Home Basic, Windows 7 Home Basic x64, Windows 7 Home Premium, Windows 7 Home Premium x64, Windows 7 Professional, Windows 7 Professional x64, Windows 7 Starter, Windows 7 Starter x64, Windows 7 Ultimate, Windows 7 Ultimate x64, Windows 8, Windows 8 Enterprise, Windows 8 Enterprise x64, Windows 8 Pro, Windows 8 Pro x64, Windows 8 x64, Windows 8.1, Windows 8.1 Enterprise, Windows 8.1 Enterprise x64, Windows 8.1 Pro, Windows 8.1 Pro x64, Windows 8.1 x64, Windows Vista Business, Windows Vista Business x64, Windows Vista Enterprise, Windows Vista Enterprise x64, Windows Vista Home Basic, Windows Vista Home Basic x64, Windows Vista Home Premium, Windows Vista Home Premium x64, Windows Vista Ultimate, Windows Vista Ultimate x64, Windows XP Home, Windows XP Home x64, Windows XP Professional, Windows XP Professional x64
Mac operating systems supported
Mac OS X 10.5 Leopard, Mac OS X 10.7 Lion, Mac OS X 10.8 Mountain Lion, Mac OS X 10.9 Mavericks
Server operating systems supported
Windows Server 2008 R2 x64, Windows Server 2003, Windows Server 2003 x64, Windows Server 2008, Windows Server 2008 x64
Operational conditions
Operating relative humidity (H-H)
20 - 80%
Storage temperature (T-T)
20 - 33 °C
Operating temperature (T-T)
10 - 35 °C
Storage relative humidity (H-H)
20 - 80%
Sustainability
Sustainability certificates
Nordic Swan Ecolabel, ENERGY STAR
Weight & dimensions
Width
410 mm
Depth
350 mm
Height
590 mm
Weight
12.3 kg
Packaging data
Package width
589 mm
Package depth
425 mm
Package height
362 mm
Package weight
14.4 kg
Packaging content
Bundled software
Brother ControlCentre 2 NewSoft Presto! PageManager 9 Brother ControlCentre 4 Nuance Paperport 12 SE
Logistics data
Pallet gross height
16.1 cm
Pallet gross weight
246.5 kg
Master (outer) cases per pallet
16 pc(s)
Layers per pallet
4 pc(s)
Products per pallet
16 pc(s)
Technical details
Master (outer) cases per pallet layer
4 pc(s)
Pallet type
1200 x 1000 mm
Other features
PictBridge
Yes
Energy saving mode
Yes
Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 01:17:16
Uk has collected 7 expert reviews for Brother MFC-J5620DW multifunction printer Inkjet A3 6000 x 1200 DPI 35 ppm Wi-Fi and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
itpro.co.uk
Updated:
2016-12-27 19:29:40
The black and somewhat boxy MFC-J5620DW is a low-key inkjet printer. It's not exactly small - with the paper tray fully extended its footprint is as large as that of a bulky laser. Impressively, though, Brother has managed to cram a full A3 paper feed int...
Good Spectacular print speeds, Rockbottom price, Excellent scan quality...
Bad Shaky print quality in standard mode, Colour reproduction isn't as vibrant as it could be...
Bottom line Throw in cheap outlay costs and blazing print speeds in addition to A3 printing, exceptional cloud support and great scanning quality, and it's clear that the Brother MFC-J5620DW is a deserving winner...
100%
tomsguide.com
Updated:
2015-01-10 01:17:11
The Brother MFC-J5620DW proves you can print big without paying big. In addition to providing some of the faster print times we've seen, the $149 all-in-one is the only device we've tested in this price range that can handle 11 x 17-inch, tabloid-size pap...
Bottom line The Brother MFC-J5620DW provides solid performance and large 11 x 17 prints, but the photo quality could be better. The Brother MFC-J5620DW proves you can print big without paying big. In addition to providing some of the faster print times we'...
70%
computershopper.com
Updated:
2015-01-10 01:17:16
In one way or another, each of the machines in Brother's Business Smart line, such as the ever-popular MFC-J4610DW , as well as the Business Smart Pro series, including the MFC-J6920DW , all print tabloid-size (11x17-inch) pages.While most of the Brother...
Good Low cost per page, Decent print speeds, Good-quality text, Wide cloud, mobile-device support, Handy 80-sheet override slot, Roomy paper tray...
Bad Slightly subpar image printing, Non-duplexing ADF...
Bottom line A business inkjet that's inexpensive to buy (and to feed), the MFC-J5620DW all-in-one churns out great-looking prints, scans, and copies, and it can print to 11x17-inch pages, too. Read More…...
80%
pcmag.com
Updated:
2015-01-10 01:17:16
The Brother MFC-J5620DW ($199.99) can print large jobs at up to tabloid (11-by-17-inch) size, a neat trick for a moderately priced inkjet multifunction printer (MFP) geared to small, micro, or home offices. It has a solid feature set, passable speed, and...
Good Supports tabloid-size (11-by-17-inch) printing. Compact. Can print via Wi-Fi Direct. Prints from and scans to USB thumb drives and memory cards. Feeder supports envelopes and specialty paper.
Bad Subpar graphics...
Bottom line The Brother MFC-J5620DW is an inkjet MFP that lets you print at tabloid size, either from its main paper tray or from a multipurpose feeder...
80%
topnewreview.com
Updated:
2018-04-28 02:48:21
Everyone wants an affordable printer that can do everything, and the nearest you'll get is a multi-function inkjet printer like this. However, there's still a distinction between models designed for home photo printing and those aimed at office documents...
100%
Country Distributor
Polska 1 distributor(s)